Block USA, Inc. Radio Interference Suppression Filter HFD 356-400/10

Description
Rated voltage 3 x 480 Vac Voltage range 0 - 480 Vac Rated current 3 x 3 - 3 x 16 A Leakage current 0.50 mA Degree of protection IP 20 Rail mounting Radio interference suppression filter to DIN EN 60939-2 Radio interference suppression filter for mains-side interference suppression of power supplies and electronic devices.
Datasheet
Description
Rated voltage 3 x 480 Vac Voltage range 0 - 480 Vac Rated current 3 x 3 - 3 x 16 A Leakage current 0.50 mA Degree of protection IP 20 Rail mounting Radio interference suppression filter to DIN EN 60939-2 Radio interference suppression filter for mains-side interference suppression of power supplies and electronic devices.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Radio Interference Suppression Filter - HFD 356-400/10 - Block USA, Inc.
Elgin, IL, USA
Radio Interference Suppression Filter
HFD 356-400/10
Radio Interference Suppression Filter HFD 356-400/10
Rated voltage 3 x 480 Vac Voltage range 0 - 480 Vac Rated current 3 x 3 - 3 x 16 A Leakage current 0.50 mA Degree of protection IP 20 Rail mounting Radio interference suppression filter to DIN EN 60939-2 Radio interference suppression filter for mains-side interference suppression of power supplies and electronic devices.
  • Rated voltage 3 x 480 Vac
  • Voltage range 0 - 480 Vac
  • Rated current 3 x 3 - 3 x 16 A
  • Leakage current 0.50 mA
  • Degree of protection IP 20
  • Rail mounting

  • Radio interference suppression filter to DIN EN 60939-2

  • Radio interference suppression filter for mains-side interference suppression of power supplies and electronic devices.
Supplier's Site Datasheet

Technical Specifications

  Block USA, Inc.
Product Category EMI Filters and RFI Filters
Product Number HFD 356-400/10
Product Name Radio Interference Suppression Filter
Filter Type Three Phase
Unlock Full Specs
to access all available technical data

Similar Products

24Vdc 20A DIN rail mount buffer module - DBM20 - TDK-Lambda Europe GmbH
Specs
Product Standards IEC/UL/CSA/EN62368-1, UL508, CE Mark and UKCA Mark
Rated Voltage 23 to 30 volts
Rated Current 0.2000 to 0.8000 amps
View Details