PANJIT SemiConductor Datasheets for Diodes

Diodes are electronic components that conduct electric current in only one direction, functioning as a one-way valve. Diodes are manufactured using semiconductor materials such as silicon, germanium or selenium and are used as voltage regulators, signal rectifiers, oscillators and signal modulators / demodulators.
Diodes: Learn more

Page: 1 10 11 12 13 14 15 16 17 18 19 20 21
Product Name Notes
High level of integration and functionality, ESD protection
Low series resistance, low capacitance, available in ultra small packages
Single Line TVS diode for ESD protection portable electronics features 320 watt peak pulse power, small package for use in portable electronics, low clamping voltage, low leakage current, and available...
This 5-TVS/Zener Array has been designed to Protect Sensitive Equipment against ESD and to prevent Latch-Up events in CMOS circuitry operating at 5Vdc and below. This TVS array offers an...
This 6 TVS/Zener Array family have been designed to Protect Sensitive Equipment against ESD and to prevent Latch-Up events in CMOS circuitry operating at 5V, 12V, 15V and 24V. This...
This Quad TVS/Zener Array has been designed to Protect Sensitive Equipment against ESD and to prevent Latch-Up events in CMOS circuitry operating at 5Vdc and below. This TVS array offers...

<< Prev Next >>