InspectorTools True RMS Industrial MultiMeter with IR Thermometer EX570

Description
FREE! TL 831 master electrical test lead set with purchase for a limited time only. ($99.99 value) If you have already purchased, to download the mail in redemption form. True RMS, autoranging DMM with large digit LCD display and Type-K/IR temperature function Built-in Non-contact InfraRed Thermometer with laser pointer True RMS CAT III-1000V, CAT IV-600V rated with 0.06% basic DCV accuracy Heavy duty Double molded, water resistant package Large backlit 40,000 count LCD with 40-segment bargraph Memory for storage and recall of three measurements Type K thermocouple contact temperature measurements Features include HOLD, RELATIVE and PEAK HOLD 1000V input protection on all functions Min, Max and Average recording, Auto power off with disable feature Capacitance, Frequency, Diode and Continuity functions Complete with double molded test leads, magnetic hanging strap, Type K bead wire temperature probe, case, and 9V battery
Description
FREE! TL 831 master electrical test lead set with purchase for a limited time only. ($99.99 value) If you have already purchased, to download the mail in redemption form. True RMS, autoranging DMM with large digit LCD display and Type-K/IR temperature function Built-in Non-contact InfraRed Thermometer with laser pointer True RMS CAT III-1000V, CAT IV-600V rated with 0.06% basic DCV accuracy Heavy duty Double molded, water resistant package Large backlit 40,000 count LCD with 40-segment bargraph Memory for storage and recall of three measurements Type K thermocouple contact temperature measurements Features include HOLD, RELATIVE and PEAK HOLD 1000V input protection on all functions Min, Max and Average recording, Auto power off with disable feature Capacitance, Frequency, Diode and Continuity functions Complete with double molded test leads, magnetic hanging strap, Type K bead wire temperature probe, case, and 9V battery

Suppliers

Company
Product
Description
Supplier Links
True RMS Industrial MultiMeter with IR Thermometer - EX570 - InspectorTools
Ventura, CA, USA
True RMS Industrial MultiMeter with IR Thermometer
EX570
True RMS Industrial MultiMeter with IR Thermometer EX570
FREE! TL 831 master electrical test lead set with purchase for a limited time only. ($99.99 value) If you have already purchased, to download the mail in redemption form. True RMS, autoranging DMM with large digit LCD display and Type-K/IR temperature function Built-in Non-contact InfraRed Thermometer with laser pointer True RMS CAT III-1000V, CAT IV-600V rated with 0.06% basic DCV accuracy Heavy duty Double molded, water resistant package Large backlit 40,000 count LCD with 40-segment bargraph Memory for storage and recall of three measurements Type K thermocouple contact temperature measurements Features include HOLD, RELATIVE and PEAK HOLD 1000V input protection on all functions Min, Max and Average recording, Auto power off with disable feature Capacitance, Frequency, Diode and Continuity functions Complete with double molded test leads, magnetic hanging strap, Type K bead wire temperature probe, case, and 9V battery

FREE! TL 831 master electrical test lead set with purchase for a limited time only. ($99.99 value)

If you have already purchased, to download the mail in redemption form.
True RMS, autoranging DMM with large digit LCD display and Type-K/IR temperature function

  • Built-in Non-contact InfraRed Thermometer with laser pointer
  • True RMS CAT III-1000V, CAT IV-600V rated with 0.06% basic DCV accuracy
  • Heavy duty Double molded, water resistant package
  • Large backlit 40,000 count LCD with 40-segment bargraph
  • Memory for storage and recall of three measurements
  • Type K thermocouple contact temperature measurements
  • Features include HOLD, RELATIVE and PEAK HOLD
  • 1000V input protection on all functions
  • Min, Max and Average recording, Auto power off with disable feature
  • Capacitance, Frequency, Diode and Continuity functions
  • Complete with double molded test leads, magnetic hanging strap, Type K bead wire temperature probe, case, and 9V battery
Supplier's Site

Technical Specifications

  InspectorTools
Product Category Digital Multimeters
Product Number EX570
Product Name True RMS Industrial MultiMeter with IR Thermometer
Unlock Full Specs
to access all available technical data

Similar Products

UT181A TRMS Datalogging Digital Multimeter - UT181A - Uni-Trend US
Specs
Form Factor Handheld
Measurement Type AC
Standards and Certifications RoHS
View Details
5 1/2 Digits Dual-Display Digital Multimeters - SDM3055 - Siglent Technologies NA, Inc.
Specs
Form Factor Bench top
Measurement Type AC / DC
Phase Single Phase
View Details
400 Amp Clamp-On Multimeter - EMV00060 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Form Factor Handheld
Display Digits 4 Digits
Options & Features Battery powered
View Details
Digital Multimeter - PCE-123 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Form Factor Handheld
Measurement Type DC
Display Digits 5 Digits
View Details