InspectorTools 1587 Insulation Multimeter FL2157271

Description
Standard Equipment Includes: Insulation multimeter Remote probe Test leads Alligator clips Hard case Four AA alkaline batteries Quick Reference Guide CD Rom with Manual Upgrade #4: Fluke 1587/ET - Advanced Electrical Troubleshooting Kit Includes: i400 AC Current Clamp 62 Mini Infrared Thermometer Upgrade #5: Fluke 1587/MDT - Advanced Motor and Drive Troubleshooting Kit Includes: i400 Clamp 9040 Phase Rotation Indicator Two powerful tools in one The Fluke 1587 and 1577 Insulation Multimeters combine a digital insulation tester with a full-featured, true RMS digital multimeter in a single, compact, handheld unit, which provides maximum versatility for both troubleshooting and preventative maintenance. Whether you work on motors, generators, cables, or switch gear, the Fluke 1587/1577 Insulation Multimeters are ideally suited to help you with your tasks and at a cost that is far less than buying the two productsFeatures Insulation test voltages 500V, 1000V Insulation test: 0.01 MΩ to 2.0 GΩ Auto discharge of capacitive voltage AC/DC Voltage DC millivolts AC/DC milliamps Resistance (0.1 Ω to 50 MΩ) Continuity Three-year warranty Remote probe, test leads, alligator clips Rugged, utility hard case Auto power off to save battery power True-rms Large display with backlight Live circuit detection prevents insulation test if voltage > 30 V is detected for added user protection CAT III 100V, CAT IV 600V measurement category
Description
Standard Equipment Includes: Insulation multimeter Remote probe Test leads Alligator clips Hard case Four AA alkaline batteries Quick Reference Guide CD Rom with Manual Upgrade #4: Fluke 1587/ET - Advanced Electrical Troubleshooting Kit Includes: i400 AC Current Clamp 62 Mini Infrared Thermometer Upgrade #5: Fluke 1587/MDT - Advanced Motor and Drive Troubleshooting Kit Includes: i400 Clamp 9040 Phase Rotation Indicator Two powerful tools in one The Fluke 1587 and 1577 Insulation Multimeters combine a digital insulation tester with a full-featured, true RMS digital multimeter in a single, compact, handheld unit, which provides maximum versatility for both troubleshooting and preventative maintenance. Whether you work on motors, generators, cables, or switch gear, the Fluke 1587/1577 Insulation Multimeters are ideally suited to help you with your tasks and at a cost that is far less than buying the two productsFeatures Insulation test voltages 500V, 1000V Insulation test: 0.01 MΩ to 2.0 GΩ Auto discharge of capacitive voltage AC/DC Voltage DC millivolts AC/DC milliamps Resistance (0.1 Ω to 50 MΩ) Continuity Three-year warranty Remote probe, test leads, alligator clips Rugged, utility hard case Auto power off to save battery power True-rms Large display with backlight Live circuit detection prevents insulation test if voltage > 30 V is detected for added user protection CAT III 100V, CAT IV 600V measurement category

Suppliers

Company
Product
Description
Supplier Links
1587 Insulation Multimeter - FL2157271 - InspectorTools
Ventura, CA, USA
1587 Insulation Multimeter
FL2157271
1587 Insulation Multimeter FL2157271
Standard Equipment Includes: Insulation multimeter Remote probe Test leads Alligator clips Hard case Four AA alkaline batteries Quick Reference Guide CD Rom with Manual Upgrade #4: Fluke 1587/ET - Advanced Electrical Troubleshooting Kit Includes: i400 AC Current Clamp 62 Mini Infrared Thermometer Upgrade #5: Fluke 1587/MDT - Advanced Motor and Drive Troubleshooting Kit Includes: i400 Clamp 9040 Phase Rotation Indicator Two powerful tools in one The Fluke 1587 and 1577 Insulation Multimeters combine a digital insulation tester with a full-featured, true RMS digital multimeter in a single, compact, handheld unit, which provides maximum versatility for both troubleshooting and preventative maintenance. Whether you work on motors, generators, cables, or switch gear, the Fluke 1587/1577 Insulation Multimeters are ideally suited to help you with your tasks and at a cost that is far less than buying the two productsFeatures Insulation test voltages 500V, 1000V Insulation test: 0.01 MΩ to 2.0 GΩ Auto discharge of capacitive voltage AC/DC Voltage DC millivolts AC/DC milliamps Resistance (0.1 Ω to 50 MΩ) Continuity Three-year warranty Remote probe, test leads, alligator clips Rugged, utility hard case Auto power off to save battery power True-rms Large display with backlight Live circuit detection prevents insulation test if voltage > 30 V is detected for added user protection CAT III 100V, CAT IV 600V measurement category

Standard Equipment Includes:

  • Insulation multimeter
  • Remote probe
  • Test leads
  • Alligator clips
  • Hard case
  • Four AA alkaline batteries
  • Quick Reference Guide
  • CD Rom with Manual

Upgrade #4: Fluke 1587/ET - Advanced Electrical Troubleshooting Kit Includes:

  • i400 AC Current Clamp
  • 62 Mini Infrared Thermometer

Upgrade #5: Fluke 1587/MDT - Advanced Motor and Drive Troubleshooting Kit Includes:

  • i400 Clamp
  • 9040 Phase Rotation Indicator

Two powerful tools in one
The Fluke 1587 and 1577 Insulation Multimeters combine a digital insulation tester with a full-featured, true RMS digital multimeter in a single, compact, handheld unit, which provides maximum versatility for both troubleshooting and preventative maintenance.
Whether you work on motors, generators, cables, or switch gear, the Fluke 1587/1577 Insulation Multimeters are ideally suited to help you with your tasks and at a cost that is far less than buying the two productsFeatures

  • Insulation test voltages 500V, 1000V
  • Insulation test: 0.01 MΩ to 2.0 GΩ
  • Auto discharge of capacitive voltage
  • AC/DC Voltage
  • DC millivolts
  • AC/DC milliamps
  • Resistance (0.1 Ω to 50 MΩ)
  • Continuity
  • Three-year warranty
  • Remote probe, test leads, alligator clips
  • Rugged, utility hard case
  • Auto power off to save battery power
  • True-rms
  • Large display with backlight
  • Live circuit detection prevents insulation test if voltage > 30 V is detected for added user protection
  • CAT III 100V, CAT IV 600V measurement category
Supplier's Site

Technical Specifications

  InspectorTools
Product Category Digital Multimeters
Product Number FL2157271
Product Name 1587 Insulation Multimeter
Unlock Full Specs
to access all available technical data

Similar Products

5 1/2 Digits Dual-Display Digital Multimeters - SDM3055 - Siglent Technologies NA, Inc.
Specs
Form Factor Bench top
Measurement Type AC / DC
Phase Single Phase
View Details
Multimeters - 2434213 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form Factor Handheld
Measurement Type AC; DC
Special Measurement Types Continuity Check; Diode test
View Details
UT161E 1000V True RMS Digital Multimeter - High Resolution Professional - UT161E - Uni-Trend US
Specs
Form Factor Handheld
Standards and Certifications RoHS
View Details