InspectorTools 500 Series Precision True RMS Industrial MultiMeter EX530

Description
Waterproof Rugged Design 1000V input protection on all functions Rugged design - drop proof to 6 feet True RMS 40,000 count Peak Hold Type K Temperature Capacitance Duty Cycle 4 to 20 mA displayed as 0 to 100% Double molded for IP67waterproof protection Dual sensitivity frequency functions Large backlit LCD with bargraph Diode open circuit voltage of 2.8V DC Auto power off with disable feature Min/Max/Relative/Dat a Hold CE and EN61010 CAT IV-600V, and CAT III-1000V Complete with double molded test leads, carrying case (CA500), magnetic hanging strap (HG500), Type K Thermocouple, and one 9V battery
Description
Waterproof Rugged Design 1000V input protection on all functions Rugged design - drop proof to 6 feet True RMS 40,000 count Peak Hold Type K Temperature Capacitance Duty Cycle 4 to 20 mA displayed as 0 to 100% Double molded for IP67waterproof protection Dual sensitivity frequency functions Large backlit LCD with bargraph Diode open circuit voltage of 2.8V DC Auto power off with disable feature Min/Max/Relative/Dat a Hold CE and EN61010 CAT IV-600V, and CAT III-1000V Complete with double molded test leads, carrying case (CA500), magnetic hanging strap (HG500), Type K Thermocouple, and one 9V battery

Suppliers

Company
Product
Description
Supplier Links
500 Series Precision True RMS Industrial MultiMeter - EX530 - InspectorTools
Ventura, CA, USA
500 Series Precision True RMS Industrial MultiMeter
EX530
500 Series Precision True RMS Industrial MultiMeter EX530
Waterproof Rugged Design 1000V input protection on all functions Rugged design - drop proof to 6 feet True RMS 40,000 count Peak Hold Type K Temperature Capacitance Duty Cycle 4 to 20 mA displayed as 0 to 100% Double molded for IP67waterproof protection Dual sensitivity frequency functions Large backlit LCD with bargraph Diode open circuit voltage of 2.8V DC Auto power off with disable feature Min/Max/Relative/Dat a Hold CE and EN61010 CAT IV-600V, and CAT III-1000V Complete with double molded test leads, carrying case (CA500), magnetic hanging strap (HG500), Type K Thermocouple, and one 9V battery

Waterproof Rugged Design

  • 1000V input protection on all functions
  • Rugged design - drop proof to 6 feet
  • True RMS
  • 40,000 count
  • Peak Hold
  • Type K Temperature
  • Capacitance
  • Duty Cycle
  • 4 to 20 mA displayed as 0 to 100%
  • Double molded for IP67waterproof protection
  • Dual sensitivity frequency functions
  • Large backlit LCD with bargraph
  • Diode open circuit voltage of 2.8V DC
  • Auto power off with disable feature
  • Min/Max/Relative/Data Hold
  • CE and EN61010 CAT IV-600V, and CAT III-1000V
  • Complete with double molded test leads, carrying case (CA500), magnetic
    hanging strap (HG500), Type K Thermocouple, and one 9V battery
Supplier's Site

Technical Specifications

  InspectorTools
Product Category Digital Multimeters
Product Number EX530
Product Name 500 Series Precision True RMS Industrial MultiMeter
Unlock Full Specs
to access all available technical data

Similar Products

UT195E Industrial IP65 TRMS Digital Multimeter - UT195E - Uni-Trend US
Specs
Form Factor Handheld
Measurement Type AC; DC
Standards and Certifications RoHS
View Details
Multimeters - 134741 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form Factor Handheld
Measurement Type AC; DC
Special Measurement Types Temperature
View Details
5 1/2 Digits Dual-Display Digital Multimeters - SDM3055-SC - Siglent Technologies NA, Inc.
Specs
Form Factor Bench top
Measurement Type AC / DC
Phase Single Phase
View Details
Digital Multimeter - EMV00018 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Form Factor Handheld
Display Digits 4 Digits
Options & Features Battery powered
View Details