InspectorTools MultiMeter w/IR Laser Thermometer EX450

Description
Combination Autoranging multimeter with IR Thermometer — True RMS Features: Non-contact InfraRed thermometer measures surface temperature of objects unsafe to contact or difficult to reach InfraRed features 8:1 distance to target ratio with 0.95 fixed emissivity Input fuse protection and mis-connection warnings with audible and visible signals Auto power off, Data Hold Specifications: Display: 2000 counts backlit Basic Accuracy: ±0.5% (VDC) DC Voltage: 0.1mV to 1000V AC Voltage: 0.1mV to 750V DC Current: 0.1µA to 20A AC Current: 0.1µA to 20A Resistance: 0.1Ω to 20MΩ Temperature (with IR laser): -4 to 518° (-20 to 270°C) Diode/Continuity: Yes Warranty
Description
Combination Autoranging multimeter with IR Thermometer — True RMS Features: Non-contact InfraRed thermometer measures surface temperature of objects unsafe to contact or difficult to reach InfraRed features 8:1 distance to target ratio with 0.95 fixed emissivity Input fuse protection and mis-connection warnings with audible and visible signals Auto power off, Data Hold Specifications: Display: 2000 counts backlit Basic Accuracy: ±0.5% (VDC) DC Voltage: 0.1mV to 1000V AC Voltage: 0.1mV to 750V DC Current: 0.1µA to 20A AC Current: 0.1µA to 20A Resistance: 0.1Ω to 20MΩ Temperature (with IR laser): -4 to 518° (-20 to 270°C) Diode/Continuity: Yes Warranty

Suppliers

Company
Product
Description
Supplier Links
MultiMeter w/IR Laser Thermometer - EX450 - InspectorTools
Ventura, CA, USA
MultiMeter w/IR Laser Thermometer
EX450
MultiMeter w/IR Laser Thermometer EX450
Combination Autoranging multimeter with IR Thermometer — True RMS Features: Non-contact InfraRed thermometer measures surface temperature of objects unsafe to contact or difficult to reach InfraRed features 8:1 distance to target ratio with 0.95 fixed emissivity Input fuse protection and mis-connection warnings with audible and visible signals Auto power off, Data Hold Specifications: Display: 2000 counts backlit Basic Accuracy: ±0.5% (VDC) DC Voltage: 0.1mV to 1000V AC Voltage: 0.1mV to 750V DC Current: 0.1µA to 20A AC Current: 0.1µA to 20A Resistance: 0.1Ω to 20MΩ Temperature (with IR laser): -4 to 518° (-20 to 270°C) Diode/Continuity: Yes Warranty

Combination Autoranging multimeter with IR Thermometer — True RMS
Features:

  • Non-contact InfraRed thermometer measures surface temperature of objects unsafe to contact or difficult to reach
  • InfraRed features 8:1 distance to target ratio with 0.95 fixed emissivity
  • Input fuse protection and mis-connection warnings with audible and visible signals
  • Auto power off, Data Hold
    Specifications:
  • Display: 2000 counts backlit
  • Basic Accuracy: ±0.5% (VDC)
  • DC Voltage: 0.1mV to 1000V
  • AC Voltage: 0.1mV to 750V
  • DC Current: 0.1µA to 20A
  • AC Current: 0.1µA to 20A
  • Resistance: 0.1Ω to 20MΩ
  • Temperature (with IR laser): -4 to 518° (-20 to 270°C)
  • Diode/Continuity: Yes
  • Warranty
Supplier's Site

Technical Specifications

  InspectorTools
Product Category Digital Multimeters
Product Number EX450
Product Name MultiMeter w/IR Laser Thermometer
Unlock Full Specs
to access all available technical data

Similar Products

Digital Multimeter - EMV00018 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Form Factor Handheld
Display Digits 4 Digits
Options & Features Battery powered
View Details
UT8806EG 6.5 Digit Performance-Series Bench Digital Multimeter with GPIB - UT8806EG - Uni-Trend US
Specs
Form Factor Bench top
Measurement Type AC
Output Interface LAN, USB, GPIB
View Details
Clamp Meter - PCE-830-3 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Form Factor Clamp Meter
Measurement Type AC
Options & Features Battery powered; Data storage/ logging
View Details