InspectorTools 1000A AC Clamp/DMM & IR Thermometer EX810

Description
Clamp-on multimeter with built-in non-contact InfraRed Thermometer Non-contact InfraRed Temperature measurements with laser pointer Models with True RMS Current and Voltage measurements Peak hold captures inrush currents and Transients MultiMeter functions include AC/DC Voltage, Resistance, Capacitance, Frequency, Diode, and Continuity Features Non-contact InfraRed Temperature measurements with laser pointer Models with True RMS Current and Voltage measurements Peak hold captures inrush currents and Transients MultiMeter functions include AC/DC Voltage, Resistance, Capacitance, Frequency, Diode, and Continuity 1.7" (43mm) jaw opening for conductors up to 750MCM or two 500MCM 4000 count backlit dual display Features include Data Hold and Min/Max Autoranging with manual range button Auto Power off Complete with test leads, 9V battery, Type K probe (-4 to 482°F/-20 to 250°C) for EX820/EX830, and case
Description
Clamp-on multimeter with built-in non-contact InfraRed Thermometer Non-contact InfraRed Temperature measurements with laser pointer Models with True RMS Current and Voltage measurements Peak hold captures inrush currents and Transients MultiMeter functions include AC/DC Voltage, Resistance, Capacitance, Frequency, Diode, and Continuity Features Non-contact InfraRed Temperature measurements with laser pointer Models with True RMS Current and Voltage measurements Peak hold captures inrush currents and Transients MultiMeter functions include AC/DC Voltage, Resistance, Capacitance, Frequency, Diode, and Continuity 1.7" (43mm) jaw opening for conductors up to 750MCM or two 500MCM 4000 count backlit dual display Features include Data Hold and Min/Max Autoranging with manual range button Auto Power off Complete with test leads, 9V battery, Type K probe (-4 to 482°F/-20 to 250°C) for EX820/EX830, and case

Suppliers

Company
Product
Description
Supplier Links
1000A AC Clamp/DMM & IR Thermometer - EX810 - InspectorTools
Ventura, CA, USA
1000A AC Clamp/DMM & IR Thermometer
EX810
1000A AC Clamp/DMM & IR Thermometer EX810
Clamp-on multimeter with built-in non-contact InfraRed Thermometer Non-contact InfraRed Temperature measurements with laser pointer Models with True RMS Current and Voltage measurements Peak hold captures inrush currents and Transients MultiMeter functions include AC/DC Voltage, Resistance, Capacitance, Frequency, Diode, and Continuity Features Non-contact InfraRed Temperature measurements with laser pointer Models with True RMS Current and Voltage measurements Peak hold captures inrush currents and Transients MultiMeter functions include AC/DC Voltage, Resistance, Capacitance, Frequency, Diode, and Continuity 1.7" (43mm) jaw opening for conductors up to 750MCM or two 500MCM 4000 count backlit dual display Features include Data Hold and Min/Max Autoranging with manual range button Auto Power off Complete with test leads, 9V battery, Type K probe (-4 to 482°F/-20 to 250°C) for EX820/EX830, and case

Clamp-on multimeter with built-in non-contact InfraRed Thermometer

  • Non-contact InfraRed Temperature measurements with laser pointer
  • Models with True RMS Current and Voltage measurements
  • Peak hold captures inrush currents and Transients
  • MultiMeter functions include AC/DC Voltage, Resistance, Capacitance,
    Frequency, Diode, and Continuity

Features

  • Non-contact InfraRed Temperature measurements with laser pointer
  • Models with True RMS Current and Voltage measurements
  • Peak hold captures inrush currents and Transients
  • MultiMeter functions include AC/DC Voltage, Resistance, Capacitance, Frequency, Diode, and Continuity
  • 1.7" (43mm) jaw opening for conductors up to 750MCM or two 500MCM
  • 4000 count backlit dual display
  • Features include Data Hold and Min/Max
  • Autoranging with manual range button
  • Auto Power off
  • Complete with test leads, 9V battery, Type K probe (-4 to 482°F/-20 to 250°C) for EX820/EX830, and case
Supplier's Site

Technical Specifications

  InspectorTools
Product Category Digital Multimeters
Product Number EX810
Product Name 1000A AC Clamp/DMM & IR Thermometer
Unlock Full Specs
to access all available technical data

Similar Products

UT8803E 3.8 Digit Classic-Series Bench Digital Multimeter - UT8803E - Uni-Trend US
Specs
Form Factor Bench top
Measurement Type AC
Output Interface LAN
View Details
Multimeters - 1233455 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form Factor Handheld
Measurement Type AC; DC
Special Measurement Types Continuity Check; Diode test; True RMS Current Measurement
View Details
6 1/2 Digits Dual-Display Digital Multimeters - SDM3065X - Siglent Technologies NA, Inc.
Specs
Form Factor Bench top
Measurement Type AC / DC
Phase Single Phase
View Details
2 suppliers
400 Amp Clamp-On Multimeter - EMV00060 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Form Factor Handheld
Display Digits 4 Digits
Options & Features Battery powered
View Details