InspectorTools 100A AC True RMA Clamp/DMM+IR Thermometer EX820

Description
Clamp-on multimeter with built-in non-contact InfraRed Thermometer Key Features: AC Current True RMS Type K thermometer 1000A Series Features: Non-contact InfraRed Temperature measurements with laser pointer Models with True RMS Current and Voltage measurements Peak hold captures inrush currents and Transients MultiMeter functions include AC/DC Voltage, Resistance, Capacitance, Frequency, Diode, and Continuity 1.7" (43mm) jaw opening for conductors up to 750MCM or two 500MCM 4000 count backlit dual display Features include Data Hold and Min/Max Autoranging with manual range button Auto Power off Complete with test leads, 9V battery, Type K probe (-4 to 482°F/-20 to 250°C) for EX820/EX830, and belt holster Specifications IR Temperature: -58 to 518ºF or -50 to 270ºC Basic Accuracy: ±2.0% rdg or ±4ºF/±2ºC AC Current: 0.1 to 1000A Basic Accuracy: 2.0% AC Voltage: 0.1mV to 600V Basic Accuracy: ±1.5% DC Voltage: 0.1mV to 600V Basic Accuracy: ±2.8% Resistance: 0.1 to 40M½ Basic Accuracy: ±1.5% Capacitance: 0.001nF to 40,000µF Basic Accuracy: ±3.0% Frequency: 0.001kHz to 4kHz Basic Accuracy: ±1.5% Type K Temperature: -4 to 1400ºF or -20 to 760ºC Basic Accuracy: ±(3%rdg+9°F/5ºC) Continuity: Yes Inrush: Yes Diode: Yes Dimensions: 10.6x4.3x2" (270x110x50mm) Weight: 13.6oz (386g) **NISTL is a Limited NIST: Product is certified to all functions except IR
Description
Clamp-on multimeter with built-in non-contact InfraRed Thermometer Key Features: AC Current True RMS Type K thermometer 1000A Series Features: Non-contact InfraRed Temperature measurements with laser pointer Models with True RMS Current and Voltage measurements Peak hold captures inrush currents and Transients MultiMeter functions include AC/DC Voltage, Resistance, Capacitance, Frequency, Diode, and Continuity 1.7" (43mm) jaw opening for conductors up to 750MCM or two 500MCM 4000 count backlit dual display Features include Data Hold and Min/Max Autoranging with manual range button Auto Power off Complete with test leads, 9V battery, Type K probe (-4 to 482°F/-20 to 250°C) for EX820/EX830, and belt holster Specifications IR Temperature: -58 to 518ºF or -50 to 270ºC Basic Accuracy: ±2.0% rdg or ±4ºF/±2ºC AC Current: 0.1 to 1000A Basic Accuracy: 2.0% AC Voltage: 0.1mV to 600V Basic Accuracy: ±1.5% DC Voltage: 0.1mV to 600V Basic Accuracy: ±2.8% Resistance: 0.1 to 40M½ Basic Accuracy: ±1.5% Capacitance: 0.001nF to 40,000µF Basic Accuracy: ±3.0% Frequency: 0.001kHz to 4kHz Basic Accuracy: ±1.5% Type K Temperature: -4 to 1400ºF or -20 to 760ºC Basic Accuracy: ±(3%rdg+9°F/5ºC) Continuity: Yes Inrush: Yes Diode: Yes Dimensions: 10.6x4.3x2" (270x110x50mm) Weight: 13.6oz (386g) **NISTL is a Limited NIST: Product is certified to all functions except IR

Suppliers

Company
Product
Description
Supplier Links
100A AC True RMA Clamp/DMM+IR Thermometer - EX820 - InspectorTools
Ventura, CA, USA
100A AC True RMA Clamp/DMM+IR Thermometer
EX820
100A AC True RMA Clamp/DMM+IR Thermometer EX820
Clamp-on multimeter with built-in non-contact InfraRed Thermometer Key Features: AC Current True RMS Type K thermometer 1000A Series Features: Non-contact InfraRed Temperature measurements with laser pointer Models with True RMS Current and Voltage measurements Peak hold captures inrush currents and Transients MultiMeter functions include AC/DC Voltage, Resistance, Capacitance, Frequency, Diode, and Continuity 1.7" (43mm) jaw opening for conductors up to 750MCM or two 500MCM 4000 count backlit dual display Features include Data Hold and Min/Max Autoranging with manual range button Auto Power off Complete with test leads, 9V battery, Type K probe (-4 to 482°F/-20 to 250°C) for EX820/EX830, and belt holster Specifications IR Temperature: -58 to 518ºF or -50 to 270ºC Basic Accuracy: ±2.0% rdg or ±4ºF/±2ºC AC Current: 0.1 to 1000A Basic Accuracy: 2.0% AC Voltage: 0.1mV to 600V Basic Accuracy: ±1.5% DC Voltage: 0.1mV to 600V Basic Accuracy: ±2.8% Resistance: 0.1 to 40M½ Basic Accuracy: ±1.5% Capacitance: 0.001nF to 40,000µF Basic Accuracy: ±3.0% Frequency: 0.001kHz to 4kHz Basic Accuracy: ±1.5% Type K Temperature: -4 to 1400ºF or -20 to 760ºC Basic Accuracy: ±(3%rdg+9°F/5ºC) Continuity: Yes Inrush: Yes Diode: Yes Dimensions: 10.6x4.3x2" (270x110x50mm) Weight: 13.6oz (386g) **NISTL is a Limited NIST: Product is certified to all functions except IR

Clamp-on multimeter with built-in non-contact InfraRed Thermometer
Key Features:

  • AC Current
  • True RMS
  • Type K thermometer
    1000A Series Features:
  • Non-contact InfraRed Temperature measurements with laser pointer
  • Models with True RMS Current and Voltage measurements
  • Peak hold captures inrush currents and Transients
  • MultiMeter functions include AC/DC Voltage, Resistance, Capacitance, Frequency, Diode, and Continuity
  • 1.7" (43mm) jaw opening for conductors up to 750MCM or two 500MCM
  • 4000 count backlit dual display
  • Features include Data Hold and Min/Max
  • Autoranging with manual range button
  • Auto Power off
  • Complete with test leads, 9V battery, Type K probe (-4 to 482°F/-20 to 250°C) for EX820/EX830, and belt holster
    Specifications
    IR Temperature: -58 to 518ºF or -50 to 270ºC
  • Basic Accuracy: ±2.0% rdg or ±4ºF/±2ºC
    AC Current: 0.1 to 1000A
  • Basic Accuracy: 2.0%
    AC Voltage: 0.1mV to 600V
  • Basic Accuracy: ±1.5%
    DC Voltage: 0.1mV to 600V
  • Basic Accuracy: ±2.8%
    Resistance: 0.1 to 40M½
  • Basic Accuracy: ±1.5%
    Capacitance: 0.001nF to 40,000µF
  • Basic Accuracy: ±3.0%
    Frequency: 0.001kHz to 4kHz
  • Basic Accuracy: ±1.5%
    Type K Temperature: -4 to 1400ºF or -20 to 760ºC
  • Basic Accuracy: ±(3%rdg+9°F/5ºC)
    Continuity: Yes
    Inrush: Yes
    Diode: Yes
    Dimensions: 10.6x4.3x2" (270x110x50mm)
    Weight: 13.6oz (386g)
    **NISTL is a Limited NIST: Product is certified to all functions except IR
Supplier's Site

Technical Specifications

  InspectorTools
Product Category Digital Multimeters
Product Number EX820
Product Name 100A AC True RMA Clamp/DMM+IR Thermometer
Unlock Full Specs
to access all available technical data

Similar Products

UT161E 1000V True RMS Digital Multimeter - High Resolution Professional - UT161E - Uni-Trend US
Specs
Form Factor Handheld
Standards and Certifications RoHS
View Details
Multimeters - 6998748 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form Factor Handheld
Measurement Type AC; DC
Special Measurement Types Diode test; True RMS Current Measurement; Temperature
View Details
5 1/2 Digits Dual-Display Digital Multimeters - SDM3055 - Siglent Technologies NA, Inc.
Specs
Form Factor Bench top
Measurement Type AC / DC
Phase Single Phase
View Details
Digital Multimeter - EMV00018 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Form Factor Handheld
Display Digits 4 Digits
Options & Features Battery powered
View Details