InspectorTools MultiMaster® High-Accuracy Multimeter EXMM570A

Description
True RMS Multimeter with 50,000/500,000 count LCD and Temperature function 0.03% basic DCV accuracy 50,000 count display with 500,000 counts for DCV and Hz True RMS combination AC+DC function Highest resolution to 1µV, 0.01µA, 0.0001Hz, 0.01Ù With dual input Type K Thermometer, higher True RMS ACV bandwidth (up to 100kHz) and 1000V input protection on all functions 1000V input protection on all functions 4 to 20mA, displayed as 0-100% for process current
Description
True RMS Multimeter with 50,000/500,000 count LCD and Temperature function 0.03% basic DCV accuracy 50,000 count display with 500,000 counts for DCV and Hz True RMS combination AC+DC function Highest resolution to 1µV, 0.01µA, 0.0001Hz, 0.01Ù With dual input Type K Thermometer, higher True RMS ACV bandwidth (up to 100kHz) and 1000V input protection on all functions 1000V input protection on all functions 4 to 20mA, displayed as 0-100% for process current

Suppliers

Company
Product
Description
Supplier Links
MultiMaster® High-Accuracy Multimeter - EXMM570A - InspectorTools
Ventura, CA, USA
MultiMaster® High-Accuracy Multimeter
EXMM570A
MultiMaster® High-Accuracy Multimeter EXMM570A
True RMS Multimeter with 50,000/500,000 count LCD and Temperature function 0.03% basic DCV accuracy 50,000 count display with 500,000 counts for DCV and Hz True RMS combination AC+DC function Highest resolution to 1µV, 0.01µA, 0.0001Hz, 0.01Ù With dual input Type K Thermometer, higher True RMS ACV bandwidth (up to 100kHz) and 1000V input protection on all functions 1000V input protection on all functions 4 to 20mA, displayed as 0-100% for process current

True RMS Multimeter with 50,000/500,000 count LCD and Temperature function

  • 0.03% basic DCV accuracy
  • 50,000 count display with 500,000 counts for DCV and Hz
  • True RMS combination AC+DC function
  • Highest resolution to 1µV, 0.01µA, 0.0001Hz, 0.01Ù
  • With dual input Type K Thermometer, higher True RMS ACV bandwidth (up to 100kHz) and 1000V input protection on all functions
  • 1000V input protection on all functions
  • 4 to 20mA, displayed as 0-100% for process current
Supplier's Site

Technical Specifications

  InspectorTools
Product Category Digital Multimeters
Product Number EXMM570A
Product Name MultiMaster® High-Accuracy Multimeter
Unlock Full Specs
to access all available technical data

Similar Products

UT131B Palm Size Digital Multimeter with Battery Testing - UT131B - Uni-Trend US
Specs
Form Factor Handheld
Standards and Certifications RoHS
View Details
Multimeters - 1231948 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form Factor Handheld
Measurement Type AC; DC
Standards and Certifications RoHS
View Details
5 1/2 Digits Dual-Display Digital Multimeters - SDM3055 - Siglent Technologies NA, Inc.
Specs
Form Factor Bench top
Measurement Type AC / DC
Phase Single Phase
View Details
Digital Multimeter - EMV00018 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Form Factor Handheld
Display Digits 4 Digits
Options & Features Battery powered
View Details