InspectorTools MultiMaster Series Precision MulitMeter EXMM560

Description
50,000/500,000 count, high accuracy, wide bandwidth True RMS multimeters 0.02% (MM570) and 0.03% (MM560) basic DCV accuracy 50,000 count display with 500,000 counts for DCV and Hz True RMS combination AC+DC function Highest resolution to 1µV, 0.01µA, 0.0001Hz, 0.01Ù Higher True RMS ACV bandwidth (up to 100kHz) and 1000V input protection on all functions 24 to 20mA, displayed as 0-100% for process current measurements
Description
50,000/500,000 count, high accuracy, wide bandwidth True RMS multimeters 0.02% (MM570) and 0.03% (MM560) basic DCV accuracy 50,000 count display with 500,000 counts for DCV and Hz True RMS combination AC+DC function Highest resolution to 1µV, 0.01µA, 0.0001Hz, 0.01Ù Higher True RMS ACV bandwidth (up to 100kHz) and 1000V input protection on all functions 24 to 20mA, displayed as 0-100% for process current measurements

Suppliers

Company
Product
Description
Supplier Links
MultiMaster Series Precision MulitMeter - EXMM560 - InspectorTools
Ventura, CA, USA
MultiMaster Series Precision MulitMeter
EXMM560
MultiMaster Series Precision MulitMeter EXMM560
50,000/500,000 count, high accuracy, wide bandwidth True RMS multimeters 0.02% (MM570) and 0.03% (MM560) basic DCV accuracy 50,000 count display with 500,000 counts for DCV and Hz True RMS combination AC+DC function Highest resolution to 1µV, 0.01µA, 0.0001Hz, 0.01Ù Higher True RMS ACV bandwidth (up to 100kHz) and 1000V input protection on all functions 24 to 20mA, displayed as 0-100% for process current measurements

50,000/500,000 count, high accuracy, wide bandwidth True RMS multimeters

  • 0.02% (MM570) and 0.03% (MM560) basic DCV accuracy
  • 50,000 count display with 500,000 counts for DCV and Hz
  • True RMS combination AC+DC function
  • Highest resolution to 1µV, 0.01µA, 0.0001Hz, 0.01Ù
  • Higher True RMS ACV bandwidth (up to 100kHz) and 1000V input protection on
    all functions
  • 24 to 20mA, displayed as 0-100% for process current measurements
Supplier's Site

Technical Specifications

  InspectorTools
Product Category Digital Multimeters
Product Number EXMM560
Product Name MultiMaster Series Precision MulitMeter
Unlock Full Specs
to access all available technical data

Similar Products

UT195E Industrial IP65 TRMS Digital Multimeter - UT195E - Uni-Trend US
Specs
Form Factor Handheld
Measurement Type AC; DC
Standards and Certifications RoHS
View Details
4 1/2 Digits Dual-Display Digital Multimeter - SDM3045X - Siglent Technologies NA, Inc.
Specs
Form Factor Bench top
Measurement Type AC / DC
Phase Single Phase
View Details
2 suppliers
Digital Multimeter - EMV00018 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Form Factor Handheld
Display Digits 4 Digits
Options & Features Battery powered
View Details
Clamp Meter - PCE-PA 8000 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Form Factor Clamp Meter
Measurement Type AC
Options & Features Battery powered
View Details