InspectorTools 500 Series True RMS Industrial MultiMeter EX520

Description
Waterproof Rugged Design Double molded for waterproof protection Rugged design - drop proof to 6 feet True RMS 6000 count Type K Temperature Capacitance 1000V input protection on all functions Dual sensitivity frequency functions Large backlit LCD with bargraph Diode open circuit voltage of 2.8V DC Auto power off with disable feature Min/Max/Relative/Dat a Hold CE and EN61010 CAT IV-600V, and CAT III-1000V Complete with double molded test leads, carrying case (CA500), magnetic hanging strap (HG500), Type K Thermocouple, and one 9V battery.
Description
Waterproof Rugged Design Double molded for waterproof protection Rugged design - drop proof to 6 feet True RMS 6000 count Type K Temperature Capacitance 1000V input protection on all functions Dual sensitivity frequency functions Large backlit LCD with bargraph Diode open circuit voltage of 2.8V DC Auto power off with disable feature Min/Max/Relative/Dat a Hold CE and EN61010 CAT IV-600V, and CAT III-1000V Complete with double molded test leads, carrying case (CA500), magnetic hanging strap (HG500), Type K Thermocouple, and one 9V battery.

Suppliers

Company
Product
Description
Supplier Links
500 Series True RMS Industrial MultiMeter - EX520 - InspectorTools
Ventura, CA, USA
500 Series True RMS Industrial MultiMeter
EX520
500 Series True RMS Industrial MultiMeter EX520
Waterproof Rugged Design Double molded for waterproof protection Rugged design - drop proof to 6 feet True RMS 6000 count Type K Temperature Capacitance 1000V input protection on all functions Dual sensitivity frequency functions Large backlit LCD with bargraph Diode open circuit voltage of 2.8V DC Auto power off with disable feature Min/Max/Relative/Dat a Hold CE and EN61010 CAT IV-600V, and CAT III-1000V Complete with double molded test leads, carrying case (CA500), magnetic hanging strap (HG500), Type K Thermocouple, and one 9V battery.

Waterproof Rugged Design

  • Double molded for waterproof protection
  • Rugged design - drop proof to 6 feet
  • True RMS
  • 6000 count
  • Type K Temperature
  • Capacitance
  • 1000V input protection on all functions
  • Dual sensitivity frequency functions
  • Large backlit LCD with bargraph
  • Diode open circuit voltage of 2.8V DC
  • Auto power off with disable feature
  • Min/Max/Relative/Data Hold
  • CE and EN61010 CAT IV-600V, and CAT III-1000V
  • Complete with double molded test leads, carrying case (CA500), magnetic
    hanging strap (HG500), Type K Thermocouple, and one 9V battery.
Supplier's Site

Technical Specifications

  InspectorTools
Product Category Digital Multimeters
Product Number EX520
Product Name 500 Series True RMS Industrial MultiMeter
Unlock Full Specs
to access all available technical data

Similar Products

UT131D Palm Size Digital Multimeter with NCV Detection - UT131D - Uni-Trend US
Specs
Form Factor Handheld
Standards and Certifications RoHS
View Details
5 1/2 Digits Dual-Display Digital Multimeters - SDM3055-SC - Siglent Technologies NA, Inc.
Specs
Form Factor Bench top
Measurement Type AC / DC
Phase Single Phase
View Details
Digital Multimeter - EMV00018 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Form Factor Handheld
Display Digits 4 Digits
Options & Features Battery powered
View Details
Clamp Meter - PCE-830-3 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Form Factor Clamp Meter
Measurement Type AC
Options & Features Battery powered; Data storage/ logging
View Details