InspectorTools 88-V Automotive Multimeter FL2550519

Description
Standard Equipment Includes: Fluke 88V digital multimeter High-impact holster Test leads Upgrade #1: TLK281 Automotive Test Lead Set Additionally Includes: Complete set of test and measurement accessories designed especially for automotive specialists. Use the sharp stainless steel probes to contact the wire conductor or pinpoint tests on a circuit or relay, and the large jaw alligator clips to get a good ground on the engine or to connect to the battery terminals. An extra long set of alligator clips easily grip to the alternator BAT terminal or the S terminals. The set comes with silicone test leads and a case to keep it organized. Tested to 60 V DC TP81 Insulation Piercing Clip Set TL224 Suregrip™ Silicone Test Lead Set TP220 Suregrip™ Test Probe Set AC220 Suregrip™ Alligator Clip Set AC285 Suregrip™ Large Jaw Alligator Clip Set Soft Case Upgrade #2: TLK282 Deluxe Automotive Test Lead Set Additionally Includes: Everything you can find in the TLK281 Automotive Test Lead Kit, plus a few extras. Use the back probe pins to slide into weather pack connectors on fuel injectors, TPS and MAP sensors. A hook probe with plunger actuation allows quick connection to pins or exposed conductors. Tested to 60 V DC TP81 Insulation Piercing Clip Set TP40 Automotive Back Probe Pins (five) TL224 Suregrip™ Silicone Test Lead Set TP220 Suregrip™ Test Probe Set AC220 Suregrip™ Alligator Clip Set AC285 Suregrip™ Large Jaw Alligator Clip Set AC280 Suregrip™ Hook Clip Set Soft Case
Description
Standard Equipment Includes: Fluke 88V digital multimeter High-impact holster Test leads Upgrade #1: TLK281 Automotive Test Lead Set Additionally Includes: Complete set of test and measurement accessories designed especially for automotive specialists. Use the sharp stainless steel probes to contact the wire conductor or pinpoint tests on a circuit or relay, and the large jaw alligator clips to get a good ground on the engine or to connect to the battery terminals. An extra long set of alligator clips easily grip to the alternator BAT terminal or the S terminals. The set comes with silicone test leads and a case to keep it organized. Tested to 60 V DC TP81 Insulation Piercing Clip Set TL224 Suregrip™ Silicone Test Lead Set TP220 Suregrip™ Test Probe Set AC220 Suregrip™ Alligator Clip Set AC285 Suregrip™ Large Jaw Alligator Clip Set Soft Case Upgrade #2: TLK282 Deluxe Automotive Test Lead Set Additionally Includes: Everything you can find in the TLK281 Automotive Test Lead Kit, plus a few extras. Use the back probe pins to slide into weather pack connectors on fuel injectors, TPS and MAP sensors. A hook probe with plunger actuation allows quick connection to pins or exposed conductors. Tested to 60 V DC TP81 Insulation Piercing Clip Set TP40 Automotive Back Probe Pins (five) TL224 Suregrip™ Silicone Test Lead Set TP220 Suregrip™ Test Probe Set AC220 Suregrip™ Alligator Clip Set AC285 Suregrip™ Large Jaw Alligator Clip Set AC280 Suregrip™ Hook Clip Set Soft Case

Suppliers

Company
Product
Description
Supplier Links
88-V Automotive Multimeter - FL2550519 - InspectorTools
Ventura, CA, USA
88-V Automotive Multimeter
FL2550519
88-V Automotive Multimeter FL2550519
Standard Equipment Includes: Fluke 88V digital multimeter High-impact holster Test leads Upgrade #1: TLK281 Automotive Test Lead Set Additionally Includes: Complete set of test and measurement accessories designed especially for automotive specialists. Use the sharp stainless steel probes to contact the wire conductor or pinpoint tests on a circuit or relay, and the large jaw alligator clips to get a good ground on the engine or to connect to the battery terminals. An extra long set of alligator clips easily grip to the alternator BAT terminal or the S terminals. The set comes with silicone test leads and a case to keep it organized. Tested to 60 V DC TP81 Insulation Piercing Clip Set TL224 Suregrip™ Silicone Test Lead Set TP220 Suregrip™ Test Probe Set AC220 Suregrip™ Alligator Clip Set AC285 Suregrip™ Large Jaw Alligator Clip Set Soft Case Upgrade #2: TLK282 Deluxe Automotive Test Lead Set Additionally Includes: Everything you can find in the TLK281 Automotive Test Lead Kit, plus a few extras. Use the back probe pins to slide into weather pack connectors on fuel injectors, TPS and MAP sensors. A hook probe with plunger actuation allows quick connection to pins or exposed conductors. Tested to 60 V DC TP81 Insulation Piercing Clip Set TP40 Automotive Back Probe Pins (five) TL224 Suregrip™ Silicone Test Lead Set TP220 Suregrip™ Test Probe Set AC220 Suregrip™ Alligator Clip Set AC285 Suregrip™ Large Jaw Alligator Clip Set AC280 Suregrip™ Hook Clip Set Soft Case

Standard Equipment Includes:

  • Fluke 88V digital multimeter
  • High-impact holster
  • Test leads

Upgrade #1: TLK281 Automotive Test Lead Set Additionally Includes:

  • Complete set of test and measurement accessories designed especially for automotive specialists. Use the sharp stainless steel probes to contact the wire conductor or pinpoint tests on a circuit or relay, and the large jaw alligator clips to get a good ground on the engine or to connect to the battery terminals. An extra long set of alligator clips easily grip to the alternator BAT terminal or the S terminals. The set comes with silicone test leads and a case to keep it organized.
    • Tested to 60 V DC
    • TP81 Insulation Piercing Clip Set
    • TL224 Suregrip™ Silicone Test Lead Set
    • TP220 Suregrip™ Test Probe Set
    • AC220 Suregrip™ Alligator Clip Set
    • AC285 Suregrip™ Large Jaw Alligator Clip Set
    • Soft Case

Upgrade #2: TLK282 Deluxe Automotive Test Lead Set Additionally Includes:

  • Everything you can find in the TLK281 Automotive Test Lead Kit, plus a few extras. Use the back probe pins to slide into weather pack connectors on fuel injectors, TPS and MAP sensors. A hook probe with plunger actuation allows quick connection to pins or exposed conductors.
    • Tested to 60 V DC
    • TP81 Insulation Piercing Clip Set
    • TP40 Automotive Back Probe Pins (five)
    • TL224 Suregrip™ Silicone Test Lead Set
    • TP220 Suregrip™ Test Probe Set
    • AC220 Suregrip™ Alligator Clip Set
    • AC285 Suregrip™ Large Jaw Alligator Clip Set
    • AC280 Suregrip™ Hook Clip Set
    • Soft Case
Supplier's Site

Technical Specifications

  InspectorTools
Product Category Digital Multimeters
Product Number FL2550519
Product Name 88-V Automotive Multimeter
Unlock Full Specs
to access all available technical data

Similar Products

UT161E 1000V True RMS Digital Multimeter - High Resolution Professional - UT161E - Uni-Trend US
Specs
Form Factor Handheld
Standards and Certifications RoHS
View Details
Multimeters - 1924578 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form Factor Handheld
Measurement Type AC; DC
Special Measurement Types Continuity Check; Diode test
View Details
6 1/2 Digits Dual-Display Digital Multimeters - SDM3065X - Siglent Technologies NA, Inc.
Specs
Form Factor Bench top
Measurement Type AC / DC
Phase Single Phase
View Details
2 suppliers
Digital Multimeter - EMV00018 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Form Factor Handheld
Display Digits 4 Digits
Options & Features Battery powered
View Details