InspectorTools Wireless True RMS Industrial MultiMeter/Datalogger EX540

Description
FREE! TL 831 master electrical test lead set with purchase for a limited time only. ($99.99 value) If you have already purchased, to download the mail in redemption form. MultiMeter/Datalogge r (up to 9,999 readings) with Wireless PC interface (915MHz) True RMS measurements for accurate AC Voltage and Current measurements AC/DC Voltage & Current, Resistance, Capacitance, Frequency (electrical/electron ic), Temperature, Duty Cycle, Diode/Continuity Double molded for waterproof (IP67) protection, CAT IV-600V safety rating for industrial applications Data Acquisition Mode for real time data transmission directly to your PC 1000V input protection on all functions Dual sensitivity frequency functions Large triple LCD display Complete with double molded test leads, magnetic hanging strap, Type K probe, remote receiver with USB cable, PC software, carrying case, and 9V battery
Description
FREE! TL 831 master electrical test lead set with purchase for a limited time only. ($99.99 value) If you have already purchased, to download the mail in redemption form. MultiMeter/Datalogge r (up to 9,999 readings) with Wireless PC interface (915MHz) True RMS measurements for accurate AC Voltage and Current measurements AC/DC Voltage & Current, Resistance, Capacitance, Frequency (electrical/electron ic), Temperature, Duty Cycle, Diode/Continuity Double molded for waterproof (IP67) protection, CAT IV-600V safety rating for industrial applications Data Acquisition Mode for real time data transmission directly to your PC 1000V input protection on all functions Dual sensitivity frequency functions Large triple LCD display Complete with double molded test leads, magnetic hanging strap, Type K probe, remote receiver with USB cable, PC software, carrying case, and 9V battery

Suppliers

Company
Product
Description
Supplier Links
Wireless True RMS Industrial MultiMeter/Datalogger - EX540 - InspectorTools
Ventura, CA, USA
Wireless True RMS Industrial MultiMeter/Datalogger
EX540
Wireless True RMS Industrial MultiMeter/Datalogger EX540
FREE! TL 831 master electrical test lead set with purchase for a limited time only. ($99.99 value) If you have already purchased, to download the mail in redemption form. MultiMeter/Datalogge r (up to 9,999 readings) with Wireless PC interface (915MHz) True RMS measurements for accurate AC Voltage and Current measurements AC/DC Voltage & Current, Resistance, Capacitance, Frequency (electrical/electron ic), Temperature, Duty Cycle, Diode/Continuity Double molded for waterproof (IP67) protection, CAT IV-600V safety rating for industrial applications Data Acquisition Mode for real time data transmission directly to your PC 1000V input protection on all functions Dual sensitivity frequency functions Large triple LCD display Complete with double molded test leads, magnetic hanging strap, Type K probe, remote receiver with USB cable, PC software, carrying case, and 9V battery

FREE! TL 831 master electrical test lead set with purchase for a limited time only. ($99.99 value)

If you have already purchased, to download the mail in redemption form.
MultiMeter/Datalogger (up to 9,999 readings) with Wireless PC interface (915MHz)

  • True RMS measurements for accurate AC Voltage and Current measurements
  • AC/DC Voltage & Current, Resistance, Capacitance, Frequency (electrical/electronic), Temperature, Duty Cycle, Diode/Continuity
  • Double molded for waterproof (IP67) protection, CAT IV-600V safety rating for industrial applications
  • Data Acquisition Mode for real time data transmission directly to your PC
  • 1000V input protection on all functions
  • Dual sensitivity frequency functions
  • Large triple LCD display
  • Complete with double molded test leads, magnetic hanging strap, Type K probe, remote receiver with USB cable, PC software, carrying case, and 9V battery
Supplier's Site

Technical Specifications

  InspectorTools
Product Category Digital Multimeters
Product Number EX540
Product Name Wireless True RMS Industrial MultiMeter/Datalogger
Unlock Full Specs
to access all available technical data

Similar Products

UT8804E 4.8 Digit Advanced-Series Bench Digital Multimeter - UT8804E - Uni-Trend US
Specs
Form Factor Bench top
Measurement Type AC
Output Interface USB
View Details
4 1/2 Digits Dual-Display Digital Multimeter - SDM3045X - Siglent Technologies NA, Inc.
Specs
Form Factor Bench top
Measurement Type AC / DC
Phase Single Phase
View Details
2 suppliers
400 Amp Clamp-On Multimeter - EMV00060 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Form Factor Handheld
Display Digits 4 Digits
Options & Features Battery powered
View Details
Current Clamp - PCE-360 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Form Factor Clamp Meter
Measurement Type AC
Display Digits 4 Digits
View Details