Ricoh Corporation PMIC - PMIC - Voltage Regulators - Linear - RP132K121B5-TR RP132K121B5-TR

Description
Manufacturer: Ricoh Win Source Part Number: 892182-RP132K121B5-T R Series: RP132x Operating Temperature Range: -40°C ~ 85°C (TA) Features: Linear Voltage Regulator IC Positive Fixed 1 Output 1A DFN(PLP)1820-6 Package: 6-UFDFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: RP132 Categories: Integrated Circuits (ICs) Case / Package: DFN(PLP)1820-6 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 8 Weeks HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Ricoh Win Source Part Number: 892182-RP132K121B5-T R Series: RP132x Operating Temperature Range: -40°C ~ 85°C (TA) Features: Linear Voltage Regulator IC Positive Fixed 1 Output 1A DFN(PLP)1820-6 Package: 6-UFDFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: RP132 Categories: Integrated Circuits (ICs) Case / Package: DFN(PLP)1820-6 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 8 Weeks HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - RP132K121B5-TR - 892182-RP132K121B5-TR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - RP132K121B5-TR
892182-RP132K121B5-TR
PMIC - PMIC - Voltage Regulators - Linear - RP132K121B5-TR 892182-RP132K121B5-TR
Manufacturer: Ricoh Win Source Part Number: 892182-RP132K121B5-T R Series: RP132x Operating Temperature Range: -40°C ~ 85°C (TA) Features: Linear Voltage Regulator IC Positive Fixed 1 Output 1A DFN(PLP)1820-6 Package: 6-UFDFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: RP132 Categories: Integrated Circuits (ICs) Case / Package: DFN(PLP)1820-6 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 8 Weeks HTSUS: 8542.39.0001

Manufacturer: Ricoh
Win Source Part Number: 892182-RP132K121B5-TR
Series: RP132x
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Linear Voltage Regulator IC Positive Fixed 1 Output 1A DFN(PLP)1820-6
Package: 6-UFDFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: RP132
Categories: Integrated Circuits (ICs)
Case / Package: DFN(PLP)1820-6
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 8 Weeks
HTSUS: 8542.39.0001

Buy Now Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
RP132K121B5-TR
LDO Voltage Regulators RP132K121B5-TR
LDO Voltage Regulators Low Voltage 1A Voltage Regulator (LDO Regulator)

LDO Voltage Regulators Low Voltage 1A Voltage Regulator (LDO Regulator)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number 892182-RP132K121B5-TR RP132K121B5-TR
Product Name PMIC - PMIC - Voltage Regulators - Linear - RP132K121B5-TR LDO Voltage Regulators
Output Polarity Positive
Unlock Full Specs
to access all available technical data

Similar Products

Motor Drivers, Controllers - A3983SLPTR-T - ODG (Origin Data Global)
Specs
Package Type Other; 24-TSSOP (0.173", 4.40mm Width) Exposed Pad
IOUT 2 amps
VIN 3 to 5.5 volts
View Details
PMIC - PMIC - Voltage Regulators - Linear - CS403GT5 - 916058-CS403GT5 - Win Source Electronics
Specs
Regulator Type Low Dropout
Package Type Other; Bulk
View Details
2 suppliers
Battery Chargers - BQ24160RGET - ODG (Origin Data Global)
Specs
Package Type Other; 24-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Voltage Regulators - 1220380 - RS Components, Ltd.
Specs
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Fixed
View Details