Ricoh Corporation PMIC - PMIC - Voltage Regulators - Linear - RP130N131D-TR-FE RP130N131D-TR-FE

Description
Manufacturer: Ricoh Win Source Part Number: 892170-RP130N131D-TR -FE Series: RP130x Operating Temperature Range: -40°C ~ 105°C (TA) Features: Linear Voltage Regulator IC Positive Fixed Output 150mA SOT-23-5 Package: SC-74A, SOT-753 Package: Reel - TR Mounting: Surface Mount Family Name: RP130 Categories: Integrated Circuits (ICs) Case / Package: SOT-23-5 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 8 Weeks HTSUS: 8542.39.0001 Other Part Number: 2129-RP130N131D-TR-F ECT, 2129-RP130N131D-TR-F ETR, RP130N131D-TR-FE-ND, 2129-RP130N131D-TR-F EDKR
Request a Quote Datasheet
Description
Manufacturer: Ricoh Win Source Part Number: 892170-RP130N131D-TR -FE Series: RP130x Operating Temperature Range: -40°C ~ 105°C (TA) Features: Linear Voltage Regulator IC Positive Fixed Output 150mA SOT-23-5 Package: SC-74A, SOT-753 Package: Reel - TR Mounting: Surface Mount Family Name: RP130 Categories: Integrated Circuits (ICs) Case / Package: SOT-23-5 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 8 Weeks HTSUS: 8542.39.0001 Other Part Number: 2129-RP130N131D-TR-F ECT, 2129-RP130N131D-TR-F ETR, RP130N131D-TR-FE-ND, 2129-RP130N131D-TR-F EDKR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - RP130N131D-TR-FE - 892170-RP130N131D-TR-FE - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - RP130N131D-TR-FE
892170-RP130N131D-TR-FE
PMIC - PMIC - Voltage Regulators - Linear - RP130N131D-TR-FE 892170-RP130N131D-TR-FE
Manufacturer: Ricoh Win Source Part Number: 892170-RP130N131D-TR -FE Series: RP130x Operating Temperature Range: -40°C ~ 105°C (TA) Features: Linear Voltage Regulator IC Positive Fixed Output 150mA SOT-23-5 Package: SC-74A, SOT-753 Package: Reel - TR Mounting: Surface Mount Family Name: RP130 Categories: Integrated Circuits (ICs) Case / Package: SOT-23-5 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 8 Weeks HTSUS: 8542.39.0001 Other Part Number: 2129-RP130N131D-TR-F ECT, 2129-RP130N131D-TR-F ETR, RP130N131D-TR-FE-ND, 2129-RP130N131D-TR-F EDKR

Manufacturer: Ricoh
Win Source Part Number: 892170-RP130N131D-TR-FE
Series: RP130x
Operating Temperature Range: -40°C ~ 105°C (TA)
Features: Linear Voltage Regulator IC Positive Fixed Output 150mA SOT-23-5
Package: SC-74A, SOT-753
Package: Reel - TR
Mounting: Surface Mount
Family Name: RP130
Categories: Integrated Circuits (ICs)
Case / Package: SOT-23-5
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 8 Weeks
HTSUS: 8542.39.0001
Other Part Number: 2129-RP130N131D-TR-FECT, 2129-RP130N131D-TR-FETR, RP130N131D-TR-FE-ND, 2129-RP130N131D-TR-FEDKR

Buy Now Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
RP130N131D-TR-FE
LDO Voltage Regulators RP130N131D-TR-FE
LDO Voltage Regulators Low Noise 150mA LDO Regulator

LDO Voltage Regulators Low Noise 150mA LDO Regulator

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number 892170-RP130N131D-TR-FE RP130N131D-TR-FE
Product Name PMIC - PMIC - Voltage Regulators - Linear - RP130N131D-TR-FE LDO Voltage Regulators
Output Polarity Positive
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Voltage Regulators - Linear - CS5203A-2GDPR3G - Lingto Electronic Limited
Specs
Regulator Type Low Dropout
Output Voltage Type Fixed
View Details
Motor Drivers, Controllers - A4975SB-T - ODG (Origin Data Global)
Specs
Package Type DIP; Other; 16-PowerDIP (0.300", 7.62mm)
IOUT 1.5 amps
VIN 4.5 to 5.5 volts
View Details
Battery Chargers - BQ24715RGRR - ODG (Origin Data Global)
Specs
Package Type Other; 20-VFQFN Exposed Pad
View Details
Voltage Regulators - 7139502P - RS Components, Ltd.
Specs
Output Polarity Positive
Package Type SOT89; Other; SOT-89
IQ 0.0020 amps
View Details