Ricoh Corporation PMIC - PMIC - Voltage Regulators - Linear - RP115L291D5-E2 RP115L291D5-E2

Description
Manufacturer: Ricoh Win Source Part Number: 892164-RP115L291D5-E 2 Series: RP115x Operating Temperature Range: -40°C ~ 85°C (TA) Features: Linear Voltage Regulator IC Positive Fixed Output 1A DFN1216-8 Package: 8-XFDFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: RP115 Categories: Integrated Circuits (ICs) Case / Package: DFN1216-8 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 8 Weeks HTSUS: 8542.39.0001 Other Part Number: 2129-RP115L291D5-E2T R, 2129-RP115L291D5-E2C T, 2129-RP115L291D5-E2D KR
Request a Quote Datasheet
Description
Manufacturer: Ricoh Win Source Part Number: 892164-RP115L291D5-E 2 Series: RP115x Operating Temperature Range: -40°C ~ 85°C (TA) Features: Linear Voltage Regulator IC Positive Fixed Output 1A DFN1216-8 Package: 8-XFDFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: RP115 Categories: Integrated Circuits (ICs) Case / Package: DFN1216-8 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 8 Weeks HTSUS: 8542.39.0001 Other Part Number: 2129-RP115L291D5-E2T R, 2129-RP115L291D5-E2C T, 2129-RP115L291D5-E2D KR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - RP115L291D5-E2 - 892164-RP115L291D5-E2 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - RP115L291D5-E2
892164-RP115L291D5-E2
PMIC - PMIC - Voltage Regulators - Linear - RP115L291D5-E2 892164-RP115L291D5-E2
Manufacturer: Ricoh Win Source Part Number: 892164-RP115L291D5-E 2 Series: RP115x Operating Temperature Range: -40°C ~ 85°C (TA) Features: Linear Voltage Regulator IC Positive Fixed Output 1A DFN1216-8 Package: 8-XFDFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: RP115 Categories: Integrated Circuits (ICs) Case / Package: DFN1216-8 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 8 Weeks HTSUS: 8542.39.0001 Other Part Number: 2129-RP115L291D5-E2T R, 2129-RP115L291D5-E2C T, 2129-RP115L291D5-E2D KR

Manufacturer: Ricoh
Win Source Part Number: 892164-RP115L291D5-E2
Series: RP115x
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Linear Voltage Regulator IC Positive Fixed Output 1A DFN1216-8
Package: 8-XFDFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: RP115
Categories: Integrated Circuits (ICs)
Case / Package: DFN1216-8
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 8 Weeks
HTSUS: 8542.39.0001
Other Part Number: 2129-RP115L291D5-E2TR, 2129-RP115L291D5-E2CT, 2129-RP115L291D5-E2DKR

Buy Now Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
RP115L291D5-E2
LDO Voltage Regulators RP115L291D5-E2
LDO Voltage Regulators Low Voltage 500mA/1A Voltage Regulator (LDO Regulator)

LDO Voltage Regulators Low Voltage 500mA/1A Voltage Regulator (LDO Regulator)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number 892164-RP115L291D5-E2 RP115L291D5-E2
Product Name PMIC - PMIC - Voltage Regulators - Linear - RP115L291D5-E2 LDO Voltage Regulators
Output Polarity Positive
Unlock Full Specs
to access all available technical data

Similar Products

Motor Drivers, Controllers - A3944KLPTR-T - ODG (Origin Data Global)
Specs
Package Type Other; 28-TSSOP (0.173", 4.40mm Width) Exposed Pad
VIN 3 to 5.5 volts
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
PMIC - Voltage Regulators - Linear - ADP171AUJZ-R7 - Lingto Electronic Limited
Specs
Regulator Type Low Dropout
View Details
3.7V SSOP Power Management IC - 713-BQ2060A-E619DBQ - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; SSOP
Output Voltage 3.3 volts
Operating Temperature -20 C (-4 F)
View Details
2 suppliers
Voltage Regulators - 1220825 - RS Components, Ltd.
Specs
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Fixed
View Details