Ricoh Corporation PMIC - PMIC - Voltage Regulators - Linear - RP115L281D-E2 RP115L281D-E2

Description
Manufacturer: RICOH Electronic Devices Co., LTD. Win Source Part Number: 804845-RP115L281D-E2 Packaging: Reel Part Status: Active Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 5,000 MSL Level: 1 (Unlimited)
Request a Quote Datasheet
Description
Manufacturer: RICOH Electronic Devices Co., LTD. Win Source Part Number: 804845-RP115L281D-E2 Packaging: Reel Part Status: Active Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 5,000 MSL Level: 1 (Unlimited)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - RP115L281D-E2 - 804845-RP115L281D-E2 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - RP115L281D-E2
804845-RP115L281D-E2
PMIC - PMIC - Voltage Regulators - Linear - RP115L281D-E2 804845-RP115L281D-E2
Manufacturer: RICOH Electronic Devices Co., LTD. Win Source Part Number: 804845-RP115L281D-E2 Packaging: Reel Part Status: Active Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 5,000 MSL Level: 1 (Unlimited)

Manufacturer: RICOH Electronic Devices Co., LTD.
Win Source Part Number: 804845-RP115L281D-E2
Packaging: Reel
Part Status: Active
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 5,000
MSL Level: 1 (Unlimited)

Buy Now
Sheung Wan, Hong Kong
LDO Voltage Regulators
RP115L281D-E2
LDO Voltage Regulators RP115L281D-E2
LDO Voltage Regulators Low Voltage 500mA/1A Voltage Regulator (LDO Regulator)

LDO Voltage Regulators Low Voltage 500mA/1A Voltage Regulator (LDO Regulator)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number 804845-RP115L281D-E2 RP115L281D-E2
Product Name PMIC - PMIC - Voltage Regulators - Linear - RP115L281D-E2 LDO Voltage Regulators
Life Cycle Stage Maturity; Active
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - ADP3310AR-3.3-REEL - 860299-ADP3310AR-3.3-REEL - Win Source Electronics
Specs
Package Type SOIC; Other; 8-SOIC
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Voltage Regulators - 2444523 - RS Components, Ltd.
Specs
Package Type Other; TO-252-3
IOUT 1.5 amps
IQ 0.0060 amps
View Details
Voltage Regulators - Linear + Switching - A8450KLBTR-ND - DigiKey
Specs
Regulator Type Standard; Low Dropout
Package Type SOIC; Other; "24-SOIC (0.295"", 7.50mm Width)"
Output Voltage 3.3 volts
View Details
5 suppliers
Battery Chargers - BQ2057CTSTR - ODG (Origin Data Global)
Specs
Package Type Other; 8-TSSOP (0.173", 4.40mm Width)
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details