Ricoh Corporation PMIC - PMIC - Voltage Regulators - Linear - RP115H121D-T1-FE RP115H121D-T1-FE

Description
Manufacturer: Ricoh Win Source Part Number: 892163-RP115H121D-T1 -FE Series: RP115x Operating Temperature Range: -40°C ~ 85°C (TA) Features: Linear Voltage Regulator IC Positive Fixed 1 Output 1A SOT-89-5 Package: SOT-89-5/6 Package: Reel - TR Mounting: Surface Mount Family Name: RP115 Categories: Integrated Circuits (ICs) Case / Package: SOT-89-5 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 8 Weeks HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Ricoh Win Source Part Number: 892163-RP115H121D-T1 -FE Series: RP115x Operating Temperature Range: -40°C ~ 85°C (TA) Features: Linear Voltage Regulator IC Positive Fixed 1 Output 1A SOT-89-5 Package: SOT-89-5/6 Package: Reel - TR Mounting: Surface Mount Family Name: RP115 Categories: Integrated Circuits (ICs) Case / Package: SOT-89-5 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 8 Weeks HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - RP115H121D-T1-FE - 892163-RP115H121D-T1-FE - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - RP115H121D-T1-FE
892163-RP115H121D-T1-FE
PMIC - PMIC - Voltage Regulators - Linear - RP115H121D-T1-FE 892163-RP115H121D-T1-FE
Manufacturer: Ricoh Win Source Part Number: 892163-RP115H121D-T1 -FE Series: RP115x Operating Temperature Range: -40°C ~ 85°C (TA) Features: Linear Voltage Regulator IC Positive Fixed 1 Output 1A SOT-89-5 Package: SOT-89-5/6 Package: Reel - TR Mounting: Surface Mount Family Name: RP115 Categories: Integrated Circuits (ICs) Case / Package: SOT-89-5 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 8 Weeks HTSUS: 8542.39.0001

Manufacturer: Ricoh
Win Source Part Number: 892163-RP115H121D-T1-FE
Series: RP115x
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Linear Voltage Regulator IC Positive Fixed 1 Output 1A SOT-89-5
Package: SOT-89-5/6
Package: Reel - TR
Mounting: Surface Mount
Family Name: RP115
Categories: Integrated Circuits (ICs)
Case / Package: SOT-89-5
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 8 Weeks
HTSUS: 8542.39.0001

Buy Now Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
RP115H121D-T1-FE
LDO Voltage Regulators RP115H121D-T1-FE
LDO Voltage Regulators Low noise LDO Regulator

LDO Voltage Regulators Low noise LDO Regulator

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number 892163-RP115H121D-T1-FE RP115H121D-T1-FE
Product Name PMIC - PMIC - Voltage Regulators - Linear - RP115H121D-T1-FE LDO Voltage Regulators
Output Polarity Positive
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ24075RGTR - ODG (Origin Data Global)
Specs
Package Type Other; 16-VFQFN Exposed Pad
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Voltage Regulators - 1220382 - RS Components, Ltd.
Specs
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Adjustable / Variable
View Details
PMIC - Voltage Regulators - Linear - ADP7182ACPZN-2.5R7 - Lingto Electronic Limited
Specs
Output Polarity Negative
View Details
Power Distribution Switches, Load Drivers - A2982SLW-T - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 20-SOIC (0.295", 7.50mm Width)
Special Features Multiple Outputs
Operating Temperature -20 to 85 C (-4 to 185 F)
View Details