Ricoh Corporation PMIC - PMIC - Voltage Regulators - Linear - RP114K291D-TR RP114K291D-TR

Description
Manufacturer: Ricoh Win Source Part Number: 892161-RP114K291D-TR Series: RP114x Operating Temperature Range: -40°C ~ 85°C (TA) Features: Linear Voltage Regulator IC Positive Fixed 1 Output 300mA DFN(PLP)1010-4B Package: 4-UDFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: RP114 Categories: Integrated Circuits (ICs) Case / Package: DFN(PLP)1010-4B ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 8 Weeks HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Ricoh Win Source Part Number: 892161-RP114K291D-TR Series: RP114x Operating Temperature Range: -40°C ~ 85°C (TA) Features: Linear Voltage Regulator IC Positive Fixed 1 Output 300mA DFN(PLP)1010-4B Package: 4-UDFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: RP114 Categories: Integrated Circuits (ICs) Case / Package: DFN(PLP)1010-4B ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 8 Weeks HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - RP114K291D-TR - 892161-RP114K291D-TR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - RP114K291D-TR
892161-RP114K291D-TR
PMIC - PMIC - Voltage Regulators - Linear - RP114K291D-TR 892161-RP114K291D-TR
Manufacturer: Ricoh Win Source Part Number: 892161-RP114K291D-TR Series: RP114x Operating Temperature Range: -40°C ~ 85°C (TA) Features: Linear Voltage Regulator IC Positive Fixed 1 Output 300mA DFN(PLP)1010-4B Package: 4-UDFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: RP114 Categories: Integrated Circuits (ICs) Case / Package: DFN(PLP)1010-4B ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 8 Weeks HTSUS: 8542.39.0001

Manufacturer: Ricoh
Win Source Part Number: 892161-RP114K291D-TR
Series: RP114x
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Linear Voltage Regulator IC Positive Fixed 1 Output 300mA DFN(PLP)1010-4B
Package: 4-UDFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: RP114
Categories: Integrated Circuits (ICs)
Case / Package: DFN(PLP)1010-4B
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 8 Weeks
HTSUS: 8542.39.0001

Buy Now Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
RP114K291D-TR
LDO Voltage Regulators RP114K291D-TR
LDO Voltage Regulators Low voltage LDO Regulator with PSRR 75dB

LDO Voltage Regulators Low voltage LDO Regulator with PSRR 75dB

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number 892161-RP114K291D-TR RP114K291D-TR
Product Name PMIC - PMIC - Voltage Regulators - Linear - RP114K291D-TR LDO Voltage Regulators
Output Polarity Positive
Unlock Full Specs
to access all available technical data

Similar Products

Power Management IC - 713-BQ24770RUYR - ERSAELECTRONICS PTE. LTD.
Specs
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Voltage Regulators - 1915263 - RS Components, Ltd.
Specs
Output Polarity Positive
Output Voltage Type Fixed; Adjustable / Variable
Package Type Other; μmax
View Details
PMIC - Voltage Regulators - Linear - ADP3303AR-2.7 - Lingto Electronic Limited
Specs
Special Features Shutdown (Inhibit) Pin; ErrorFlag; Error Flag, Shutdown
IOUT 0.2000 amps
View Details
Motor Drivers, Controllers - A3935KLQTR-T - ODG (Origin Data Global)
Specs
Package Type Other; 36-BSOP (0.295", 7.50mm Width)
VIN 4.75 to 5.25 volts
Operating Temperature -40 to 135 C (-40 to 275 F)
View Details