Ricoh Corporation PMIC - PMIC - Voltage Regulators - Linear - RP114N301B-TR-FE RP114N301B-TR-FE

Description
Manufacturer: Ricoh Win Source Part Number: 1243621-RP114N301B-T R-FE Manufacturer Homepage: www.ricoh.com Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Ricoh Win Source Part Number: 1243621-RP114N301B-T R-FE Manufacturer Homepage: www.ricoh.com Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - RP114N301B-TR-FE - 1243621-RP114N301B-TR-FE - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - RP114N301B-TR-FE
1243621-RP114N301B-TR-FE
PMIC - PMIC - Voltage Regulators - Linear - RP114N301B-TR-FE 1243621-RP114N301B-TR-FE
Manufacturer: Ricoh Win Source Part Number: 1243621-RP114N301B-T R-FE Manufacturer Homepage: www.ricoh.com Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance

Manufacturer: Ricoh
Win Source Part Number: 1243621-RP114N301B-TR-FE
Manufacturer Homepage: www.ricoh.com
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance

Buy Now
 - RP114N301B-TR-FE - Rochester Electronics
Newburyport, MA, United States
Fixed Positive LDO Regulator, 3V, 0.29V Dropout, CMOS, PDSO5

Fixed Positive LDO Regulator, 3V, 0.29V Dropout, CMOS, PDSO5

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
RP114N301B-TR-FE
LDO Voltage Regulators RP114N301B-TR-FE
LDO Voltage Regulators Low voltage LDO Regulator with PSRR 75dB

LDO Voltage Regulators Low voltage LDO Regulator with PSRR 75dB

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Rochester Electronics VAST STOCK CO., LIMITED
Product Category IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number 1243621-RP114N301B-TR-FE RP114N301B-TR-FE RP114N301B-TR-FE
Product Name PMIC - PMIC - Voltage Regulators - Linear - RP114N301B-TR-FE LDO Voltage Regulators
Package Type Other; TSOP5/6
Unlock Full Specs
to access all available technical data

Similar Products

Power Management - Specialized - 620-1997-6-ND - DigiKey
Specs
Package Type SOIC; Other; "16-SOIC (0.295"", 7.50mm Width)"
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
Voltage Regulators - 2444546P - RS Components, Ltd.
Specs
Package Type Other; TO-252-3-L1
IOUT 0.5000 amps
IQ 0.0060 amps
View Details
Battery Chargers - BQ24075RGTT - ODG (Origin Data Global)
Specs
Package Type Other; 16-VFQFN Exposed Pad
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details