Fixed Positive LDO Regulator, 3.5V, 0.51V Dropout, CMOS, PDSO4
Manufacturer: Ricoh
Win Source Part Number: 932358-RP130K351D-TR
Series: RP130x
Operating Temperature Range: -40°C ~ 105°C (TA)
Features: Linear Voltage Regulator IC Positive Fixed Output 150mA DFN(PLP)1010-4B
Package: 4-UDFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: RP130
Categories: Integrated Circuits (ICs)
Case / Package: DFN(PLP)1010-4B
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 8 Weeks
HTSUS: 8542.39.0001
Other Part Number: 2129-RP130K351D-CT, 2129-RP130K351D-TR, 2129-RP130K351D-DKR,
LDO Voltage Regulators Low Noise 150mA LDO Regulator
| Rochester Electronics | Win Source Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | RP130K351D-TR | 932358-RP130K351D-TR | RP130K351D-TR |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - RP130K351D-TR | LDO Voltage Regulators | |
| Package Type | Other; DFN(PLP)1010-4 | Other; DFN(PLP)1010-4B |