Ricoh Corporation PMIC - PMIC - Voltage Regulators - Linear - RP131K321D-TR RP131K321D-TR

Description
Manufacturer: Ricoh Win Source Part Number: 733936-RP131K321D-TR Manufacturer Homepage: www.ricoh.com Reference case: DFN Reference Date Code: 08+ Alternative Parts (Cross-Reference): XC6209B332DR; RP131K331B-TR; RP131K321B-TR; Popularity: Low Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Ricoh Win Source Part Number: 733936-RP131K321D-TR Manufacturer Homepage: www.ricoh.com Reference case: DFN Reference Date Code: 08+ Alternative Parts (Cross-Reference): XC6209B332DR; RP131K331B-TR; RP131K321B-TR; Popularity: Low Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - RP131K321D-TR - 733936-RP131K321D-TR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - RP131K321D-TR
733936-RP131K321D-TR
PMIC - PMIC - Voltage Regulators - Linear - RP131K321D-TR 733936-RP131K321D-TR
Manufacturer: Ricoh Win Source Part Number: 733936-RP131K321D-TR Manufacturer Homepage: www.ricoh.com Reference case: DFN Reference Date Code: 08+ Alternative Parts (Cross-Reference): XC6209B332DR; RP131K331B-TR; RP131K321B-TR; Popularity: Low Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance

Manufacturer: Ricoh
Win Source Part Number: 733936-RP131K321D-TR
Manufacturer Homepage: www.ricoh.com
Reference case: DFN
Reference Date Code: 08+
Alternative Parts (Cross-Reference): XC6209B332DR; RP131K331B-TR; RP131K321B-TR;
Popularity: Low
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance

Buy Now
Sheung Wan, Hong Kong
LDO Voltage Regulators
RP131K321D-TR
LDO Voltage Regulators RP131K321D-TR
LDO Voltage Regulators Low voltage LDO Regulator

LDO Voltage Regulators Low voltage LDO Regulator

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number 733936-RP131K321D-TR RP131K321D-TR
Product Name PMIC - PMIC - Voltage Regulators - Linear - RP131K321D-TR LDO Voltage Regulators
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ24115RHLR - ODG (Origin Data Global)
Specs
Package Type Other; 20-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
PMIC - Voltage Regulators - Linear - ADP162AUJZ-3.1-R7 - Lingto Electronic Limited
Specs
Regulator Type Low Dropout
View Details
LED Drivers - A6263KLJTR-T - ODG (Origin Data Global)
Allegro MicroSystems Inc.
Specs
Package Type SOIC; Other; 8-SOIC (0.154", 3.90mm Width) Exposed Pad
Special Features Multiple Outputs
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Voltage Regulators - 1913255 - RS Components, Ltd.
Specs
Output Polarity Positive
Output Voltage Type Adjustable / Variable
Package Type Other; Tsot
View Details