Texas Instruments Voltage Reference LM385M3X-1.2

Description
Shunt Voltage Reference IC Fixed 1.235V V -2.43%, +2.02% 20 mA SOT-23-3
Description
Shunt Voltage Reference IC Fixed 1.235V V -2.43%, +2.02% 20 mA SOT-23-3
Datasheet
Datasheet Summary
Powered by GS/AI

The LM385M3X-1.2 is a micropower voltage reference diode with a fixed output voltage of 1.235V. It operates within a current range of 10OºA to 20mA and features a low dynamic impedance of approximately 1Ω, making it suitable for various reference applications. The device is designed for excellent temperature stability and low noise, benefiting from on-chip trimming for tight voltage tolerance. It is rated for operation over a temperature range of 0°C to 70°C and is available in a compact SOT-23 package. The LM385M3X-1.2 is particularly useful in battery-powered devices due to its low power consumption and can replace older reference designs with tighter tolerances.

Datasheet Summary
Powered by GS/AI

The LM385M3X-1.2 is a micropower voltage reference diode with a fixed output voltage of 1.235V. It operates within a current range of 10OºA to 20mA and features a low dynamic impedance of approximately 1Ω, making it suitable for various reference applications. The device is designed for excellent temperature stability and low noise, benefiting from on-chip trimming for tight voltage tolerance. It is rated for operation over a temperature range of 0°C to 70°C and is available in a compact SOT-23 package. The LM385M3X-1.2 is particularly useful in battery-powered devices due to its low power consumption and can replace older reference designs with tighter tolerances.

Suppliers

Company
Product
Description
Supplier Links
Voltage Reference - LM385M3X-1.2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Reference
LM385M3X-1.2
Voltage Reference LM385M3X-1.2
Shunt Voltage Reference IC Fixed 1.235V V -2.43%, +2.02% 20 mA SOT-23-3

Shunt Voltage Reference IC Fixed 1.235V V -2.43%, +2.02% 20 mA SOT-23-3

Buy Now Datasheet
Voltage Reference - LM385M3X-1.2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Reference
LM385M3X-1.2
Voltage Reference LM385M3X-1.2
Shunt Voltage Reference IC Fixed 1.235V V -2.43%, +2.02% 20 mA SOT-23-3

Shunt Voltage Reference IC Fixed 1.235V V -2.43%, +2.02% 20 mA SOT-23-3

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category IC Voltage Regulators
Product Number LM385M3X-1.2
Product Name Voltage Reference
Output Voltage Type Fixed; Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Power Distribution Switches, Load Drivers - BSP742RI - ODG (Origin Data Global)
Specs
Regulator Category Linear
Package Type SOIC; Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
Specs
Operating Temperature -65 C (-85 F)
View Details