Switching Regulator, Voltage-mode, 1.7A, 4400kHz Switching Freq-Max, PBGA6
IC REG BUCK 1.8V 1A 6DSBGA
| Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | LM3691TL-1.8 | LM3691TL-1.8 |
| Product Name | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | |
| Package Type | Other; BGA6 | |
| Life Cycle Stage | Obsolete | Active |
| Output Voltage | 1.8 volts |