The LM4041DIM7X-1.2 is a precision micropower shunt voltage reference from Quarktwin Technology Ltd., designed for applications where space is critical. It provides a fixed output voltage of 1.225V with a maximum output current of 12 mA and a minimum operating current of 60 µA. The device features a high accuracy of ±0.1% at 25AöC, making it suitable for precision applications. It operates over an industrial temperature range of -40AöC to +85AöC, with an extended range up to +125AöC. The LM4041DIM7X-1.2 does not require an external stabilizing capacitor, allowing it to tolerate capacitive loads, which simplifies design efforts. Additionally, it has a low output noise of 20 µV_rms from 10 Hz to 10 kHz and a low temperature coefficient of 100 ppm/AöC (max). This voltage reference is ideal for portable, battery-powered equipment, data acquisition systems, and instrumentation.
Shunt Voltage Reference IC Fixed 1.225V V ±1% 12 mA SC-70-5
Shunt Voltage Reference IC Fixed 1.225V V ±1% 12 mA SC-70-5
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | IC Voltage Regulators |
| Product Number | LM4041DIM7X-1.2 |
| Product Name | Voltage Reference |
| Output Voltage Type | Fixed; Fixed |