Texas Instruments Voltage Reference LM4050CIM3X-5.0

Description
Shunt Voltage Reference IC Fixed 5V V ±0.5% 15 mA SOT-23-3
Description
Shunt Voltage Reference IC Fixed 5V V ±0.5% 15 mA SOT-23-3
Datasheet
Datasheet Summary
Powered by GS/AI

The LM4050CIM3X-5.0 is a precision micropower shunt voltage reference from Quarktwin Technology Ltd., designed for applications requiring a fixed output voltage of 5V with a tolerance of ±0.5%. It operates with a maximum output current of 15 mA and is housed in a compact SOT-23 package, making it suitable for space-constrained designs. The device does not require an external output capacitor, which simplifies circuit design and enhances stability with capacitive loads. It operates over an industrial temperature range of -40°C to 85°C, ensuring reliability in various environments. The LM4050CIM3X-5.0 is ideal for use in portable battery-powered equipment, data acquisition systems, and automotive applications.

Datasheet Summary
Powered by GS/AI

The LM4050CIM3X-5.0 is a precision micropower shunt voltage reference from Quarktwin Technology Ltd., designed for applications requiring a fixed output voltage of 5V with a tolerance of ±0.5%. It operates with a maximum output current of 15 mA and is housed in a compact SOT-23 package, making it suitable for space-constrained designs. The device does not require an external output capacitor, which simplifies circuit design and enhances stability with capacitive loads. It operates over an industrial temperature range of -40°C to 85°C, ensuring reliability in various environments. The LM4050CIM3X-5.0 is ideal for use in portable battery-powered equipment, data acquisition systems, and automotive applications.

Suppliers

Company
Product
Description
Supplier Links
Voltage Reference - LM4050CIM3X-5.0 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Reference
LM4050CIM3X-5.0
Voltage Reference LM4050CIM3X-5.0
Shunt Voltage Reference IC Fixed 5V V ±0.5% 15 mA SOT-23-3

Shunt Voltage Reference IC Fixed 5V V ±0.5% 15 mA SOT-23-3

Buy Now Datasheet
Voltage Reference - LM4050CIM3X-5.0 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Reference
LM4050CIM3X-5.0
Voltage Reference LM4050CIM3X-5.0
Shunt Voltage Reference IC Fixed 5V V ±0.5% 15 mA SOT-23-3

Shunt Voltage Reference IC Fixed 5V V ±0.5% 15 mA SOT-23-3

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category IC Voltage Regulators
Product Number LM4050CIM3X-5.0
Product Name Voltage Reference
Output Voltage Type Fixed; Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulators - 1732313 - RS Components, Ltd.
Specs
Regulator Category Low dropout voltage
Output Voltage Type Fixed
Package Type SOT89; Other; Sot-89
View Details
1500mA 5.5V Power Management IC - 713-BQ24315DSGR - ERSAELECTRONICS PTE. LTD.
Specs
Output Voltage 5.5 volts
IOUT 2 amps
Operating Temperature -40 C (-40 F)
View Details
2 suppliers