The LM3691 is a high-accuracy, miniature 1-A step-down DC-DC converter optimized for portable applications, operating from a 2.3-V to 5.5-V input and delivering a fixed 1.8-V output. It features automatic ECO/PWM mode switching, 4-MHz switching frequency, and 64-μA typical quiescent current in ECO mode. The device is housed in a 6-pin DSBGA package measuring 1.59 mm × 1.295 mm and requires only three external surface-mount components. It includes current overload and thermal shutdown protection and operates from -30°C to 85°C.
High Accuracy, Miniature 1A, Step-Down DC-DC Converter for Portable Applications 6-DSBGA -30 to 85
Buck Switching Regulator IC Positive Fixed 1.8V 1 Output 1A 6-WFBGA, DSBGA
Buck Switching Regulator IC Positive Fixed 1.8V 1 Output 1A 6-WFBGA, DSBGA
Buck Switching Regulator IC Positive Fixed 1.8V 1 Output 1A 6-WFBGA, DSBGA
Manufacturer: Texas Instruments
Win Source Part Number: 1053982-LM3691TL-1.8
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Fixed
Topology: Buck
Frequency - Switching: 4MHz
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Current: 1A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -30°C to 85°C (TA)
Case / Package: 6-DSBGA
Purpose: Step-Down
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 1.8V
Minimum Input Voltage: 2.3V
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
IC REG BUCK 1.8V 1A 6DSBGA
IC REG BUCK 1.8V 1A 6DSBGA
IC REG BUCK 1.8V 1A 6DSBGA
Switching Voltage Regulators High Accuracy, Miniature 1A, Step-Down DC-DC Converter for Portable Applications 6-DSBGA -30 to 85
Buck Switching Regulator IC Positive Fixed 1.8V 1 Output 1A 6-WFBGA, DSBGA
| Texas Instruments | DigiKey | Win Source Electronics | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | LM3691TL-1.8/NOPB | LM3691TL-1.8/NOPBTR-ND | 1053982-LM3691TL-1.8/NOPB | 815-LM3691TL-1.8/NOPB | LM3691TL-1.8/NOPB | LM3691TL-1.8/NOPB | LM3691TL-1.8/NOPB | LM3691TL-1.8/NOPB |
| Product Name | LM3691 High Accuracy, Miniature 1A, Step-Down DC-DC Converter for Portable Applications | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM3691TL-1.8/NOPB | IC REG BUCK 1.8V 1A 6DSBGA | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | Buck | |||||
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | Fixed; Fixed | Fixed; Fixed | |||
| Package Type | Other; DSBGA | Other; 6-WFBGA, DSBGA | Other; 6-DSBGA | Other; 6-WFBGA, DSBGA | Other; 6-WFBGA, DSBGA | |||
| Special Features | Enable,Light Load Efficiency | Synchronous Rectification | Multiple Outputs; Synchronous Rectification | |||||
| Output Voltage | 0.7500 to 3.3 volts | 1.8 volts | 1.8 volts | 1.8 volts | 1.8 volts | 1.8 to ? volts |