Switching Regulator, Voltage-mode, 1.7A, 4400kHz Switching Freq-Max, PBGA6
Manufacturer: Texas Instruments
Win Source Part Number: 1199133-LM3691TL-1.5
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Buck Switching Regulator IC Positive Fixed 1.5V 1 Output 1A 6-WFBGA, DSBGA
| Rochester Electronics | Win Source Electronics | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | LM3691TL-1.5 | 1199133-LM3691TL-1.5 | LM3691TL-1.5 |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM3691TL-1.5 | Voltage Regulators - DC DC Switching Regulators | |
| Package Type | Other; BGA6 | Other; 6-WFBGA, DSBGA | |
| Life Cycle Stage | Obsolete | Active | |
| Output Voltage Type | Fixed; Fixed | ||
| Output Voltage | 1.5 to ? volts |