Texas Instruments PMIC - PMIC - Current Regulation/Management - LM3813M-1.0 LM3813M-1.0

Description
Manufacturer: Texas Instruments Win Source Part Number: 071300-LM3813M-1.0 Packaging: Tube/Rail Mounting: SMD (SMT) Voltage - Input: 2 V to 5.25 V Accuracy: ±2% Sensing Method: Low-Side Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C Case / Package: 8-SOIC Purpose: Current Gauge Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 071300-LM3813M-1.0 Packaging: Tube/Rail Mounting: SMD (SMT) Voltage - Input: 2 V to 5.25 V Accuracy: ±2% Sensing Method: Low-Side Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C Case / Package: 8-SOIC Purpose: Current Gauge Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Current Regulation/Management - LM3813M-1.0 - 071300-LM3813M-1.0 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Current Regulation/Management - LM3813M-1.0
071300-LM3813M-1.0
PMIC - PMIC - Current Regulation/Management - LM3813M-1.0 071300-LM3813M-1.0
Manufacturer: Texas Instruments Win Source Part Number: 071300-LM3813M-1.0 Packaging: Tube/Rail Mounting: SMD (SMT) Voltage - Input: 2 V to 5.25 V Accuracy: ±2% Sensing Method: Low-Side Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C Case / Package: 8-SOIC Purpose: Current Gauge Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 071300-LM3813M-1.0
Packaging: Tube/Rail
Mounting: SMD (SMT)
Voltage - Input: 2 V to 5.25 V
Accuracy: ±2%
Sensing Method: Low-Side
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-SOIC
Purpose: Current Gauge
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
Dual Power Management IC
734-LM3813M-1.0
Dual Power Management IC 734-LM3813M-1.0
2-CHANNEL POWER SUPPLY SUPPORT CKT, PDSO8, 0.150 INCH, PLASTIC, SOP-8 Product overview: LM3813M-1.0 from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Dual, Power Management IC, Current & Power Monitors & Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 734-LM3813M-1.0 can be used for catalog matching and distributor lookup.

2-CHANNEL POWER SUPPLY SUPPORT CKT, PDSO8, 0.150 INCH, PLASTIC, SOP-8 Product overview: LM3813M-1.0 from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Dual, Power Management IC, Current & Power Monitors & Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 734-LM3813M-1.0 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Voltage Regulators IC Voltage Regulators
Product Number 071300-LM3813M-1.0 734-LM3813M-1.0
Product Name PMIC - PMIC - Current Regulation/Management - LM3813M-1.0 Dual Power Management IC
Package Type SOIC; Other; 8-SOIC
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Package Type Other; Tape & Reel (TR)
Output Voltage 3 to 5.5 volts
IOUT 0.4000 amps
View Details