OMEGA Engineering, Inc. Datasheets for Universal Process Controllers

Universal process controllers constitute a broad area of control devices that may be employed in the monitoring and control of many different process variables, including temperature, pressure, flow and other values.
Universal Process Controllers: Learn more

Page: 1 2 3 4 5 6 7 8 9
Product Name Notes
The iS series of meter/controllers can measure a wide variety of strain gage bridge and DC voltage intputs for all common load cells, pressure transducers, and most any strain gauge...
The LVCN-140 single sensor controller provides a high or low sensor alarm function with a single sensor input. With a range of dampening adjustments, this controller can compensate for relay...
The LVCN-300 series is designed from an operator’s point of view, making any process and alarm points visible on the multi-colored display graph. They get everything they need at a...
• BIG Bright 2.25" (57.2 mm) or 4.00" (101.6 mm) LED Digits • Program to Change Colors: RED, AMBER, GREEN • Many Input Choices • Optional Relays for Alarm and...

<< Prev Next >>