OMEGA Engineering, Inc. Recorder, 2 Channel, 2.75%, 0.1%; No. Of Channels Omega ITHX-SD-CAL-3-HU

Description
RECORDER, 2 CHANNEL, 2.75%, 0.1%; No. of Channels:2 Channel; Bandwidth Min:-; Bandwidth Max:-; Accuracy %:2.75%; Crest Factor:-; Resolution %:0.1%; External Height:90.3mm; External Width:61.6mm; External Depth:36.6mm RoHS Compliant: Yes
Datasheet
Description
RECORDER, 2 CHANNEL, 2.75%, 0.1%; No. of Channels:2 Channel; Bandwidth Min:-; Bandwidth Max:-; Accuracy %:2.75%; Crest Factor:-; Resolution %:0.1%; External Height:90.3mm; External Width:61.6mm; External Depth:36.6mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Recorder, 2 Channel, 2.75%, 0.1%; No. Of Channels Omega - 07AH2357 - Newark, An Avnet Company
Chicago, IL, United States
Recorder, 2 Channel, 2.75%, 0.1%; No. Of Channels Omega
07AH2357
Recorder, 2 Channel, 2.75%, 0.1%; No. Of Channels Omega 07AH2357
RECORDER, 2 CHANNEL, 2.75%, 0.1%; No. of Channels:2 Channel; Bandwidth Min:-; Bandwidth Max:-; Accuracy %:2.75%; Crest Factor:-; Resolution %:0.1%; External Height:90.3mm; External Width:61.6mm; External Depth:36.6mm RoHS Compliant: Yes

RECORDER, 2 CHANNEL, 2.75%, 0.1%; No. of Channels:2 Channel; Bandwidth Min:-; Bandwidth Max:-; Accuracy %:2.75%; Crest Factor:-; Resolution %:0.1%; External Height:90.3mm; External Width:61.6mm; External Depth:36.6mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Universal Process Controllers
Product Number 07AH2357
Product Name Recorder, 2 Channel, 2.75%, 0.1%; No. Of Channels Omega
Accuracy 2.8 ±% FS
Unlock Full Specs
to access all available technical data

Similar Products

Web Controller -  - ESPEC North America Inc | Qualmark Products and Services
ESPEC North America Inc | Qualmark Products and Services
Specs
Features Datalogger; PC-Based
Interface Computer Programmable; Network; Web
Communication / Port Type RS-232
View Details
Dissolved Oxygen Control - AERprocess - Aerzen USA Corp.
Specs
Interface Web
Media Other; Dissolved Oxygen
View Details
Extendable remote controllers - XRCG4products - ABB Measurement & Analytics
Specs
Controller Type Flow
Form Factor Chassis
Interface Computer Programmable
View Details