OMEGA Engineering, Inc. Pneumatic Regulator, 3-15Psi, 12Cfm; Regulator Type Omega IP710-X15-D

Description
PNEUMATIC REGULATOR, 3-15PSI, 12CFM; Regulator Type:Miniature Pressure Regulator; Pneumatic Connection:1/4 NPT; Body Size:55.4; Flow Rate:12CFM; Operating Pressure Max:15psi; Pneumatic Connection Method:DIN Connector; Product Range:-RoHS Compliant: Yes
Datasheet
Description
PNEUMATIC REGULATOR, 3-15PSI, 12CFM; Regulator Type:Miniature Pressure Regulator; Pneumatic Connection:1/4 NPT; Body Size:55.4; Flow Rate:12CFM; Operating Pressure Max:15psi; Pneumatic Connection Method:DIN Connector; Product Range:-RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pneumatic Regulator, 3-15Psi, 12Cfm; Regulator Type Omega - 62AJ7848 - Newark, An Avnet Company
Chicago, IL, United States
Pneumatic Regulator, 3-15Psi, 12Cfm; Regulator Type Omega
62AJ7848
Pneumatic Regulator, 3-15Psi, 12Cfm; Regulator Type Omega 62AJ7848
PNEUMATIC REGULATOR, 3-15PSI, 12CFM; Regulator Type:Miniature Pressure Regulator; Pneumatic Connection:1/4 NPT; Body Size:55.4; Flow Rate:12CFM; Operating Pressure Max:15psi; Pneumatic Connection Method:DIN Connector; Product Range:-RoHS Compliant: Yes

PNEUMATIC REGULATOR, 3-15PSI, 12CFM; Regulator Type:Miniature Pressure Regulator; Pneumatic Connection:1/4 NPT; Body Size:55.4; Flow Rate:12CFM; Operating Pressure Max:15psi; Pneumatic Connection Method:DIN Connector; Product Range:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Universal Process Controllers
Product Number 62AJ7848
Product Name Pneumatic Regulator, 3-15Psi, 12Cfm; Regulator Type Omega
Unlock Full Specs
to access all available technical data

Similar Products

Universal Process Controller - Control Master CM30 - ABB Measurement & Analytics
Specs
Control Limit; Linear; PID
Features Multi-Function
Form Factor DIN
View Details
Web Controller -  - ESPEC North America Inc | Qualmark Products and Services
ESPEC North America Inc | Qualmark Products and Services
Specs
Features Datalogger; PC-Based
Interface Computer Programmable; Network; Web
Communication / Port Type RS-232
View Details
SS2000+ Series C Local Hardware Activation Point -  - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type Current Loop (Transmitter) Excitation
View Details