OMEGA Engineering, Inc. Thermocouple, Type J, 520Deg C; Thermocouple Type Omega ICSS-18G-24-PFA

Description
THERMOCOUPLE, TYPE J, 520DEG C; Thermocouple Type:J; Sensing Temperature Min:0°C; Sensing Temperature Max:520°C; Sensor Body Material:Stainless Steel; Lead Length - Imperial:-; Lead Length - Metric:-; Probe Length - Imperial:24" RoHS Compliant: Yes
Datasheet
Description
THERMOCOUPLE, TYPE J, 520DEG C; Thermocouple Type:J; Sensing Temperature Min:0°C; Sensing Temperature Max:520°C; Sensor Body Material:Stainless Steel; Lead Length - Imperial:-; Lead Length - Metric:-; Probe Length - Imperial:24" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermocouple, Type J, 520Deg C; Thermocouple Type Omega - 87K6658 - Newark, An Avnet Company
Chicago, IL, United States
Thermocouple, Type J, 520Deg C; Thermocouple Type Omega
87K6658
Thermocouple, Type J, 520Deg C; Thermocouple Type Omega 87K6658
THERMOCOUPLE, TYPE J, 520DEG C; Thermocouple Type:J; Sensing Temperature Min:0°C; Sensing Temperature Max:520°C; Sensor Body Material:Stainless Steel; Lead Length - Imperial:-; Lead Length - Metric:-; Probe Length - Imperial:24" RoHS Compliant: Yes

THERMOCOUPLE, TYPE J, 520DEG C; Thermocouple Type:J; Sensing Temperature Min:0°C; Sensing Temperature Max:520°C; Sensor Body Material:Stainless Steel; Lead Length - Imperial:-; Lead Length - Metric:-; Probe Length - Imperial:24" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Universal Process Controllers
Product Number 87K6658
Product Name Thermocouple, Type J, 520Deg C; Thermocouple Type Omega
Type J
Unlock Full Specs
to access all available technical data

Similar Products

AERZENWebView -  - Aerzen USA Corp.
Aerzen USA Corp.
Specs
Form Factor Remote access via internet compatible devices
Interface Web
Media Other; Oil Levels, System Pressure
View Details
Pneumatic controllers - Campo series - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Control Limit; PID
Form Factor Chassis
Accuracy 0.5 ±% FS
View Details