Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
FLANGE MOUNTED BEARINGS
PRINCESS AUTO LIMITED
3870072 -- 5/8" FLANGE MOUNT WITH BEARING
Princess Auto Limited
5/8" Flange Mount with Bearing
3870072
Description
5/8" Flange Mount with Bearing
Princess Auto Limited
Done
Description
5/8" Flange Mount with Bearing
Suppliers
Company
Product
Description
Supplier Links
Princess Auto Limited
Winnipeg, Manitoba, Canada
5/8" Flange Mount with Bearing
3870072
5/8" Flange Mount with Bearing
3870072
5/8" Flange Mount with Bearing
5/8" Flange Mount with Bearing
Supplier's Site
Technical Specifications
Princess Auto Limited
Product Category
Flange Mounted Bearings
Product Number
3870072
Product Name
5/8" Flange Mount with Bearing
Design Units
Inch
Unlock Full Specs
to access all available technical data
Similar Products
Stock Drive Products & Sterling Instrument - SDP/SI
Flange mounted bearing: 10.02mm Bore, Sintered Bronze
A 7Z42MBFM10MB
Specs
Bearing Type
Plain
Bearing / Housing Features
Spherical or Self-aligning bearing.
Shaft Size
0.3945 inch (10.02 mm)
View Details
RS Components, Ltd.
Bearing Units
7508863
Specs
Mtg Configuration
2-Bolt
Design Units
Metric
Shaft Size
0.6693 inch (17 mm)
View Details
OILES America Corporation
Plain Type Flanged Bearing, 20mm
80FL-20
Specs
Bearing Type
Plain
Mtg Configuration
2-Bolt
Bearing / Housing Features
Spherical or Self-aligning bearing.
View Details
J. W. Winco, Inc.
AN 7870.1
View Details