Princess Auto Limited 1" Flange Mount with Bearing 3870219

Description
1" Flange Mount with Bearing
Description
1" Flange Mount with Bearing

Suppliers

Company
Product
Description
Supplier Links
1" Flange Mount with Bearing - 3870219 - Princess Auto Limited
Winnipeg, Manitoba, Canada
1" Flange Mount with Bearing
3870219
1" Flange Mount with Bearing 3870219
1" Flange Mount with Bearing

1" Flange Mount with Bearing

Supplier's Site

Technical Specifications

  Princess Auto Limited
Product Category Flange Mounted Bearings
Product Number 3870219
Product Name 1" Flange Mount with Bearing
Design Units Inch
Unlock Full Specs
to access all available technical data

Similar Products

Flange mounted bearing: 12.03mm Bore, Sintered Bronze - A 7Z42MBFM12MB - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing Type Plain
Bearing / Housing Features Spherical or Self-aligning bearing.
Shaft Size 0.4736 inch (12.03 mm)
View Details
Bearing Units - 7508839 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mtg Configuration 4-Bolt
Design Units Metric
Shaft Size 1.38 inch (35 mm)
View Details
Flange-Mount-DelrinAF-Self-Align - BFM-750-AF - Spyraflo, Inc.
Specs
Bearing Type Plain
Mtg Configuration 2-Bolt
Bearing / Housing Features Spherical or Self-aligning bearing.
View Details
Specs
Mtg Configuration 2-Bolt
Design Units Inch
Shaft Size 3.5 inch (88.9 mm)
View Details