HARTING Inc. of North America Cables, Wires - Management Cable and Cord Grips 19620005080

Description
Manufacturer: HARTING Category: Cables, Wires - Management Cable and Cord Grips Series: Han® Type: Cable Gland Package: Bulk Thread Size: M20 Operating Temperature: -40°C ~ 130°C Alternative Parts (Cross-Reference): Cross Product Status: Active Outside Cable Diameter (Min): 0.256" (6.50mm) Outside Cable Diameter (Max): 0.374" (9.50mm)
Request a Quote Datasheet
Description
Manufacturer: HARTING Category: Cables, Wires - Management Cable and Cord Grips Series: Han® Type: Cable Gland Package: Bulk Thread Size: M20 Operating Temperature: -40°C ~ 130°C Alternative Parts (Cross-Reference): Cross Product Status: Active Outside Cable Diameter (Min): 0.256" (6.50mm) Outside Cable Diameter (Max): 0.374" (9.50mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cables, Wires - Management Cable and Cord Grips - 19620005080 - Win Source Electronics
Laguna Hills, CA, United States
Cables, Wires - Management Cable and Cord Grips
19620005080
Cables, Wires - Management Cable and Cord Grips 19620005080
Manufacturer: HARTING Category: Cables, Wires - Management Cable and Cord Grips Series: Han® Type: Cable Gland Package: Bulk Thread Size: M20 Operating Temperature: -40°C ~ 130°C Alternative Parts (Cross-Reference): Cross Product Status: Active Outside Cable Diameter (Min): 0.256" (6.50mm) Outside Cable Diameter (Max): 0.374" (9.50mm)

Manufacturer: HARTING
Category: Cables, Wires - Management Cable and Cord Grips
Series: Han®
Type: Cable Gland
Package: Bulk
Thread Size: M20
Operating Temperature: -40°C ~ 130°C
Alternative Parts (Cross-Reference): Cross
Product Status: Active
Outside Cable Diameter (Min): 0.256" (6.50mm)
Outside Cable Diameter (Max): 0.374" (9.50mm)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Wire and Cable Clips
Product Number 19620005080
Product Name Cables, Wires - Management Cable and Cord Grips
Unlock Full Specs
to access all available technical data

Similar Products

P-Clips - 2682699 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.496 inch (12.6 mm)
Material Stainless Steel; 304 Stainless Steel
View Details
Nylon Routing Clip - BRC - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Diameter 0.125 to 0.250 inch (3.17 to 6.35 mm)
View Details