Win Source Part Number: 1143791-KSCK100-1
Category: Cables, Wires - Management>Pulling, Support Grips
Type: Pulling Grip
Package: Bulk
Standard Package: 2
Style: Medium Duty
Material: Steel, Galvanized
Cable Diameter: 1.00" ~ 1.24" (25.4mm ~ 31.5mm)
Eye Type: Offset
Mesh Type: Closed
Mesh Length: 15"
Break Strength: 800 lbs
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: Not Applicable
HTSUS: 7326.90.8688
Mfr: Klein Tools, Inc.
Other Names: 0-9264447503-0,09264
Base Product Number: KSCK100
RoHS Status: Not applicable
| Win Source Electronics | |
|---|---|
| Product Category | Wire and Cable Clips |
| Product Number | KSCK100-1 |
| Product Name | Cables, Wires - Management - Pulling, Support Grips |