Klein Tools, Inc. Pulling, Support Grips - KPL150-1 KPL150-1

Description
Manufacturer: Klein Tools, Inc. Win Source Part Number: 792395-KPL150-1 Type: Pulling Grip Style: Light Duty Material: Steel, Galvanized Cable Diameter: 1.50" ~ 1.74" (38.1mm ~ 44.2mm) Categories: Cables, Wires - Management Eye Type: Flexible Mesh Type: Closed Mesh Length: 15" Break Strength: 1360 lbs Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Klein Tools, Inc. Win Source Part Number: 792395-KPL150-1 Type: Pulling Grip Style: Light Duty Material: Steel, Galvanized Cable Diameter: 1.50" ~ 1.74" (38.1mm ~ 44.2mm) Categories: Cables, Wires - Management Eye Type: Flexible Mesh Type: Closed Mesh Length: 15" Break Strength: 1360 lbs Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pulling, Support Grips - KPL150-1 - KPL150-1 - Win Source Electronics
Laguna Hills, CA, United States
Pulling, Support Grips - KPL150-1
KPL150-1
Pulling, Support Grips - KPL150-1 KPL150-1
Manufacturer: Klein Tools, Inc. Win Source Part Number: 792395-KPL150-1 Type: Pulling Grip Style: Light Duty Material: Steel, Galvanized Cable Diameter: 1.50" ~ 1.74" (38.1mm ~ 44.2mm) Categories: Cables, Wires - Management Eye Type: Flexible Mesh Type: Closed Mesh Length: 15" Break Strength: 1360 lbs Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited

Manufacturer: Klein Tools, Inc.
Win Source Part Number: 792395-KPL150-1
Type: Pulling Grip
Style: Light Duty
Material: Steel, Galvanized
Cable Diameter: 1.50" ~ 1.74" (38.1mm ~ 44.2mm)
Categories: Cables, Wires - Management
Eye Type: Flexible
Mesh Type: Closed
Mesh Length: 15"
Break Strength: 1360 lbs
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Wire and Cable Clips
Product Number KPL150-1
Product Name Pulling, Support Grips - KPL150-1
Unlock Full Specs
to access all available technical data

Similar Products

P-Clips - 2538562 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.669 inch (17 mm)
Material Stainless Steel; 304 Stainless Steel
View Details
Nylon Routing Clip - BRC - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Diameter 0.125 to 0.250 inch (3.17 to 6.35 mm)
View Details