HARTING Inc. of North America Cables, Wires - Management Cable and Cord Grips 19000005028

Description
Manufacturer: HARTING Category: Cables, Wires - Management Cable and Cord Grips Series: Han® Type: Cable Gland Package: Bulk Material: Brass, Nickel Plated Thread Size: M16 Alternative Parts (Cross-Reference): Cross Product Status: Active Ingress Protection: IP68/IP69K - Dust Tight, Water Resistant, Waterproof Outside Cable Diameter (Min): 0.157" (4.00mm) Outside Cable Diameter (Max): 0.315" (8.00mm)
Request a Quote Datasheet
Description
Manufacturer: HARTING Category: Cables, Wires - Management Cable and Cord Grips Series: Han® Type: Cable Gland Package: Bulk Material: Brass, Nickel Plated Thread Size: M16 Alternative Parts (Cross-Reference): Cross Product Status: Active Ingress Protection: IP68/IP69K - Dust Tight, Water Resistant, Waterproof Outside Cable Diameter (Min): 0.157" (4.00mm) Outside Cable Diameter (Max): 0.315" (8.00mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cables, Wires - Management Cable and Cord Grips - 19000005028 - Win Source Electronics
Laguna Hills, CA, United States
Cables, Wires - Management Cable and Cord Grips
19000005028
Cables, Wires - Management Cable and Cord Grips 19000005028
Manufacturer: HARTING Category: Cables, Wires - Management Cable and Cord Grips Series: Han® Type: Cable Gland Package: Bulk Material: Brass, Nickel Plated Thread Size: M16 Alternative Parts (Cross-Reference): Cross Product Status: Active Ingress Protection: IP68/IP69K - Dust Tight, Water Resistant, Waterproof Outside Cable Diameter (Min): 0.157" (4.00mm) Outside Cable Diameter (Max): 0.315" (8.00mm)

Manufacturer: HARTING
Category: Cables, Wires - Management Cable and Cord Grips
Series: Han®
Type: Cable Gland
Package: Bulk
Material: Brass, Nickel Plated
Thread Size: M16
Alternative Parts (Cross-Reference): Cross
Product Status: Active
Ingress Protection: IP68/IP69K - Dust Tight, Water Resistant, Waterproof
Outside Cable Diameter (Min): 0.157" (4.00mm)
Outside Cable Diameter (Max): 0.315" (8.00mm)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Wire and Cable Clips
Product Number 19000005028
Product Name Cables, Wires - Management Cable and Cord Grips
Unlock Full Specs
to access all available technical data

Similar Products

Insulated Half Cable Clamp - 8170 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Steel; Steel
Diameter 0.812 inch (20.62 mm)
View Details
2 suppliers
Cable Clip Arrays - Flush Mount - HEYClip™ MaxRunner® - PennEngineering®
Specs
Type J Style Clip; Wire Saddle
Number of Wires 6 #
Material PPE & PS Noryl
View Details