Panduit Corp. Cable Supports and Fasteners PMCC38H25-M0

Description
"Cable Clip, C-Type Black Arrowhead, Winged 0.380"" (9.65mm)"
Request a Quote Datasheet
Description
"Cable Clip, C-Type Black Arrowhead, Winged 0.380"" (9.65mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Supports and Fasteners - 298-9969-ND - DigiKey
Thief River Falls, MN, United States
Cable Supports and Fasteners
298-9969-ND
Cable Supports and Fasteners 298-9969-ND
"Cable Clip, C-Type Black Arrowhead, Winged 0.380"" (9.65mm)"

"Cable Clip, C-Type Black Arrowhead, Winged 0.380"" (9.65mm)"

Buy Now Datasheet
Cables, Wires - Management - Cable Supports and Fasteners - PMCC38H25-M0 - Win Source Electronics
Laguna Hills, CA, United States
Cables, Wires - Management - Cable Supports and Fasteners
PMCC38H25-M0
Cables, Wires - Management - Cable Supports and Fasteners PMCC38H25-M0
Win Source Part Number: 1340768-PMCC38H25-M0 Category: Cables, Wires - Management - Cable Supports and Fasteners Type: Clip, C-Type Color: Black Features: Weather Resistant Package: Bulk Length: 0.500" (12.70mm) Material Flammability Rating: UL94 V-2 Standard Package: 1,000 Panel Thickness: 0.105" (2.67mm) Height: 0.380" (9.65mm) Material: Polyamide (PA66) , Nylon 6/6 Width: 0.487" (12.37mm) Opening Size: 0.380" (9.65mm) Panel Hole Size: 0.250" (6.35mm) Mounting Type: Arrowhead, Winged ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: Panduit Corp Base Product Number: PMCC38H25 Product Status: Obsolete

Win Source Part Number: 1340768-PMCC38H25-M0
Category: Cables, Wires - Management - Cable Supports and Fasteners
Type: Clip, C-Type
Color: Black
Features: Weather Resistant
Package: Bulk
Length: 0.500" (12.70mm)
Material Flammability Rating: UL94 V-2
Standard Package: 1,000
Panel Thickness: 0.105" (2.67mm)
Height: 0.380" (9.65mm)
Material: Polyamide (PA66) , Nylon 6/6
Width: 0.487" (12.37mm)
Opening Size: 0.380" (9.65mm)
Panel Hole Size: 0.250" (6.35mm)
Mounting Type: Arrowhead, Winged
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 3926.90.9985
Mfr: Panduit Corp
Base Product Number: PMCC38H25
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Wire and Cable Clips Wire and Cable Clips
Product Number 298-9969-ND PMCC38H25-M0
Product Name Cable Supports and Fasteners Cables, Wires - Management - Cable Supports and Fasteners
Type C Style Clip
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® Pak 5-6 Position Hardware and Cable Clamp - 115G2-BK - Anderson Power Products
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
View Details
2 suppliers
Nylon Routing Clip - BRC - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Diameter 0.125 to 0.250 inch (3.17 to 6.35 mm)
View Details
P-Clips - 2682709 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.496 inch (12.6 mm)
Material Stainless Steel; 304 Stainless Steel
View Details
Alligator, Crocodile, Heavy Duty Clips - 36-5033-ND - DigiKey
Specs
Material Steel
View Details