Klein Tools, Inc. Pulling, Support Grips - KPS300-2 KPS300-2

Description
Manufacturer: Klein Tools, Inc. Win Source Part Number: 792530-KPS300-2 Type: Pulling Grip Style: Heavy Duty Material: Steel, Galvanized Cable Diameter: 3.00" ~ 3.49" (76.2mm ~ 88.6mm) Categories: Cables, Wires - Management Eye Type: Rotating Mesh Type: Closed Mesh Length: 30" Break Strength: 8200 lbs Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Klein Tools, Inc. Win Source Part Number: 792530-KPS300-2 Type: Pulling Grip Style: Heavy Duty Material: Steel, Galvanized Cable Diameter: 3.00" ~ 3.49" (76.2mm ~ 88.6mm) Categories: Cables, Wires - Management Eye Type: Rotating Mesh Type: Closed Mesh Length: 30" Break Strength: 8200 lbs Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pulling, Support Grips - KPS300-2 - KPS300-2 - Win Source Electronics
Laguna Hills, CA, United States
Pulling, Support Grips - KPS300-2
KPS300-2
Pulling, Support Grips - KPS300-2 KPS300-2
Manufacturer: Klein Tools, Inc. Win Source Part Number: 792530-KPS300-2 Type: Pulling Grip Style: Heavy Duty Material: Steel, Galvanized Cable Diameter: 3.00" ~ 3.49" (76.2mm ~ 88.6mm) Categories: Cables, Wires - Management Eye Type: Rotating Mesh Type: Closed Mesh Length: 30" Break Strength: 8200 lbs Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited

Manufacturer: Klein Tools, Inc.
Win Source Part Number: 792530-KPS300-2
Type: Pulling Grip
Style: Heavy Duty
Material: Steel, Galvanized
Cable Diameter: 3.00" ~ 3.49" (76.2mm ~ 88.6mm)
Categories: Cables, Wires - Management
Eye Type: Rotating
Mesh Type: Closed
Mesh Length: 30"
Break Strength: 8200 lbs
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Wire and Cable Clips
Product Number KPS300-2
Product Name Pulling, Support Grips - KPS300-2
Unlock Full Specs
to access all available technical data

Similar Products

Cushioned Cable Clamp - 8093 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Stainless Steel; Stainless Steel
Diameter 0.625 inch (15.87 mm)
View Details
2 suppliers
Clamping Clip For Conduit Tubes - 8221054 - Altech Corp.
Specs
Type C Style Clip
Diameter 0.256 inch (6.5 mm)
Material Polyaminde
View Details
2 suppliers