Weidmuller Cables, Wires - Management Cable and Cord Grips 1569010000

Description
Manufacturer: Weidmüller Category: Cables, Wires - Management Cable and Cord Grips Series: VG Type: Cable Gland Package: Box Material: Polyamide (PA6), Nylon 6 Thread Size: PG16 Alternative Parts (Cross-Reference): Cross Product Status: Active Outside Cable Diameter (Min): 0.394" (10.00mm) Outside Cable Diameter (Max): 0.551" (14.00mm) Thread Length: 0.394" (10.00mm)
Request a Quote Datasheet
Description
Manufacturer: Weidmüller Category: Cables, Wires - Management Cable and Cord Grips Series: VG Type: Cable Gland Package: Box Material: Polyamide (PA6), Nylon 6 Thread Size: PG16 Alternative Parts (Cross-Reference): Cross Product Status: Active Outside Cable Diameter (Min): 0.394" (10.00mm) Outside Cable Diameter (Max): 0.551" (14.00mm) Thread Length: 0.394" (10.00mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cables, Wires - Management Cable and Cord Grips - 1569010000 - Win Source Electronics
Laguna Hills, CA, United States
Cables, Wires - Management Cable and Cord Grips
1569010000
Cables, Wires - Management Cable and Cord Grips 1569010000
Manufacturer: Weidmüller Category: Cables, Wires - Management Cable and Cord Grips Series: VG Type: Cable Gland Package: Box Material: Polyamide (PA6), Nylon 6 Thread Size: PG16 Alternative Parts (Cross-Reference): Cross Product Status: Active Outside Cable Diameter (Min): 0.394" (10.00mm) Outside Cable Diameter (Max): 0.551" (14.00mm) Thread Length: 0.394" (10.00mm)

Manufacturer: Weidmüller
Category: Cables, Wires - Management Cable and Cord Grips
Series: VG
Type: Cable Gland
Package: Box
Material: Polyamide (PA6), Nylon 6
Thread Size: PG16
Alternative Parts (Cross-Reference): Cross
Product Status: Active
Outside Cable Diameter (Min): 0.394" (10.00mm)
Outside Cable Diameter (Max): 0.551" (14.00mm)
Thread Length: 0.394" (10.00mm)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Wire and Cable Clips
Product Number 1569010000
Product Name Cables, Wires - Management Cable and Cord Grips
Unlock Full Specs
to access all available technical data

Similar Products

Half Cable Clamp - 8149 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Steel; Steel
Diameter 0.687 inch (17.45 mm)
View Details
2 suppliers
Stainless Steel Cable Clips for Micro-Inverter Cables - HEYClip™ SunRunner® - PennEngineering®
Specs
Type J Style Clip
Number of Wires 2 #
Material Stainless Steel
View Details