HARTING Inc. of North America Cables, Wires - Management- Cable and Cord Grips 19000005084

Description
Manufacturer: HARTING Category: Cables, Wires - Management- Cable and Cord Grips Series: Han® Package: Bag Product Status: Active Type: Cable Gland Outside Cable Diameter (Min): 0.394" (10.00mm) Outside Cable Diameter (Max): 0.551" (14.00mm) Thread Size: M20 Ingress Protection: IP68/IP69K - Dust Tight, Water Resistant, Waterproof
Request a Quote Datasheet
Description
Manufacturer: HARTING Category: Cables, Wires - Management- Cable and Cord Grips Series: Han® Package: Bag Product Status: Active Type: Cable Gland Outside Cable Diameter (Min): 0.394" (10.00mm) Outside Cable Diameter (Max): 0.551" (14.00mm) Thread Size: M20 Ingress Protection: IP68/IP69K - Dust Tight, Water Resistant, Waterproof
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cables, Wires - Management- Cable and Cord Grips - 19000005084 - Win Source Electronics
Laguna Hills, CA, United States
Cables, Wires - Management- Cable and Cord Grips
19000005084
Cables, Wires - Management- Cable and Cord Grips 19000005084
Manufacturer: HARTING Category: Cables, Wires - Management- Cable and Cord Grips Series: Han® Package: Bag Product Status: Active Type: Cable Gland Outside Cable Diameter (Min): 0.394" (10.00mm) Outside Cable Diameter (Max): 0.551" (14.00mm) Thread Size: M20 Ingress Protection: IP68/IP69K - Dust Tight, Water Resistant, Waterproof

Manufacturer: HARTING
Category: Cables, Wires - Management- Cable and Cord Grips
Series: Han®
Package: Bag
Product Status: Active
Type: Cable Gland
Outside Cable Diameter (Min): 0.394" (10.00mm)
Outside Cable Diameter (Max): 0.551" (14.00mm)
Thread Size: M20
Ingress Protection: IP68/IP69K - Dust Tight, Water Resistant, Waterproof

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Wire and Cable Clips
Product Number 19000005084
Product Name Cables, Wires - Management- Cable and Cord Grips
Unlock Full Specs
to access all available technical data

Similar Products

P-Clips - 1440697 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.500 inch (12.7 mm)
Material Stainless Steel; Stainless steel
View Details
Nylon Routing Clip - BRC - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Diameter 0.125 to 0.250 inch (3.17 to 6.35 mm)
View Details
Clamping Clip For Conduit Tubes - 8221057 - Altech Corp.
Specs
Type C Style Clip
Diameter 0.256 inch (6.5 mm)
Material Polyaminde
View Details
2 suppliers