HARTING Inc. of North America Cables, Wires - Management Cable and Cord Grips 19000005096

Description
Manufacturer: HARTING Category: Cables, Wires - Management Cable and Cord Grips Series: Han® Type: Cable Gland Package: Bag Material: Brass Thread Size: M32 Alternative Parts (Cross-Reference): Cross Product Status: Active Outside Cable Diameter (Min): 0.709" (18.01mm) Outside Cable Diameter (Max): 0.984" (25.00mm)
Request a Quote Datasheet
Description
Manufacturer: HARTING Category: Cables, Wires - Management Cable and Cord Grips Series: Han® Type: Cable Gland Package: Bag Material: Brass Thread Size: M32 Alternative Parts (Cross-Reference): Cross Product Status: Active Outside Cable Diameter (Min): 0.709" (18.01mm) Outside Cable Diameter (Max): 0.984" (25.00mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cables, Wires - Management Cable and Cord Grips - 19000005096 - Win Source Electronics
Laguna Hills, CA, United States
Cables, Wires - Management Cable and Cord Grips
19000005096
Cables, Wires - Management Cable and Cord Grips 19000005096
Manufacturer: HARTING Category: Cables, Wires - Management Cable and Cord Grips Series: Han® Type: Cable Gland Package: Bag Material: Brass Thread Size: M32 Alternative Parts (Cross-Reference): Cross Product Status: Active Outside Cable Diameter (Min): 0.709" (18.01mm) Outside Cable Diameter (Max): 0.984" (25.00mm)

Manufacturer: HARTING
Category: Cables, Wires - Management Cable and Cord Grips
Series: Han®
Type: Cable Gland
Package: Bag
Material: Brass
Thread Size: M32
Alternative Parts (Cross-Reference): Cross
Product Status: Active
Outside Cable Diameter (Min): 0.709" (18.01mm)
Outside Cable Diameter (Max): 0.984" (25.00mm)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Wire and Cable Clips
Product Number 19000005096
Product Name Cables, Wires - Management Cable and Cord Grips
Unlock Full Specs
to access all available technical data

Similar Products

Insulated Half Cable Clamp - 8166 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Steel; Steel
Diameter 0.562 inch (14.27 mm)
View Details
2 suppliers
Nylon Cable Ties - Heyco® Nytye® - PennEngineering®
Specs
Color Black
Length 3.15 to 19.68 inch (80.01 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details