Lapp Tannehill Datasheets for Hookup Wires

Hookup wires are used in low current, low voltage (under 1000 V) applications within enclosed electronic equipment. They are also used in control panels, meters, computers, business machines, and appliances.
Hookup Wires: Learn more

Page: 1 9 10 11 12 13 14 15 16 17
Product Name Notes
THHN wire is primarily used in conduit and cable trays for services, feeders, and branch circuits in commercial or industrial applications as specified in the National Electrical Code. 1 gauge,...
THHN wire is primarily used in conduit and cable trays for services, feeders, and branch circuits in commercial or industrial applications as specified in the National Electrical Code. 1/0 gauge,...
THHN wire is primarily used in conduit and cable trays for services, feeders, and branch circuits in commercial or industrial applications as specified in the National Electrical Code. 10 gauge,...
THHN wire is primarily used in conduit and cable trays for services, feeders, and branch circuits in commercial or industrial applications as specified in the National Electrical Code. 12 gauge,...
THHN wire is primarily used in conduit and cable trays for services, feeders, and branch circuits in commercial or industrial applications as specified in the National Electrical Code. 14 gauge,...
THHN wire is primarily used in conduit and cable trays for services, feeders, and branch circuits in commercial or industrial applications as specified in the National Electrical Code. 2/0 gauge,...
THHN wire is primarily used in conduit and cable trays for services, feeders, and branch circuits in commercial or industrial applications as specified in the National Electrical Code. 3 gauge,...
THHN wire is primarily used in conduit and cable trays for services, feeders, and branch circuits in commercial or industrial applications as specified in the National Electrical Code. 3/0 gauge,...
THHN wire is primarily used in conduit and cable trays for services, feeders, and branch circuits in commercial or industrial applications as specified in the National Electrical Code. 4 gauge,...
This 16 AWG TFFN wire can be used as fixture wire, machine tool wiring, or applicant wiring material as specified in the 2008 National Electric Code. 16 AWG - Black...
This 16 AWG TFFN wire can be used as fixture wire, machine tool wiring, or applicant wiring material as specified in the 2008 National Electric Code. 16 AWG - Blue...
This 16 AWG TFFN wire can be used as fixture wire, machine tool wiring, or applicant wiring material as specified in the 2008 National Electric Code. 16 AWG - Brown...
This 16 AWG TFFN wire can be used as fixture wire, machine tool wiring, or applicant wiring material as specified in the 2008 National Electric Code. 16 AWG - Dark...
This 16 AWG TFFN wire can be used as fixture wire, machine tool wiring, or applicant wiring material as specified in the 2008 National Electric Code. 16 AWG - Gray...
This 16 AWG TFFN wire can be used as fixture wire, machine tool wiring, or applicant wiring material as specified in the 2008 National Electric Code. 16 AWG - Green...
This 16 AWG TFFN wire can be used as fixture wire, machine tool wiring, or applicant wiring material as specified in the 2008 National Electric Code. 16 AWG - Orange...
This 16 AWG TFFN wire can be used as fixture wire, machine tool wiring, or applicant wiring material as specified in the 2008 National Electric Code. 16 AWG - Red...
This 16 AWG TFFN wire can be used as fixture wire, machine tool wiring, or applicant wiring material as specified in the 2008 National Electric Code. 16 AWG - Violet...
This 16 AWG TFFN wire can be used as fixture wire, machine tool wiring, or applicant wiring material as specified in the 2008 National Electric Code. 16 AWG - White...
This 16 AWG TFFN wire can be used as fixture wire, machine tool wiring, or applicant wiring material as specified in the 2008 National Electric Code. 16 AWG - Yellow...
This 16 AWG TFN wire can be used as fixture wire, machine tool wiring, or applicant wiring material as specified in the 2008 National Electric Code. 16 AWG - Black...
This 16 AWG TFN wire can be used as fixture wire, machine tool wiring, or applicant wiring material as specified in the 2008 National Electric Code. 16 AWG - Blue...
This 16 AWG TFN wire can be used as fixture wire, machine tool wiring, or applicant wiring material as specified in the 2008 National Electric Code. 16 AWG - Brown...
This 16 AWG TFN wire can be used as fixture wire, machine tool wiring, or applicant wiring material as specified in the 2008 National Electric Code. 16 AWG - Gray...
This 16 AWG TFN wire can be used as fixture wire, machine tool wiring, or applicant wiring material as specified in the 2008 National Electric Code. 16 AWG - Green...
This 16 AWG TFN wire can be used as fixture wire, machine tool wiring, or applicant wiring material as specified in the 2008 National Electric Code. 16 AWG - Orange...
This 16 AWG TFN wire can be used as fixture wire, machine tool wiring, or applicant wiring material as specified in the 2008 National Electric Code. 16 AWG - Red...
This 16 AWG TFN wire can be used as fixture wire, machine tool wiring, or applicant wiring material as specified in the 2008 National Electric Code. 16 AWG - Violet...
This 16 AWG TFN wire can be used as fixture wire, machine tool wiring, or applicant wiring material as specified in the 2008 National Electric Code. 16 AWG - White...
This 16 AWG TFN wire can be used as fixture wire, machine tool wiring, or applicant wiring material as specified in the 2008 National Electric Code. 16 AWG - Yellow...
This 18 AWG TFFN wire can be used as fixture wire, machine tool wiring, or applicant wiring material as specified in the 2008 National Electric Code. 18 AWG - Black...
This 18 AWG TFFN wire can be used as fixture wire, machine tool wiring, or applicant wiring material as specified in the 2008 National Electric Code. 18 AWG - Blue...
This 18 AWG TFFN wire can be used as fixture wire, machine tool wiring, or applicant wiring material as specified in the 2008 National Electric Code. 18 AWG - Brown...
This 18 AWG TFFN wire can be used as fixture wire, machine tool wiring, or applicant wiring material as specified in the 2008 National Electric Code. 18 AWG - Gray...
This 18 AWG TFFN wire can be used as fixture wire, machine tool wiring, or applicant wiring material as specified in the 2008 National Electric Code. 18 AWG - Green...
This 18 AWG TFFN wire can be used as fixture wire, machine tool wiring, or applicant wiring material as specified in the 2008 National Electric Code. 18 AWG - Green/yellow...
This 18 AWG TFFN wire can be used as fixture wire, machine tool wiring, or applicant wiring material as specified in the 2008 National Electric Code. 18 AWG - Orange...
This 18 AWG TFFN wire can be used as fixture wire, machine tool wiring, or applicant wiring material as specified in the 2008 National Electric Code. 18 AWG - Red...
This 18 AWG TFFN wire can be used as fixture wire, machine tool wiring, or applicant wiring material as specified in the 2008 National Electric Code. 18 AWG - Violet...
This 18 AWG TFFN wire can be used as fixture wire, machine tool wiring, or applicant wiring material as specified in the 2008 National Electric Code. 18 AWG - White...
This 18 AWG TFFN wire can be used as fixture wire, machine tool wiring, or applicant wiring material as specified in the 2008 National Electric Code. 18 AWG - Yellow...
This 18 AWG TFN wire can be used as fixture wire, machine tool wiring, or applicant wiring material as specified in the 2008 National Electric Code. 18 AWG - Black...
This 18 AWG TFN wire can be used as fixture wire, machine tool wiring, or applicant wiring material as specified in the 2008 National Electric Code. 18 AWG - Brown...
This 18 AWG TFN wire can be used as fixture wire, machine tool wiring, or applicant wiring material as specified in the 2008 National Electric Code. 18 AWG - Dark...
This 18 AWG TFN wire can be used as fixture wire, machine tool wiring, or applicant wiring material as specified in the 2008 National Electric Code. 18 AWG - Green...
This 18 AWG TFN wire can be used as fixture wire, machine tool wiring, or applicant wiring material as specified in the 2008 National Electric Code. 18 AWG - Orange...
This 18 AWG TFN wire can be used as fixture wire, machine tool wiring, or applicant wiring material as specified in the 2008 National Electric Code. 18 AWG - Red...
This 18 AWG TFN wire can be used as fixture wire, machine tool wiring, or applicant wiring material as specified in the 2008 National Electric Code. 18 AWG - Yellow...
This NEMA HP-3 ( M16878/5BCB2) UL/CSA UL1371 Mil Spec PTFE wire is used for internal wiring of electronic equipment and appliances. Suitable for immersion in gasoline. 26 AWG 7 strands...
This NEMA HP-3 ( M16878/5BCB6) UL/CSA UL1371 Mil Spec PTFE wire is used for internal wiring of electronic equipment and appliances. Suitable for immersion in gasoline. 26 AWG 7 strands...
This NEMA HP-3 ( M16878/5BDA4) UL/CSA UL1371 Mil Spec PTFE wire is used for internal wiring of electronic equipment and appliances. Suitable for immersion in gasoline. 24 AWG 7 strands...
This NEMA HP-3 ( M16878/5BDE5) UL/CSA UL1371 Mil Spec PTFE wire is used for internal wiring of electronic equipment and appliances. Suitable for immersion in gasoline. 26 AWG 19 strands...
This NEMA HP-3 ( M16878/5BDE9) UL/CSA UL1371 Mil Spec PTFE wire is used for internal wiring of electronic equipment and appliances. Suitable for immersion in gasoline. 26 AWG 7 strands...
This NEMA HP-3 ( M16878/5BEB2) UL/CSA UL1371 Mil Spec PTFE wire is used for internal wiring of electronic equipment and appliances. Suitable for immersion in gasoline. 24 AWG 7 strands...
This NEMA HP-3 (M1678/4BAB1) UL/CSA UL 1180 Mil Spec PTFE wire is used for internal wiring of electronic equipment and appliances. Suitable for immersion in gasoline. 22 AWG 7 strands...
This NEMA HP-3 (M16878/4BAB0) UL/CSA UL 1180 Mil Spec PTFE wire is used for internal wiring of electronic equipment and appliances. Suitable for immersion in gasoline. 22 AWG 7 strands...
This NEMA HP-3 (M16878/4BAB2) UL/CSA UL 1180 Mil Spec PTFE wire is used for internal wiring of electronic equipment and appliances. Suitable for immersion in gasoline. 22 AWG 7 strands...
This NEMA HP-3 (M16878/4BAB3) UL/CSA UL 1180 Mil Spec PTFE wire is used for internal wiring of electronic equipment and appliances. Suitable for immersion in gasoline. 22 AWG 7 strands...
This NEMA HP-3 (M16878/4BAB4) UL/CSA UL 1180 Mil Spec PTFE wire is used for internal wiring of electronic equipment and appliances. Suitable for immersion in gasoline. 22 AWG 7 strands...
This NEMA HP-3 (M16878/4BAB5) UL/CSA UL 1180 Mil Spec PTFE wire is used for internal wiring of electronic equipment and appliances. Suitable for immersion in gasoline. 22 AWG 7 strands...
This NEMA HP-3 (M16878/4BAB6) UL/CSA UL 1180 Mil Spec PTFE wire is used for internal wiring of electronic equipment and appliances. Suitable for immersion in gasoline. 22 AWG 7 strands...
This NEMA HP-3 (M16878/4BAB7) UL/CSA UL 1180 Mil Spec PTFE wire is used for internal wiring of electronic equipment and appliances. Suitable for immersion in gasoline. 22 AWG 7 strands...
This NEMA HP-3 (M16878/4BAB8) UL/CSA UL 1180 Mil Spec PTFE wire is used for internal wiring of electronic equipment and appliances. Suitable for immersion in gasoline. 24 AWG 19 strands...
This NEMA HP-3 (M16878/4BAB9) UL/CSA UL 1180 Mil Spec PTFE wire is used for internal wiring of electronic equipment and appliances. Suitable for immersion in gasoline. 24 AWG 19 strands...
This NEMA HP-3 (M16878/4BBA0) UL/CSA UL 1180 Mil Spec PTFE wire is used for internal wiring of electronic equipment and appliances. Suitable for immersion in gasoline. 20 AWG 7 strands...
This NEMA HP-3 (M16878/4BBA1) UL/CSA UL 1180 Mil Spec PTFE wire is used for internal wiring of electronic equipment and appliances. Suitable for immersion in gasoline. 20 AWG 7 strands...
This NEMA HP-3 (M16878/4BBA2) UL/CSA UL 1180 Mil Spec PTFE wire is used for internal wiring of electronic equipment and appliances. Suitable for immersion in gasoline. 20 AWG 7 strands...
This NEMA HP-3 (M16878/4BBA3) UL/CSA UL 1180 Mil Spec PTFE wire is used for internal wiring of electronic equipment and appliances. Suitable for immersion in gasoline. 20 AWG 7 strands...
This NEMA HP-3 (M16878/4BBA4) UL/CSA UL 1180 Mil Spec PTFE wire is used for internal wiring of electronic equipment and appliances. Suitable for immersion in gasoline. 20 AWG 7 strands...
This NEMA HP-3 (M16878/4BBA5) UL/CSA UL 1180 Mil Spec PTFE wire is used for internal wiring of electronic equipment and appliances. Suitable for immersion in gasoline. 20 AWG 7 strands...
This NEMA HP-3 (M16878/4BBA6) UL/CSA UL 1180 Mil Spec PTFE wire is used for internal wiring of electronic equipment and appliances. Suitable for immersion in gasoline. 22 AWG 19 strands...
This NEMA HP-3 (M16878/4BBA9) UL/CSA UL 1180 Mil Spec PTFE wire is used for internal wiring of electronic equipment and appliances. Suitable for immersion in gasoline. 22 AWG 19 strands...
This NEMA HP-3 (M16878/4BBB0) UL/CSA UL 1180 Mil Spec PTFE wire is used for internal wiring of electronic equipment and appliances. Suitable for immersion in gasoline. 22 AWG 19 strands...
This NEMA HP-3 (M16878/4BBB1) UL/CSA UL 1180 Mil Spec PTFE wire is used for internal wiring of electronic equipment and appliances. Suitable for immersion in gasoline. 22 AWG 19 strands...
This NEMA HP-3 (M16878/4BBB2) UL/CSA UL 1180 Mil Spec PTFE wire is used for internal wiring of electronic equipment and appliances. Suitable for immersion in gasoline. 22 AWG 19 strands...
This NEMA HP-3 (M16878/4BBB3) UL/CSA UL 1180 Mil Spec PTFE wire is used for internal wiring of electronic equipment and appliances. Suitable for immersion in gasoline. 22 AWG 19 strands...
This NEMA HP-3 (M16878/4BBB4) UL/CSA UL 1180 Mil Spec PTFE wire is used for internal wiring of electronic equipment and appliances. Suitable for immersion in gasoline. 22 AWG 19 strands...
This NEMA HP-3 (M16878/4BBB5) UL/CSA UL 1180 Mil Spec PTFE wire is used for internal wiring of electronic equipment and appliances. Suitable for immersion in gasoline. 22 AWG 19 strands...
This NEMA HP-3 (M16878/4BBB6) UL/CSA UL 1180 Mil Spec PTFE wire is used for internal wiring of electronic equipment and appliances. Suitable for immersion in gasoline. 22 AWG 19 strands...
This NEMA HP-3 (M16878/4BBB7) UL/CSA UL 1180 Mil Spec PTFE wire is used for internal wiring of electronic equipment and appliances. Suitable for immersion in gasoline. 22 AWG 19 strands...
This NEMA HP-3 (M16878/4BBB7) UL/CSA UL1213 Mil Spec PTFE wire is used for internal wiring of electronic equipment and appliances. Suitable for immersion in gasoline. 30 AWG 1 strand in...
This NEMA HP-3 (M16878/4BBB8) UL/CSA UL 1180 Mil Spec PTFE wire is used for internal wiring of electronic equipment and appliances. Suitable for immersion in gasoline. 22 AWG 7 strands...
This NEMA HP-3 (M16878/4BBB8) UL/CSA UL1213 Mil Spec PTFE wire is used for internal wiring of electronic equipment and appliances. Suitable for immersion in gasoline. 30 AWG 7 strands in...
This NEMA HP-3 (M16878/4BBB9) UL/CSA UL 1180 Mil Spec PTFE wire is used for internal wiring of electronic equipment and appliances. Suitable for immersion in gasoline. 22 AWG 7 strands...
This NEMA HP-3 (M16878/4BBB9) UL/CSA UL1213 Mil Spec PTFE wire is used for internal wiring of electronic equipment and appliances. Suitable for immersion in gasoline. 30 AWG 7 strands in...
This NEMA HP-3 (M16878/4BCB0) UL/CSA UL 1180 Mil Spec PTFE wire is used for internal wiring of electronic equipment and appliances. Suitable for immersion in gasoline. 20 AWG 19 strands...
This NEMA HP-3 (M16878/4BCB0) UL/CSA UL1213 Mil Spec PTFE wire is used for internal wiring of electronic equipment and appliances. Suitable for immersion in gasoline. 28 AWG 7 strands in...
This NEMA HP-3 (M16878/4BCB1) UL/CSA UL 1180 Mil Spec PTFE wire is used for internal wiring of electronic equipment and appliances. Suitable for immersion in gasoline. 20 AWG 19 strands...
This NEMA HP-3 (M16878/4BCB1) UL/CSA UL1213 Mil Spec PTFE wire is used for internal wiring of electronic equipment and appliances. Suitable for immersion in gasoline. 28 AWG 7 strands in...
This NEMA HP-3 (M16878/4BCB2) UL/CSA UL 1180 Mil Spec PTFE wire is used for internal wiring of electronic equipment and appliances. Suitable for immersion in gasoline. 20 AWG 19 strands...
This NEMA HP-3 (M16878/4BCB2) UL/CSA UL1213 Mil Spec PTFE wire is used for internal wiring of electronic equipment and appliances. Suitable for immersion in gasoline. 28 AWG 7 strands in...
This NEMA HP-3 (M16878/4BCB3) UL/CSA UL 1180 Mil Spec PTFE wire is used for internal wiring of electronic equipment and appliances. Suitable for immersion in gasoline. 20 AWG 19 strands...
This NEMA HP-3 (M16878/4BCB3) UL/CSA UL1213 Mil Spec PTFE wire is used for internal wiring of electronic equipment and appliances. Suitable for immersion in gasoline. 28 AWG 7 strands in...
This NEMA HP-3 (M16878/4BCB4) UL/CSA UL 1180 Mil Spec PTFE wire is used for internal wiring of electronic equipment and appliances. Suitable for immersion in gasoline. 20 AWG 19 strands...
This NEMA HP-3 (M16878/4BCB4) UL/CSA UL1213 Mil Spec PTFE wire is used for internal wiring of electronic equipment and appliances. Suitable for immersion in gasoline. 28 AWG 7 strands in...
This NEMA HP-3 (M16878/4BCB5) UL/CSA UL 1180 Mil Spec PTFE wire is used for internal wiring of electronic equipment and appliances. Suitable for immersion in gasoline. 20 AWG 19 strands...
This NEMA HP-3 (M16878/4BCB5) UL/CSA UL1213 Mil Spec PTFE wire is used for internal wiring of electronic equipment and appliances. Suitable for immersion in gasoline. 28 AWG 7 strands in...
This NEMA HP-3 (M16878/4BCB6) UL/CSA UL 1180 Mil Spec PTFE wire is used for internal wiring of electronic equipment and appliances. Suitable for immersion in gasoline. 20 AWG 7 strands...
This NEMA HP-3 (M16878/4BCB6) UL/CSA UL1213 Mil Spec PTFE wire is used for internal wiring of electronic equipment and appliances. Suitable for immersion in gasoline. 28 AWG 7 strands in...
This NEMA HP-3 (M16878/4BCB7) UL/CSA UL 1180 Mil Spec PTFE wire is used for internal wiring of electronic equipment and appliances. Suitable for immersion in gasoline. 20 AWG 7 strands...
This NEMA HP-3 (M16878/4BCB7) UL/CSA UL1213 Mil Spec PTFE wire is used for internal wiring of electronic equipment and appliances. Suitable for immersion in gasoline. 28 AWG 7 strands in...
This NEMA HP-3 (M16878/4BCB8) UL/CSA UL 1180 Mil Spec PTFE wire is used for internal wiring of electronic equipment and appliances. Suitable for immersion in gasoline. 20 AWG 7 strands...
This NEMA HP-3 (M16878/4BCB8) UL/CSA UL1213 Mil Spec PTFE wire is used for internal wiring of electronic equipment and appliances. Suitable for immersion in gasoline. 28 AWG 7 strands in...
This NEMA HP-3 (M16878/4BCB9) UL/CSA UL 1180 Mil Spec PTFE wire is used for internal wiring of electronic equipment and appliances. Suitable for immersion in gasoline. 20 AWG 7 strands...
This NEMA HP-3 (M16878/4BCB9) UL/CSA UL1213 Mil Spec PTFE wire is used for internal wiring of electronic equipment and appliances. Suitable for immersion in gasoline. 28 AWG 7 strands in...
This NEMA HP-3 (M16878/4BCE0) UL/CSA UL 1180 Mil Spec PTFE wire is used for internal wiring of electronic equipment and appliances. Suitable for immersion in gasoline. 18 AWG 19 strands...
This NEMA HP-3 (M16878/4BCE1) UL/CSA UL 1180 Mil Spec PTFE wire is used for internal wiring of electronic equipment and appliances. Suitable for immersion in gasoline. 18 AWG 19 strands...
This NEMA HP-3 (M16878/4BCE2) UL/CSA UL 1180 Mil Spec PTFE wire is used for internal wiring of electronic equipment and appliances. Suitable for immersion in gasoline. 18 AWG 19 strands...
This NEMA HP-3 (M16878/4BCE3) UL/CSA UL 1180 Mil Spec PTFE wire is used for internal wiring of electronic equipment and appliances. Suitable for immersion in gasoline. 18 AWG 19 strands...
This NEMA HP-3 (M16878/4BCE4) UL/CSA UL 1180 Mil Spec PTFE wire is used for internal wiring of electronic equipment and appliances. Suitable for immersion in gasoline. 18 AWG 19 strands...
This NEMA HP-3 (M16878/4BCE4) UL/CSA UL1213 Mil Spec PTFE wire is used for internal wiring of electronic equipment and appliances. Suitable for immersion in gasoline. 28 AWG 19 strands in...
This NEMA HP-3 (M16878/4BCE5) UL/CSA UL 1180 Mil Spec PTFE wire is used for internal wiring of electronic equipment and appliances. Suitable for immersion in gasoline. 18 AWG 19 strands...
This NEMA HP-3 (M16878/4BCE5) UL/CSA UL1213 Mil Spec PTFE wire is used for internal wiring of electronic equipment and appliances. Suitable for immersion in gasoline. 28 AWG 19 strands in...
This NEMA HP-3 (M16878/4BCE6) UL/CSA UL 1180 Mil Spec PTFE wire is used for internal wiring of electronic equipment and appliances. Suitable for immersion in gasoline. 20 AWG 19 strands...
This NEMA HP-3 (M16878/4BCE6) UL/CSA UL1213 Mil Spec PTFE wire is used for internal wiring of electronic equipment and appliances. Suitable for immersion in gasoline. 28 AWG 19 strands in...
This NEMA HP-3 (M16878/4BCE7) UL/CSA UL 1180 Mil Spec PTFE wire is used for internal wiring of electronic equipment and appliances. Suitable for immersion in gasoline. 20 AWG 19 strands...
This NEMA HP-3 (M16878/4BCE7) UL/CSA UL1213 Mil Spec PTFE wire is used for internal wiring of electronic equipment and appliances. Suitable for immersion in gasoline. 28 AWG 19 strands in...
This NEMA HP-3 (M16878/4BCE8) UL/CSA UL 1180 Mil Spec PTFE wire is used for internal wiring of electronic equipment and appliances. Suitable for immersion in gasoline. 20 AWG 19 strands...
This NEMA HP-3 (M16878/4BCE8) UL/CSA UL1213 Mil Spec PTFE wire is used for internal wiring of electronic equipment and appliances. Suitable for immersion in gasoline. 28 AWG 19 strands in...
This NEMA HP-3 (M16878/4BCE9) UL/CSA UL 1180 Mil Spec PTFE wire is used for internal wiring of electronic equipment and appliances. Suitable for immersion in gasoline. 20 AWG 19 strands...
This NEMA HP-3 (M16878/4BCE9) UL/CSA UL1213 Mil Spec PTFE wire is used for internal wiring of electronic equipment and appliances. Suitable for immersion in gasoline. 28 AWG 19 strands in...
This NEMA HP-3 (M16878/4BDB0) UL/CSA UL 1180 Mil Spec PTFE wire is used for internal wiring of electronic equipment and appliances. Suitable for immersion in gasoline. 16 AWG 19 strands...
This NEMA HP-3 (M16878/4BDB1) UL/CSA UL 1180 Mil Spec PTFE wire is used for internal wiring of electronic equipment and appliances. Suitable for immersion in gasoline. 16 AWG 19 strands...
This NEMA HP-3 (M16878/4BDB2) UL/CSA UL 1180 Mil Spec PTFE wire is used for internal wiring of electronic equipment and appliances. Suitable for immersion in gasoline. 16 AWG 19 strands...
This NEMA HP-3 (M16878/4BDB3) UL/CSA UL 1180 Mil Spec PTFE wire is used for internal wiring of electronic equipment and appliances. Suitable for immersion in gasoline. 16 AWG 19 strands...
This NEMA HP-3 (M16878/4BDB4) UL/CSA UL 1180 Mil Spec PTFE wire is used for internal wiring of electronic equipment and appliances. Suitable for immersion in gasoline. 16 AWG 19 strands...
This NEMA HP-3 (M16878/4BDB5) UL/CSA UL 1180 Mil Spec PTFE wire is used for internal wiring of electronic equipment and appliances. Suitable for immersion in gasoline. 16 AWG 19 strands...
This NEMA HP-3 (M16878/4BDB6) UL/CSA UL 1180 Mil Spec PTFE wire is used for internal wiring of electronic equipment and appliances. Suitable for immersion in gasoline. 18 AWG 19 strands...
This NEMA HP-3 (M16878/4BDB7) UL/CSA UL 1180 Mil Spec PTFE wire is used for internal wiring of electronic equipment and appliances. Suitable for immersion in gasoline. 18 AWG 19 strands...
This NEMA HP-3 (M16878/4BDB8) UL/CSA UL 1180 Mil Spec PTFE wire is used for internal wiring of electronic equipment and appliances. Suitable for immersion in gasoline. 18 AWG 19 strands...
This NEMA HP-3 (M16878/4BDB9) UL/CSA UL 1180 Mil Spec PTFE wire is used for internal wiring of electronic equipment and appliances. Suitable for immersion in gasoline. 18 AWG 19 strands...
This NEMA HP-3 (M16878/4BDE0) UL/CSA UL 1180 Mil Spec PTFE wire is used for internal wiring of electronic equipment and appliances. Suitable for immersion in gasoline. 14 AWG 19 strands...
This NEMA HP-3 (M16878/4BEA7) UL/CSA Mil Spec PTFE wire is used for internal wiring of electronic equipment and appliances. Suitable for immersion in gasoline. 10 AWG 37 strands in a...
This NEMA HP-3 (M16878/4BEA8) UL/CSA Mil Spec PTFE wire is used for internal wiring of electronic equipment and appliances. Suitable for immersion in gasoline. 10 AWG 37 strands in a...
This NEMA HP-3 (M16878/4BEA9) UL/CSA Mil Spec PTFE wire is used for internal wiring of electronic equipment and appliances. Suitable for immersion in gasoline. 10 AWG 37 strands in a...
This NEMA HP-3 (M16878/4BEB0) UL/CSA UL 1180 Mil Spec PTFE wire is used for internal wiring of electronic equipment and appliances. Suitable for immersion in gasoline. 12 AWG 19 strands...
This NEMA HP-3 (M16878/4BEB0) UL/CSA UL 1180 Mil Spec PTFE wire is used for internal wiring of electronic equipment and appliances. Suitable for immersion in gasoline. 14 AWG 19 strands...
This NEMA HP-3 (M16878/4BEB1) UL/CSA UL 1180 Mil Spec PTFE wire is used for internal wiring of electronic equipment and appliances. Suitable for immersion in gasoline. 12 AWG 19 strands...
This NEMA HP-3 (M16878/4BEB1) UL/CSA UL 1180 Mil Spec PTFE wire is used for internal wiring of electronic equipment and appliances. Suitable for immersion in gasoline. 14 AWG 19 strands...
This NEMA HP-3 (M16878/4BEB2) UL/CSA UL 1180 Mil Spec PTFE wire is used for internal wiring of electronic equipment and appliances. Suitable for immersion in gasoline. 12 AWG 19 strands...
This NEMA HP-3 (M16878/4BEB2) UL/CSA UL 1180 Mil Spec PTFE wire is used for internal wiring of electronic equipment and appliances. Suitable for immersion in gasoline. 14 AWG 19 strands...
This NEMA HP-3 (M16878/4BEB3) UL/CSA UL 1180 Mil Spec PTFE wire is used for internal wiring of electronic equipment and appliances. Suitable for immersion in gasoline. 12 AWG 19 strands...
This NEMA HP-3 (M16878/4BEB3) UL/CSA UL 1180 Mil Spec PTFE wire is used for internal wiring of electronic equipment and appliances. Suitable for immersion in gasoline. 14 AWG 19 strands...
This NEMA HP-3 (M16878/4BEB4) UL/CSA UL 1180 Mil Spec PTFE wire is used for internal wiring of electronic equipment and appliances. Suitable for immersion in gasoline. 12 AWG 19 strands...
This NEMA HP-3 (M16878/4BEB4) UL/CSA UL 1180 Mil Spec PTFE wire is used for internal wiring of electronic equipment and appliances. Suitable for immersion in gasoline. 14 AWG 19 strands...
This NEMA HP-3 (M16878/4BEB5) UL/CSA UL 1180 Mil Spec PTFE wire is used for internal wiring of electronic equipment and appliances. Suitable for immersion in gasoline. 12 AWG 19 strands...
This NEMA HP-3 (M16878/4BEB5) UL/CSA UL 1180 Mil Spec PTFE wire is used for internal wiring of electronic equipment and appliances. Suitable for immersion in gasoline. 14 AWG 19 strands...
This NEMA HP-3 (M16878/4BEB6) UL/CSA UL 1180 Mil Spec PTFE wire is used for internal wiring of electronic equipment and appliances. Suitable for immersion in gasoline. 14 AWG 19 strands...
This NEMA HP-3 (M16878/4BEB6) UL/CSA UL 1180 Mil Spec PTFE wire is used for internal wiring of electronic equipment and appliances. Suitable for immersion in gasoline. 16 AWG 19 strands...
This NEMA HP-3 (M16878/4BEB7) UL/CSA UL 1180 Mil Spec PTFE wire is used for internal wiring of electronic equipment and appliances. Suitable for immersion in gasoline. 14 AWG 19 strands...
This NEMA HP-3 (M16878/4BEB7) UL/CSA UL 1180 Mil Spec PTFE wire is used for internal wiring of electronic equipment and appliances. Suitable for immersion in gasoline. 16 AWG 19 strands...
This NEMA HP-3 (M16878/4BEB8) UL/CSA UL 1180 Mil Spec PTFE wire is used for internal wiring of electronic equipment and appliances. Suitable for immersion in gasoline. 14 AWG 19 strands...
This NEMA HP-3 (M16878/4BEB8) UL/CSA UL 1180 Mil Spec PTFE wire is used for internal wiring of electronic equipment and appliances. Suitable for immersion in gasoline. 16 AWG 19 strands...
This NEMA HP-3 (M16878/4BEB9) UL/CSA UL 1180 Mil Spec PTFE wire is used for internal wiring of electronic equipment and appliances. Suitable for immersion in gasoline. 16 AWG 19 strands...
This NEMA HP-3 (M16878/4BEE0) UL/CSA Mil Spec PTFE wire is used for internal wiring of electronic equipment and appliances. Suitable for immersion in gasoline. 10 AWG 37 strands in a...
This NEMA HP-3 (M16878/4BEE1) UL/CSA Mil Spec PTFE wire is used for internal wiring of electronic equipment and appliances. Suitable for immersion in gasoline. 10 AWG 37 strands in a...
This NEMA HP-3 (M16878/4BEE2) UL/CSA Mil Spec PTFE wire is used for internal wiring of electronic equipment and appliances. Suitable for immersion in gasoline. 10 AWG 37 strands in a...
This NEMA HP-3 (M16878/4BEE3) UL/CSA Mil Spec PTFE wire is used for internal wiring of electronic equipment and appliances. Suitable for immersion in gasoline. 10 AWG 37 strands in a...
This NEMA HP-3 (M16878/4BEE4) UL/CSA Mil Spec PTFE wire is used for internal wiring of electronic equipment and appliances. Suitable for immersion in gasoline. 10 AWG 37 strands in a...
This NEMA HP-3 (M16878/4BEE5) UL/CSA Mil Spec PTFE wire is used for internal wiring of electronic equipment and appliances. Suitable for immersion in gasoline. 10 AWG 37 strands in a...
This NEMA HP-3 (M16878/4BEE6) UL/CSA Mil Spec PTFE wire is used for internal wiring of electronic equipment and appliances. Suitable for immersion in gasoline. 12 AWG 19 strands in a...
This NEMA HP-3 (M16878/4BEE7) UL/CSA UL 1180 Mil Spec PTFE wire is used for internal wiring of electronic equipment and appliances. Suitable for immersion in gasoline. 12 AWG 19 strands...
This NEMA HP-3 (M16878/4BEE8) UL/CSA UL 1180 Mil Spec PTFE wire is used for internal wiring of electronic equipment and appliances. Suitable for immersion in gasoline. 12 AWG 19 strands...
This NEMA HP-3 (M16878/4BEE9) UL/CSA UL 1180 Mil Spec PTFE wire is used for internal wiring of electronic equipment and appliances. Suitable for immersion in gasoline. 12 AWG 19 strands...
This NEMA HP-3 (M16878/4BFA9) UL/CSA UL1213 Mil Spec PTFE wire is used for internal wiring of electronic equipment and appliances. Suitable for immersion in gasoline. 30 AWG 1 strand in...
This NEMA HP-3 (M16878/4BFB0) UL/CSA UL1213 Mil Spec PTFE wire is used for internal wiring of electronic equipment and appliances. Suitable for immersion in gasoline. 30 AWG 7 strands in...
This NEMA HP-3 (M16878/4BFB1) UL/CSA UL1213 Mil Spec PTFE wire is used for internal wiring of electronic equipment and appliances. Suitable for immersion in gasoline. 30 AWG 7 strands in...
This NEMA HP-3 (M16878/4BFB2) UL/CSA UL1213 Mil Spec PTFE wire is used for internal wiring of electronic equipment and appliances. Suitable for immersion in gasoline. 30 AWG 7 strands in...
This NEMA HP-3 (M16878/4BFB3) UL/CSA UL1213 Mil Spec PTFE wire is used for internal wiring of electronic equipment and appliances. Suitable for immersion in gasoline. 30 AWG 7 strands in...
This NEMA HP-3 (M16878/4BFB4) UL/CSA UL1213 Mil Spec PTFE wire is used for internal wiring of electronic equipment and appliances. Suitable for immersion in gasoline. 30 AWG 7 strands in...
This NEMA HP-3 (M16878/4BFB5) UL/CSA UL1213 Mil Spec PTFE wire is used for internal wiring of electronic equipment and appliances. Suitable for immersion in gasoline. 30 AWG 7 strands in...
This NEMA HP-3 (M16878/4BFB6) UL/CSA UL1213 Mil Spec PTFE wire is used for internal wiring of electronic equipment and appliances. Suitable for immersion in gasoline. 32 AWG 7 strands in...
This NEMA HP-3 (M16878/4BFE0) UL/CSA UL1213 Mil Spec PTFE wire is used for internal wiring of electronic equipment and appliances. Suitable for immersion in gasoline. 30 AWG 1 strand in...
This NEMA HP-3 (M16878/4BFE1) UL/CSA UL1213 Mil Spec PTFE wire is used for internal wiring of electronic equipment and appliances. Suitable for immersion in gasoline. 30 AWG 1 strand in...
This NEMA HP-3 (M16878/4BFE2) UL/CSA UL1213 Mil Spec PTFE wire is used for internal wiring of electronic equipment and appliances. Suitable for immersion in gasoline. 30 AWG 1 strand in...
This NEMA HP-3 (M16878/4BFE3) UL/CSA UL1213 Mil Spec PTFE wire is used for internal wiring of electronic equipment and appliances. Suitable for immersion in gasoline. 30 AWG 1 strand in...
This NEMA HP-3 (M16878/4BFE4) UL/CSA UL1213 Mil Spec PTFE wire is used for internal wiring of electronic equipment and appliances. Suitable for immersion in gasoline. 30 AWG 1 strand in...
This NEMA HP-3 (M16878/4BFE5) UL/CSA UL1213 Mil Spec PTFE wire is used for internal wiring of electronic equipment and appliances. Suitable for immersion in gasoline. 30 AWG 1 strand in...
This NEMA HP-3 (M16878/4BFE6) UL/CSA UL1213 Mil Spec PTFE wire is used for internal wiring of electronic equipment and appliances. Suitable for immersion in gasoline. 30 AWG 1 strand in...
This NEMA HP-3 (M16878/5BCB0) UL/CSA UL1371 Mil Spec PTFE wire is used for internal wiring of electronic equipment and appliances. Suitable for immersion in gasoline. 26 AWG 7 strands in...
This NEMA HP-3 (M16878/5BCB1) UL/CSA UL1371 Mil Spec PTFE wire is used for internal wiring of electronic equipment and appliances. Suitable for immersion in gasoline. 26 AWG 7 strands in...
This NEMA HP-3 (M16878/5BCB3) UL/CSA UL1371 Mil Spec PTFE wire is used for internal wiring of electronic equipment and appliances. Suitable for immersion in gasoline. 26 AWG 7 strands in...
This NEMA HP-3 (M16878/5BCB4) UL/CSA UL1371 Mil Spec PTFE wire is used for internal wiring of electronic equipment and appliances. Suitable for immersion in gasoline. 26 AWG 7 strands in...
This NEMA HP-3 (M16878/5BCB5) UL/CSA UL1371 Mil Spec PTFE wire is used for internal wiring of electronic equipment and appliances. Suitable for immersion in gasoline. 26 AWG 7 strands in...
This NEMA HP-3 (M16878/5BCB7) UL/CSA UL1371 Mil Spec PTFE wire is used for internal wiring of electronic equipment and appliances. Suitable for immersion in gasoline. 26 AWG 7 strands in...
This NEMA HP-3 (M16878/5BCB8) UL/CSA UL1371 Mil Spec PTFE wire is used for internal wiring of electronic equipment and appliances. Suitable for immersion in gasoline. 28 AWG 19 strands in...
This NEMA HP-3 (M16878/5BCB9) UL/CSA UL1371 Mil Spec PTFE wire is used for internal wiring of electronic equipment and appliances. Suitable for immersion in gasoline. 28 AWG 19 strands in...
This NEMA HP-3 (M16878/5BDA8) UL/CSA UL1371 Mil Spec PTFE wire is used for internal wiring of electronic equipment and appliances. Suitable for immersion in gasoline. 26 AWG 19 strands in...
This NEMA HP-3 (M16878/5BDA9) UL/CSA UL1371 Mil Spec PTFE wire is used for internal wiring of electronic equipment and appliances. Suitable for immersion in gasoline. 26 AWG 19 strands in...
This NEMA HP-3 (M16878/5BDE0) UL/CSA UL 1180 Mil Spec PTFE wire is used for internal wiring of electronic equipment and appliances. Suitable for immersion in gasoline. 26 AWG 19 strands...
This NEMA HP-3 (M16878/5BDE0) UL/CSA UL1371 Mil Spec PTFE wire is used for internal wiring of electronic equipment and appliances. Suitable for immersion in gasoline. 26 AWG 19 strands in...
This NEMA HP-3 (M16878/5BDE1) UL/CSA UL1371 Mil Spec PTFE wire is used for internal wiring of electronic equipment and appliances. Suitable for immersion in gasoline. 26 AWG 19 strands in...
This NEMA HP-3 (M16878/5BDE2) UL/CSA UL1371 Mil Spec PTFE wire is used for internal wiring of electronic equipment and appliances. Suitable for immersion in gasoline. 26 AWG 19 strands in...
This NEMA HP-3 (M16878/5BDE3) UL/CSA UL1371 Mil Spec PTFE wire is used for internal wiring of electronic equipment and appliances. Suitable for immersion in gasoline. 26 AWG 19 strands in...
This NEMA HP-3 (M16878/5BDE4) UL/CSA UL1371 Mil Spec PTFE wire is used for internal wiring of electronic equipment and appliances. Suitable for immersion in gasoline. 26 AWG 19 strands in...
This NEMA HP-3 (M16878/5BDE6) UL/CSA UL1371 Mil Spec PTFE wire is used for internal wiring of electronic equipment and appliances. Suitable for immersion in gasoline. 26 AWG 19 strands in...
This NEMA HP-3 (M16878/5BDE7) UL/CSA UL1371 Mil Spec PTFE wire is used for internal wiring of electronic equipment and appliances. Suitable for immersion in gasoline. 26 AWG 19 strands in...
This NEMA HP-3 (M16878/5BDE8) UL/CSA UL 1180 Mil Spec PTFE wire is used for internal wiring of electronic equipment and appliances. Suitable for immersion in gasoline. 26 AWG 19 strands...
This NEMA HP-3 (M16878/5BDE8) UL/CSA UL1371 Mil Spec PTFE wire is used for internal wiring of electronic equipment and appliances. Suitable for immersion in gasoline. 26 AWG 7 strands in...
This NEMA HP-3 (M16878/5BEB0) UL/CSA UL1371 Mil Spec PTFE wire is used for internal wiring of electronic equipment and appliances. Suitable for immersion in gasoline. 24 AWG 19 strands in...
This NEMA HP-3 (M16878/5BEB1 ) UL/CSA UL1371 Mil Spec PTFE wire is used for internal wiring of electronic equipment and appliances. Suitable for immersion in gasoline. 24 AWG 7 strands...
This NEMA HP-3 (M16878/5BEB3) UL/CSA UL1371 Mil Spec PTFE wire is used for internal wiring of electronic equipment and appliances. Suitable for immersion in gasoline. 24 AWG 7 strands in...
This NEMA HP-3 (M16878/5BEB4) UL/CSA UL1371 Mil Spec PTFE wire is used for internal wiring of electronic equipment and appliances. Suitable for immersion in gasoline. 24 AWG 7 strands in...
This NEMA HP-3 (M16878/5BEB5) UL/CSA UL1371 Mil Spec PTFE wire is used for internal wiring of electronic equipment and appliances. Suitable for immersion in gasoline. 24 AWG 7 strands in...
This NEMA HP-3 (M16878/5BEB6) UL/CSA UL1371 Mil Spec PTFE wire is used for internal wiring of electronic equipment and appliances. Suitable for immersion in gasoline. 24 AWG 7 strands in...
This NEMA HP-3 (M16878/5BEB7) UL/CSA UL1371 Mil Spec PTFE wire is used for internal wiring of electronic equipment and appliances. Suitable for immersion in gasoline. 24 AWG 7 strands in...
This NEMA HP-3 (M16878/5BEB8) UL/CSA UL1371 Mil Spec PTFE wire is used for internal wiring of electronic equipment and appliances. Suitable for immersion in gasoline. 24 AWG 7 strands in...
This NEMA HP-3 (M16878/5BEB9) UL/CSA UL1371 Mil Spec PTFE wire is used for internal wiring of electronic equipment and appliances. Suitable for immersion in gasoline. 24 AWG 7 strands in...
This NEMA HP-3 (M16878/5BEE0) UL/CSA UL1371 Mil Spec PTFE wire is used for internal wiring of electronic equipment and appliances. Suitable for immersion in gasoline. 22 AWG 7 strands in...
This NEMA HP-3 (M16878/5BEE1) UL/CSA UL1371 Mil Spec PTFE wire is used for internal wiring of electronic equipment and appliances. Suitable for immersion in gasoline. 24 AWG 19 strands in...
This NEMA HP-3 (M16878/5BEE2) UL/CSA UL1371 Mil Spec PTFE wire is used for internal wiring of electronic equipment and appliances. Suitable for immersion in gasoline. 24 AWG 19 strands in...
This NEMA HP-3 (M16878/5BEE3) UL/CSA UL1371 Mil Spec PTFE wire is used for internal wiring of electronic equipment and appliances. Suitable for immersion in gasoline. 24 AWG 19 strands in...
This NEMA HP-3 (M16878/5BEE4) UL/CSA UL1371 Mil Spec PTFE wire is used for internal wiring of electronic equipment and appliances. Suitable for immersion in gasoline. 24 AWG 19 strands in...
This NEMA HP-3 (M16878/5BEE5) UL/CSA UL1371 Mil Spec PTFE wire is used for internal wiring of electronic equipment and appliances. Suitable for immersion in gasoline. 24 AWG 19 strands in...
This NEMA HP-3 (M16878/5BEE6) UL/CSA UL1371 Mil Spec PTFE wire is used for internal wiring of electronic equipment and appliances. Suitable for immersion in gasoline. 24 AWG 19 strands in...
This NEMA HP-3 (M16878/5BEE7) UL/CSA UL1371 Mil Spec PTFE wire is used for internal wiring of electronic equipment and appliances. Suitable for immersion in gasoline. 24 AWG 19 strands in...
This NEMA HP-3 (M16878/5BEE8) UL/CSA UL1371 Mil Spec PTFE wire is used for internal wiring of electronic equipment and appliances. Suitable for immersion in gasoline. 24 AWG 19 strands in...
This NEMA HP-3 (M16878/5BEE9) UL/CSA UL1371 Mil Spec PTFE wire is used for internal wiring of electronic equipment and appliances. Suitable for immersion in gasoline. 24 AWG 19 strands in...
This NEMA HP-3 (M16878/5BFB0) UL/CSA UL1371 Mil Spec PTFE wire is used for internal wiring of electronic equipment and appliances. Suitable for immersion in gasoline. 22 AWG 19 strands in...
This NEMA HP-3 (M16878/5BFB1) UL/CSA UL1371 Mil Spec PTFE wire is used for internal wiring of electronic equipment and appliances. Suitable for immersion in gasoline. 22 AWG 7 strands in...
This NEMA HP-3 (M16878/5BFB2) UL/CSA UL1371 Mil Spec PTFE wire is used for internal wiring of electronic equipment and appliances. Suitable for immersion in gasoline. 22 AWG 7 strands in...
This NEMA HP-3 (M16878/5BFB3) UL/CSA UL1371 Mil Spec PTFE wire is used for internal wiring of electronic equipment and appliances. Suitable for immersion in gasoline. 22 AWG 7 strands in...
This NEMA HP-3 (M16878/5BFB4) UL/CSA UL1371 Mil Spec PTFE wire is used for internal wiring of electronic equipment and appliances. Suitable for immersion in gasoline. 22 AWG 7 strands in...
This NEMA HP-3 (M16878/5BFB5) UL/CSA UL1371 Mil Spec PTFE wire is used for internal wiring of electronic equipment and appliances. Suitable for immersion in gasoline. 22 AWG 7 strands in...
This NEMA HP-3 (M16878/5BFB6) UL/CSA UL1371 Mil Spec PTFE wire is used for internal wiring of electronic equipment and appliances. Suitable for immersion in gasoline. 22 AWG 7 strands in...
This NEMA HP-3 (M16878/5BFB7) UL/CSA UL1371 Mil Spec PTFE wire is used for internal wiring of electronic equipment and appliances. Suitable for immersion in gasoline. 22 AWG 7 strands in...
This NEMA HP-3 (M16878/5BFB8) UL/CSA UL1371 Mil Spec PTFE wire is used for internal wiring of electronic equipment and appliances. Suitable for immersion in gasoline. 22 AWG 7 strands in...
This NEMA HP-3 (M16878/5BFB9) UL/CSA UL1371 Mil Spec PTFE wire is used for internal wiring of electronic equipment and appliances. Suitable for immersion in gasoline. 22 AWG 7 strands in...
This NEMA HP-3 (M16878/5BFE0) UL/CSA UL1371 Mil Spec PTFE wire is used for internal wiring of electronic equipment and appliances. Suitable for immersion in gasoline. 20 AWG 19 strands in...
This NEMA HP-3 (M16878/5BFE1) UL/CSA UL1371 Mil Spec PTFE wire is used for internal wiring of electronic equipment and appliances. Suitable for immersion in gasoline. 22 AWG 19 strands in...
This NEMA HP-3 (M16878/5BFE2) UL/CSA UL1371 Mil Spec PTFE wire is used for internal wiring of electronic equipment and appliances. Suitable for immersion in gasoline. 22 AWG 19 strands in...
This NEMA HP-3 (M16878/5BFE4) UL/CSA UL1371 Mil Spec PTFE wire is used for internal wiring of electronic equipment and appliances. Suitable for immersion in gasoline. 22 AWG 19 strands in...
This NEMA HP-3 (M16878/5BFE5) UL/CSA UL1371 Mil Spec PTFE wire is used for internal wiring of electronic equipment and appliances. Suitable for immersion in gasoline. 22 AWG 19 strands in...
This NEMA HP-3 (M16878/5BFE6) UL/CSA UL1371 Mil Spec PTFE wire is used for internal wiring of electronic equipment and appliances. Suitable for immersion in gasoline. 22 AWG 19 strands in...
This NEMA HP-3 (M16878/5BFE7) UL/CSA UL1371 Mil Spec PTFE wire is used for internal wiring of electronic equipment and appliances. Suitable for immersion in gasoline. 22 AWG 19 strands in...
This NEMA HP-3 (M16878/5BFE8) UL/CSA UL1371 Mil Spec PTFE wire is used for internal wiring of electronic equipment and appliances. Suitable for immersion in gasoline. 22 AWG 19 strands in...
This NEMA HP-3 (M16878/5BFE9) UL/CSA UL1371 Mil Spec PTFE wire is used for internal wiring of electronic equipment and appliances. Suitable for immersion in gasoline. 22 AWG 19 strands in...
This NEMA HP-3 (M16878/5BGB0) UL/CSA Mil Spec PTFE wire is used for internal wiring of electronic equipment and appliances. Suitable for immersion in gasoline. 8 AWG 133 strands in a...
This NEMA HP-3 (M16878/5BGB1) UL/CSA Mil Spec PTFE wire is used for internal wiring of electronic equipment and appliances. Suitable for immersion in gasoline. 20 AWG 133 strands in a...
This NEMA HP-3 (M16878/5BGB2) UL/CSA UL1371 Mil Spec PTFE wire is used for internal wiring of electronic equipment and appliances. Suitable for immersion in gasoline. 20 AWG 19 strands in...
This NEMA HP-3 (M16878/5BGB3) UL/CSA UL1371 Mil Spec PTFE wire is used for internal wiring of electronic equipment and appliances. Suitable for immersion in gasoline. 20 AWG 19 strands in...
This NEMA HP-3 (M16878/5BGB4) UL/CSA UL1371 Mil Spec PTFE wire is used for internal wiring of electronic equipment and appliances. Suitable for immersion in gasoline. 20 AWG 19 strands in...
This NEMA HP-3 (M16878/5BGB5) UL/CSA UL1371 Mil Spec PTFE wire is used for internal wiring of electronic equipment and appliances. Suitable for immersion in gasoline. 20 AWG 19 strands in...
This NEMA HP-3 (M16878/5BGB6) UL/CSA UL1371 Mil Spec PTFE wire is used for internal wiring of electronic equipment and appliances. Suitable for immersion in gasoline. 20 AWG 19 strands in...
This NEMA HP-3 (M16878/5BGB7) UL/CSA UL1371 Mil Spec PTFE wire is used for internal wiring of electronic equipment and appliances. Suitable for immersion in gasoline. 20 AWG 19 strands in...
This NEMA HP-3 (M16878/5BGB8) UL/CSA UL1371 Mil Spec PTFE wire is used for internal wiring of electronic equipment and appliances. Suitable for immersion in gasoline. 20 AWG 19 strands in...
This NEMA HP-3 (M16878/5BGB9) UL/CSA UL1371 Mil Spec PTFE wire is used for internal wiring of electronic equipment and appliances. Suitable for immersion in gasoline. 20 AWG 19 strands in...
This NEMA HP-3 (M16878/5BGE0) UL/CSA Mil Spec PTFE wire is used for internal wiring of electronic equipment and appliances. Suitable for immersion in gasoline. 6 AWG 133 strands in a...
This NEMA HP-3 (M16878/5BGE5) UL/CSA Mil Spec PTFE wire is used for internal wiring of electronic equipment and appliances. Suitable for immersion in gasoline. 8 AWG 133 strands in a...
This NEMA HP-3 (M16878/5BGE6) UL/CSA Mil Spec PTFE wire is used for internal wiring of electronic equipment and appliances. Suitable for immersion in gasoline. 8 AWG 133 strands in a...
This NEMA HP-3 (M16878/5BGE7) UL/CSA Mil Spec PTFE wire is used for internal wiring of electronic equipment and appliances. Suitable for immersion in gasoline. 8 AWG 133 strands in a...
This NEMA HP-3 (M16878/5BGE8) UL/CSA Mil Spec PTFE wire is used for internal wiring of electronic equipment and appliances. Suitable for immersion in gasoline. 8 AWG 133 strands in a...
This NEMA HP-3 (M16878/5BGE9) UL/CSA Mil Spec PTFE wire is used for internal wiring of electronic equipment and appliances. Suitable for immersion in gasoline. 8 AWG 133 strands in a...
This NEMA HP-3 (M16878/5BHE0) UL/CSA UL 1180 Mil Spec PTFE wire is used for internal wiring of electronic equipment and appliances. Suitable for immersion in gasoline. 28 AWG 7 strands...
This NEMA HP-3 (M16878/5BHE1) UL/CSA UL 1180 Mil Spec PTFE wire is used for internal wiring of electronic equipment and appliances. Suitable for immersion in gasoline. 6 AWG 133 strands...
This NEMA HP-3 (M16878/5BHE3) UL/CSA Mil Spec PTFE wire is used for internal wiring of electronic equipment and appliances. Suitable for immersion in gasoline. 6 AWG 133 strands in a...
This NEMA HP-3 (M16878/5BHE5) UL/CSA Mil Spec PTFE wire is used for internal wiring of electronic equipment and appliances. Suitable for immersion in gasoline. 6 AWG 133 strands in a...
This NEMA HP-3 (M16878/5BHE6) UL/CSA Mil Spec PTFE wire is used for internal wiring of electronic equipment and appliances. Suitable for immersion in gasoline. 6 AWG 133 strands in a...
This NEMA HP-3 (M16878/5BHE7) UL/CSA Mil Spec PTFE wire is used for internal wiring of electronic equipment and appliances. Suitable for immersion in gasoline. 6 AWG 133 strands in a...
This NEMA HP-3 (M16878/5BHE9) UL/CSA Mil Spec PTFE wire is used for internal wiring of electronic equipment and appliances. Suitable for immersion in gasoline. 6 AWG 133 strands in a...
This NEMA HP-3 (M16878/5BJB2) UL/CSA UL 1180 Mil Spec PTFE wire is used for internal wiring of electronic equipment and appliances. Suitable for immersion in gasoline. 28 AWG 7 strands...
This NEMA HP-3 (M16878/5BJB3) UL/CSA UL 1180 Mil Spec PTFE wire is used for internal wiring of electronic equipment and appliances. Suitable for immersion in gasoline. 28 AWG 7 strands...
This NEMA HP-3 (M16878/5BJB4) UL/CSA UL 1180 Mil Spec PTFE wire is used for internal wiring of electronic equipment and appliances. Suitable for immersion in gasoline. 28 AWG 7 strands...
This NEMA HP-3 (M16878/5BJB5) UL/CSA UL 1180 Mil Spec PTFE wire is used for internal wiring of electronic equipment and appliances. Suitable for immersion in gasoline. 28 AWG 7 strands...
This NEMA HP-3 (M16878/5BJB6) UL/CSA UL 1180 Mil Spec PTFE wire is used for internal wiring of electronic equipment and appliances. Suitable for immersion in gasoline. 28 AWG 7 strands...
This NEMA HP-3 (M16878/5BJB7) UL/CSA UL 1180 Mil Spec PTFE wire is used for internal wiring of electronic equipment and appliances. Suitable for immersion in gasoline. 28 AWG 7 strands...
This NEMA HP-3 (M16878/5BJB8) UL/CSA UL 1180 Mil Spec PTFE wire is used for internal wiring of electronic equipment and appliances. Suitable for immersion in gasoline. 28 AWG 7 strands...
This NEMA HP-3 (M16878/5BKE0) UL/CSA UL 1180 Mil Spec PTFE wire is used for internal wiring of electronic equipment and appliances. Suitable for immersion in gasoline. 26 AWG 1 strand...
This NEMA HP-3 (M16878/5BKE1 ) UL/CSA UL 1180 Mil Spec PTFE wire is used for internal wiring of electronic equipment and appliances. Suitable for immersion in gasoline. 26 AWG 19...
This NEMA HP-3 (M16878/5BKE1) UL/CSA UL 1180 Mil Spec PTFE wire is used for internal wiring of electronic equipment and appliances. Suitable for immersion in gasoline. 26 AWG 19 strands...
This NEMA HP-3 (M16878/5BKE2) UL/CSA UL 1180 Mil Spec PTFE wire is used for internal wiring of electronic equipment and appliances. Suitable for immersion in gasoline. 26 AWG 19 strands...
This NEMA HP-3 (M16878/5BKE3) UL/CSA UL 1180 Mil Spec PTFE wire is used for internal wiring of electronic equipment and appliances. Suitable for immersion in gasoline. 26 AWG 19 strands...
This NEMA HP-3 (M16878/5BKE4) UL/CSA UL 1180 Mil Spec PTFE wire is used for internal wiring of electronic equipment and appliances. Suitable for immersion in gasoline. 26 AWG 19 strands...
This NEMA HP-3 (M16878/5BKE5) UL/CSA UL 1180 Mil Spec PTFE wire is used for internal wiring of electronic equipment and appliances. Suitable for immersion in gasoline. 26 AWG 19 strands...
This NEMA HP-3 (M16878/5BKE6) UL/CSA UL 1180 Mil Spec PTFE wire is used for internal wiring of electronic equipment and appliances. Suitable for immersion in gasoline. 26 AWG 19 strands...
This NEMA HP-3 (M16878/5BKE7) UL/CSA UL 1180 Mil Spec PTFE wire is used for internal wiring of electronic equipment and appliances. Suitable for immersion in gasoline. 26 AWG 19 strands...
This NEMA HP-3 (M16878/5BKE9) UL/CSA UL 1180 Mil Spec PTFE wire is used for internal wiring of electronic equipment and appliances. Suitable for immersion in gasoline. 26 AWG 19 strands...
This NEMA HP-3 (M16878/5BKE9) UL/CSA UL 1180 Mil Spec PTFE wire is used for internal wiring of electronic equipment and appliances. Suitable for immersion in gasoline. 28 AWG 7 strands...
This NEMA HP-3 (M16878/5BLE1) UL/CSA UL 1180 Mil Spec PTFE wire is used for internal wiring of electronic equipment and appliances. Suitable for immersion in gasoline. 24 AWG 7 strands...
This NEMA HP-3 (M16878/5BLE2) UL/CSA UL 1180 Mil Spec PTFE wire is used for internal wiring of electronic equipment and appliances. Suitable for immersion in gasoline. 24 AWG 7 strands...
This NEMA HP-3 (M16878/5BLE5) UL/CSA UL 1180 Mil Spec PTFE wire is used for internal wiring of electronic equipment and appliances. Suitable for immersion in gasoline. 24 AWG 7 strands...
This NEMA HP-3 (M16878/5BLE6) UL/CSA UL 1180 Mil Spec PTFE wire is used for internal wiring of electronic equipment and appliances. Suitable for immersion in gasoline. 24 AWG 7 strands...
This NEMA HP-3 (M16878/5BLE7) UL/CSA UL 1180 Mil Spec PTFE wire is used for internal wiring of electronic equipment and appliances. Suitable for immersion in gasoline. 24 AWG 7 strands...
This NEMA HP-3 (M16878/5BLE8) UL/CSA UL 1180 Mil Spec PTFE wire is used for internal wiring of electronic equipment and appliances. Suitable for immersion in gasoline. 26 AWG 1 strand...
This NEMA HP-3 (M16878/5BLE9) UL/CSA UL 1180 Mil Spec PTFE wire is used for internal wiring of electronic equipment and appliances. Suitable for immersion in gasoline. 26 AWG 1 strand...
This NEMA HP-3 (M16878/5BMG0) UL/CSA UL 1180 Mil Spec PTFE wire is used for internal wiring of electronic equipment and appliances. Suitable for immersion in gasoline. 24 AWG 19 strands...
This NEMA HP-3 (M16878/5BMG1) UL/CSA UL 1180 Mil Spec PTFE wire is used for internal wiring of electronic equipment and appliances. Suitable for immersion in gasoline. 24 AWG 19 strands...
This NEMA HP-3 (M16878/5BMG2) UL/CSA UL 1180 Mil Spec PTFE wire is used for internal wiring of electronic equipment and appliances. Suitable for immersion in gasoline. 24 AWG 19 strands...
This NEMA HP-3 (M16878/5BMG3) UL/CSA UL 1180 Mil Spec PTFE wire is used for internal wiring of electronic equipment and appliances. Suitable for immersion in gasoline. 24 AWG 19 strands...
This NEMA HP-3 (M16878/5BMG4) UL/CSA UL 1180 Mil Spec PTFE wire is used for internal wiring of electronic equipment and appliances. Suitable for immersion in gasoline. 24 AWG 19 strands...
This NEMA HP-3 (M16878/5BMG5) UL/CSA UL 1180 Mil Spec PTFE wire is used for internal wiring of electronic equipment and appliances. Suitable for immersion in gasoline. 24 AWG 19 strands...
This NEMA HP-3 (M16878/5BMG7) UL/CSA UL 1180 Mil Spec PTFE wire is used for internal wiring of electronic equipment and appliances. Suitable for immersion in gasoline. 24 AWG 19 strands...
This NEMA HP-3 (M16878/5BMG8) UL/CSA UL 1180 Mil Spec PTFE wire is used for internal wiring of electronic equipment and appliances. Suitable for immersion in gasoline. 24 AWG 19 strands...
This NEMA HP-3 (M16878/5BMG9) UL/CSA UL 1180 Mil Spec PTFE wire is used for internal wiring of electronic equipment and appliances. Suitable for immersion in gasoline. 24 AWG 7 strands...
This NEMA HP-3 (M16878/5BMG96) UL/CSA UL 1180 Mil Spec PTFE wire is used for internal wiring of electronic equipment and appliances. Suitable for immersion in gasoline. 24 AWG 19 strands...
This NEMA HP-3 (M16878/5BNL0) UL/CSA UL1371 Mil Spec PTFE wire is used for internal wiring of electronic equipment and appliances. Suitable for immersion in gasoline. 28 AWG 7 strands in...
This NEMA HP-3 (M16878/5BNL01 ) UL/CSA UL1371 Mil Spec PTFE wire is used for internal wiring of electronic equipment and appliances. Suitable for immersion in gasoline. 28 AWG 7 strands...
This NEMA HP-3 (M16878/5BNL2 ) UL/CSA UL1371 Mil Spec PTFE wire is used for internal wiring of electronic equipment and appliances. Suitable for immersion in gasoline. 28 AWG 7 strands...
This NEMA HP-3 (M16878/5BNL3 ) UL/CSA UL1371 Mil Spec PTFE wire is used for internal wiring of electronic equipment and appliances. Suitable for immersion in gasoline. 28 AWG 7 strands...
This NEMA HP-3 (M16878/5BNL4) UL/CSA UL1371 Mil Spec PTFE wire is used for internal wiring of electronic equipment and appliances. Suitable for immersion in gasoline. 28 AWG 7 strands in...
This NEMA HP-3 (M16878/5BNL5 ) UL/CSA UL1371 Mil Spec PTFE wire is used for internal wiring of electronic equipment and appliances. Suitable for immersion in gasoline. 28 AWG 7 strands...
This NEMA HP-3 (M16878/5BNL6 ) UL/CSA UL1371 Mil Spec PTFE wire is used for internal wiring of electronic equipment and appliances. Suitable for immersion in gasoline. 28 AWG 7 strands...
This NEMA HP-3 (M16878/5BNL7 ) UL/CSA UL1371 Mil Spec PTFE wire is used for internal wiring of electronic equipment and appliances. Suitable for immersion in gasoline. 28 AWG 7 strands...
This NEMA HP-3 (M16878/5BNL8 ) UL/CSA UL1371 Mil Spec PTFE wire is used for internal wiring of electronic equipment and appliances. Suitable for immersion in gasoline. 30 AWG 7 strands...
This NEMA HP-3 (M16878/5BNL9 ) UL/CSA UL1371 Mil Spec PTFE wire is used for internal wiring of electronic equipment and appliances. Suitable for immersion in gasoline. 30 AWG 7 strands...
This NEMA HP-3 (M16878/5BPL0) UL/CSA UL1371 Mil Spec PTFE wire is used for internal wiring of electronic equipment and appliances. Suitable for immersion in gasoline. 28 AWG 19 strands in...
This NEMA HP-3 (M16878/5BPL1 ) UL/CSA UL1371 Mil Spec PTFE wire is used for internal wiring of electronic equipment and appliances. Suitable for immersion in gasoline. 28 AWG 19 strands...
This NEMA HP-3 (M16878/5BPL2) UL/CSA UL1371 Mil Spec PTFE wire is used for internal wiring of electronic equipment and appliances. Suitable for immersion in gasoline. 28 AWG 19 strands in...
This NEMA HP-3 (M16878/5BPL3 ) UL/CSA UL1371 Mil Spec PTFE wire is used for internal wiring of electronic equipment and appliances. Suitable for immersion in gasoline. 28 AWG 19 strands...
This NEMA HP-3 (M16878/5BPL3) UL/CSA UL 1180 Mil Spec PTFE wire is used for internal wiring of electronic equipment and appliances. Suitable for immersion in gasoline. 24 AWG 7 strands...
This NEMA HP-3 (M16878/5BPL4 ) UL/CSA UL1371 Mil Spec PTFE wire is used for internal wiring of electronic equipment and appliances. Suitable for immersion in gasoline. 28 AWG 19 strands...
This NEMA HP-3 (M16878/5BPL4) UL/CSA UL 1180 Mil Spec PTFE wire is used for internal wiring of electronic equipment and appliances. Suitable for immersion in gasoline. 24 AWG 7 strands...
This NEMA HP-3 (M16878/5BPL5) UL/CSA UL1371 Mil Spec PTFE wire is used for internal wiring of electronic equipment and appliances. Suitable for immersion in gasoline. 28 AWG 19 strands in...
This NEMA HP-3 (M16878/5BPL6 ) UL/CSA UL1371 Mil Spec PTFE wire is used for internal wiring of electronic equipment and appliances. Suitable for immersion in gasoline. 28 AWG 19 strands...
This NEMA HP-3 (M16878/5BPL7 ) UL/CSA UL1371 Mil Spec PTFE wire is used for internal wiring of electronic equipment and appliances. Suitable for immersion in gasoline. 28 AWG 19 strands...
This NEMA HP-3 (M16878/5BPL8 ) UL/CSA UL1371 Mil Spec PTFE wire is used for internal wiring of electronic equipment and appliances. Suitable for immersion in gasoline. 28 AWG 7 strands...
This NEMA HP-3 (M16878/5BPL9) UL/CSA UL1371 Mil Spec PTFE wire is used for internal wiring of electronic equipment and appliances. Suitable for immersion in gasoline. 28 AWG 7 strands in...
This NEMA HP-3 (M16878/5LE0) UL/CSA UL 1180 Mil Spec PTFE wire is used for internal wiring of electronic equipment and appliances. Suitable for immersion in gasoline. 24 AWG 7 strands...
This NEMA HP-3 (M16878/6BFE0) UL/CSA UL1371 Mil Spec PTFE wire is used for internal wiring of electronic equipment and appliances. Suitable for immersion in gasoline. 32 AWG 7 strands in...
This NEMA HP-3 (M16878/6BFE1) UL/CSA UL1371 Mil Spec PTFE wire is used for internal wiring of electronic equipment and appliances. Suitable for immersion in gasoline. 32 AWG 7 strands in...
This NEMA HP-3 (M16878/6BFE2 ) UL/CSA UL1371 Mil Spec PTFE wire is used for internal wiring of electronic equipment and appliances. Suitable for immersion in gasoline. 32 AWG 7 strands...
This NEMA HP-3 (M16878/6BFE3) UL/CSA UL1371 Mil Spec PTFE wire is used for internal wiring of electronic equipment and appliances. Suitable for immersion in gasoline. 32 AWG 7 strands in...
This NEMA HP-3 (M16878/6BFE4 ) UL/CSA UL1371 Mil Spec PTFE wire is used for internal wiring of electronic equipment and appliances. Suitable for immersion in gasoline. 32 AWG 7 strands...
This NEMA HP-3 (M16878/6BFE5) UL/CSA UL1371 Mil Spec PTFE wire is used for internal wiring of electronic equipment and appliances. Suitable for immersion in gasoline. 32 AWG 7 strands in...
This NEMA HP-3 (M16878/6BFE6 ) UL/CSA UL1371 Mil Spec PTFE wire is used for internal wiring of electronic equipment and appliances. Suitable for immersion in gasoline. 32 AWG 7 strands...
This NEMA HP-3 (M16878/6BFE7) UL/CSA UL1371 Mil Spec PTFE wire is used for internal wiring of electronic equipment and appliances. Suitable for immersion in gasoline. 32 AWG 7 strands in...
This NEMA HP-3 (M16878/6BFE8 ) UL/CSA UL1371 Mil Spec PTFE wire is used for internal wiring of electronic equipment and appliances. Suitable for immersion in gasoline. 32 AWG 7 strands...
This NEMA HP-3 (M16878/6BGE0) UL/CSA UL1371 Mil Spec PTFE wire is used for internal wiring of electronic equipment and appliances. Suitable for immersion in gasoline. 30 AWG 7 strands in...
This NEMA HP-3 (M16878/6BGE1) UL/CSA UL1371 Mil Spec PTFE wire is used for internal wiring of electronic equipment and appliances. Suitable for immersion in gasoline. 30 AWG 7 strands in...
This NEMA HP-3 (M16878/6BGE2) UL/CSA UL1371 Mil Spec PTFE wire is used for internal wiring of electronic equipment and appliances. Suitable for immersion in gasoline. 30 AWG 7 strands in...
This NEMA HP-3 (M16878/6BGE3 ) UL/CSA UL1371 Mil Spec PTFE wire is used for internal wiring of electronic equipment and appliances. Suitable for immersion in gasoline. 30 AWG 7 strands...
This NEMA HP-3 (M16878/6BGE4 ) UL/CSA UL1371 Mil Spec PTFE wire is used for internal wiring of electronic equipment and appliances. Suitable for immersion in gasoline. 30 AWG 7 strands...
This NEMA HP-3 (M16878/6BGE5) UL/CSA UL1371 Mil Spec PTFE wire is used for internal wiring of electronic equipment and appliances. Suitable for immersion in gasoline. 30 AWG 7 strands in...
This NEMA HP-3 (M16878/6BGE6) UL/CSA UL1371 Mil Spec PTFE wire is used for internal wiring of electronic equipment and appliances. Suitable for immersion in gasoline. 30 AWG 7 strands in...
This NEMA HP-3 (M16878/6BGE7 ) UL/CSA UL1371 Mil Spec PTFE wire is used for internal wiring of electronic equipment and appliances. Suitable for immersion in gasoline. 30 AWG 7 strands...
This NEMA HP-3 (M16878/6BGE8) UL/CSA UL1371 Mil Spec PTFE wire is used for internal wiring of electronic equipment and appliances. Suitable for immersion in gasoline. 32 AWG 7 strands in...
This NEMA HP-3 (M16878/6BGE9 ) UL/CSA UL1371 Mil Spec PTFE wire is used for internal wiring of electronic equipment and appliances. Suitable for immersion in gasoline. 32 AWG 7 strands...
Type GXL automotive wire is a single core wire with a thinwall XLP insulation. It's used in engine compartments where high heat resistance is required, according to SAE-J-1128. Excellent heat...
Type SXL automotive wire is a stranded wire with abrasion, chemical and moisture resistant high temperature Crosslinked Polyethylene insulation. It's used in automotive and transportation applications where high heat resistance...

<< Prev Next >>