This NEMA HP-3 (M16878/4BBB1) UL/CSA UL 1180 Mil Spec PTFE wire is used for internal wiring of electronic equipment and appliances. Suitable for immersion in gasoline. 22 AWG 19 strands in a red jacket. Also, available in other colors. Can be striped upon request.
MANUFACTURER : Approved Manufacturers MANUFACTURER PART NUMBER : J1398-2B AVAILABILITY : In Stock UL STYLE / STANDARD : UL 1180 TYPE : NEMA HP-3 Type EE AWG/GAUGE : 22 CONDUCTOR STRANDING : Stranded STRAND COUNT : 19 CONDUCTOR MATERIAL : Silver plated copper JACKET COLOR : Red INSULATION MATERIAL : PTFE NOMINAL OD (IN) : 0.061 NOMINAL OD (MM) : 1.5494 TEMPERATURE : 200°C STANDARDS/APPROVALS : UL Approved MIL-SPEC : M16878/5 WEIGHT LBS/MFT : 5
| Lapp Tannehill | |
|---|---|
| Product Category | Hookup Wires |
| Product Number | KLTEE22-19-2 |
| Product Name | NEMA HP-3 / M16878 / Type EE / UL 1180 Hook-Up Wire - 22 AWG 19 Strand - Red |
| Approvals | UL Listing Mark; UL 1180 |
| Nominal Diameter | 0.0610 inch (1.55 mm) |
| Wire Weight | 0.0050 to 5 lbs/ft (0.0074 to 7.44 g/mm) |
| Rated Temperature | 200 C (392 F) |