This NEMA HP-3 (M16878/5BGE5) UL/CSA Mil Spec PTFE wire is used for internal wiring of electronic equipment and appliances. Suitable for immersion in gasoline. 8 AWG 133 strands in a orange jacket. Also, available in other colors. Can be striped upon request.
MANUFACTURER : Approved Manufacturers MANUFACTURER PART NUMBER : J3273-3 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : NEMA HP-3 Type EE AWG/GAUGE : 8 CONDUCTOR STRANDING : Stranded STRAND COUNT : 133 CONDUCTOR MATERIAL : Silver plated copper JACKET COLOR : Orange INSULATION MATERIAL : PTFE NOMINAL OD (IN) : 0.209 NOMINAL OD (MM) : 5.3086 TEMPERATURE : 200°C MIL-SPEC : M16878/5 WEIGHT LBS/MFT : 45
| Lapp Tannehill | |
|---|---|
| Product Category | Hookup Wires |
| Product Number | KLTEE8-133-3 |
| Product Name | NEMA HP-3 / M16878 / Type EE Military & Commercial Wire - 8 AWG 133 Strand - Orange |
| Nominal Diameter | 0.2090 inch (5.31 mm) |
| Wire Weight | 0.0450 to 45 lbs/ft (0.0670 to 66.96 g/mm) |
| Rated Temperature | 200 C (392 F) |
| Wire Insulation | Teflon; PTFE |