This NEMA HP-3 (M16878/5BFB9) UL/CSA UL1371 Mil Spec PTFE wire is used for internal wiring of electronic equipment and appliances. Suitable for immersion in gasoline. 22 AWG 7 strands in a violet jacket. Also, available in other colors. Can be striped upon request.
MANUFACTURER : Approved Manufacturers AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 1371 TYPE : NEMA HP-3 Type ET AWG/GAUGE : 22 CONDUCTOR STRANDING : Stranded STRAND COUNT : 7 CONDUCTOR MATERIAL : Silver plated copper JACKET COLOR : Violet INSULATION MATERIAL : PTFE NOMINAL OD (IN) : 0.042 NOMINAL OD (MM) : 1.0668 TEMPERATURE : 200°C STANDARDS/APPROVALS : UL Approved MIL-SPEC : M16878/6 WEIGHT LBS/MFT : 3
| Lapp Tannehill | |
|---|---|
| Product Category | Hookup Wires |
| Product Number | KLTET22-7-7 |
| Product Name | NEMA HP-3 / M16878 / UL 1371 / Type ET Hook-Up Wire - 22 AWG 7 Strand - Violet |
| Approvals | UL Listing Mark; UL 1371 |
| Nominal Diameter | 0.0420 inch (1.07 mm) |
| Wire Weight | 0.0030 to 3 lbs/ft (0.0045 to 4.46 g/mm) |
| Rated Temperature | 200 C (392 F) |