This NEMA HP-3 (M16878/5BLE2) UL/CSA UL 1180 Mil Spec PTFE wire is used for internal wiring of electronic equipment and appliances. Suitable for immersion in gasoline. 24 AWG 7 strands in a orange jacket. Also, available in other colors. Can be striped upon request.
MANUFACTURER : Approved Manufacturers MANUFACTURER PART NUMBER : EE24-7-3 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 1180 TYPE : NEMA HP-3 Type EE AWG/GAUGE : 24 CONDUCTOR STRANDING : Stranded STRAND COUNT : 7 CONDUCTOR MATERIAL : Silver plated copper JACKET COLOR : Orange INSULATION MATERIAL : PTFE NOMINAL OD (IN) : 0.054 NOMINAL OD (MM) : 1.3716 TEMPERATURE : 200°C STANDARDS/APPROVALS : UL Approved MIL-SPEC : M16878/5 WEIGHT LBS/MFT : 4
| Lapp Tannehill | |
|---|---|
| Product Category | Hookup Wires |
| Product Number | KLTEE24-7-3 |
| Product Name | NEMA HP-3 / M16878 / Type EE / UL 1180 Hook-Up Wire - 24 AWG 7 Strand - Orange |
| Approvals | UL Listing Mark; UL 1180 |
| Nominal Diameter | 0.0540 inch (1.37 mm) |
| Wire Weight | 0.0040 to 4 lbs/ft (0.0060 to 5.95 g/mm) |
| Rated Temperature | 200 C (392 F) |