This NEMA HP-3 (M16878/4BBA5) UL/CSA UL 1180 Mil Spec PTFE wire is used for internal wiring of electronic equipment and appliances. Suitable for immersion in gasoline. 20 AWG 7 strands in a gray jacket. Also, available in other colors. Can be striped upon request.
MANUFACTURER : Approved Manufacturers AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 1180 TYPE : NEMA HP-3 Type EE AWG/GAUGE : 20 CONDUCTOR STRANDING : Stranded STRAND COUNT : 7 CONDUCTOR MATERIAL : Silver plated copper JACKET COLOR : Gray INSULATION MATERIAL : PTFE NOMINAL OD (IN) : 0.068 NOMINAL OD (MM) : 1.7272 TEMPERATURE : 200°C STANDARDS/APPROVALS : UL Approved MIL-SPEC : M16878/5 WEIGHT LBS/MFT : 6
| Lapp Tannehill | |
|---|---|
| Product Category | Hookup Wires |
| Product Number | KLTEE20-7-8 |
| Product Name | NEMA HP-3 / M16878 / Type EE / UL 1180 Hook-Up Wire - 20 AWG 7 Strand - Gray |
| Approvals | UL Listing Mark; UL 1180 |
| Nominal Diameter | 0.0680 inch (1.73 mm) |
| Wire Weight | 0.0060 to 6 lbs/ft (0.0089 to 8.93 g/mm) |
| Rated Temperature | 200 C (392 F) |